- Manufacturer
- Function
- Mounting Type
- Termination Style
- Operating Temperature
- Voltage - Supply
- Part Status
- Delay Time
- Series
- Trip Range
- Depth
- Width
- Packaging
Attribute column
Categories
Protection Relays & Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Coil Voltage AC | CoilResistance | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Reference Standard | Termination Style | Function | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Trip Range | Coil Release Voltage(DC) | Coil Voltage(AC)-Max | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEA71DM24A003 Carlo Gavazzi Inc. | 36 |
| Datasheet | 6 Weeks | - | - | DIN Rail | - | - | - | - | - | - | - | - | -25°C~60°C | - | DEA71 | - | Active | Not Applicable | - | - | - | - | - | 24V~240VAC | - | - | Screw Terminal | Ground Fault | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | - | - | ||
![]() WUV-1-208P TE Connectivity Aerospace, Defense and Marine | 775 |
| - | 22 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WOVT3-240 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 2006 | - | no | Active | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCREW | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@120VAC | - | - | - | 120V | AC | MOMENTARY | - | - | SPST | - | - | - | - | - | 240V | - | Non-RoHS Compliant | - | ||
![]() 440DC-HX TE Connectivity Aerospace, Defense and Marine | 728 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 DC | - | Active | - | EAR99 | - | - | - | - | - | - | - | - | Undervoltage | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WOF-12-4045 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | 65°C | -20°C | - | 2010 | - | - | Active | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | CSA; UL | - | - | 114.3mm | 107.95 mm | 114.3mm X 107.95mm X 63.5mm | 5A | - | 28V | - | SCREW | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@120VAC | - | 5A@28VDC | - | 120V | AC/DC | MOMENTARY | - | - | SPST | - | - | - | - | - | 120V | 63.5mm | Non-RoHS Compliant | - | ||
![]() 401X TE Connectivity Aerospace, Defense and Marine | 894 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Active | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@120VAC | - | - | - | 120V | AC | MOMENTARY | - | - | SPST | - | - | - | - | - | 280V | - | Non-RoHS Compliant | - | ||
![]() WUF-12-4050 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | 65°C | -20°C | - | 2013 | - | - | Active | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | CSA; UL | - | - | 114.3mm | 107.95 mm | 114.3mm X 107.95mm X 63.5mm | 5A | - | 28V | - | SCREW | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@120VAC | - | 5A@28VDC | - | 120V | AC/DC | MOMENTARY | - | - | SPST | - | - | - | - | - | 120V | 63.5mm | Non-RoHS Compliant | - | ||
![]() WUV-28DC TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 20 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 2013 | - | no | Active | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | - | 5A | - | 28V | - | SCREW | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 5A@28VDC | - | - | DC | MOMENTARY | - | - | SPST | 28V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1-1618065-8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Flanges | Chassis Mount | 120 | - | - | 8 | 120V | - | - | - | -25°C~70°C | 2004 | 1800 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 120VAC | - | - | Stud | - | - | - | - | - | Non-Compliant | - | 120V | - | 5A | SPST | - | 5A | Relay | 5A | - | 120V | - | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() 1880DB-8X TE Connectivity Aerospace, Defense and Marine | 969 |
| - | 18 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1800 | - | Active | - | EAR99 | - | - | - | - | 200VAC | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WD81OU-002 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | ACTIVE (Last Updated: 2 weeks ago) | DIN Rail | - | - | - | - | 16 | - | - | - | - | - | - | - | no | Active | - | EAR99 | 60°C | -40°C | - | 8536.41.00.20 | - | unknown | - | - | - | - | - | - | 5A | Non-Compliant | - | 240V | SCREW | 5A | DPDT | 30V | - | Relay | - | - | - | 5A@30VDC | - | - | DC | MOMENTARY | 32V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() WOUV-125DC TE Connectivity Aerospace, Defense and Marine | 785 |
| Datasheet | 18 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | 7812.5Ohm | 75°C | -40°C | - | - | - | no | Active | - | EAR99 | - | - | WILMAR | 8536.41.00.20 | - | - | - | - | - | 98.43mm | 88.9 mm | 98.43mm x 88.9mm x 50.8mm | 5A | - | 28V | - | SCREW | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@120VAC | - | 5A@28VDC | 2000mW | 120V | AC/DC | MOMENTARY | - | DC | SPST | 125V | 0.016A | 125V | - | 87.5V | - | 50.8mm | Non-RoHS Compliant | - | ||
![]() 5-1618388-7 TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WUVT3-120-S TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2-1618074-2 TE Connectivity Aerospace, Defense and Marine | 689 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1618104-8 TE Connectivity Aerospace, Defense and Marine | 543 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7-1618103-5 TE Connectivity Aerospace, Defense and Marine | 843 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1618104-9 TE Connectivity Aerospace, Defense and Marine | 589 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2-1618074-1 TE Connectivity Aerospace, Defense and Marine | 991 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WOUF-12-400-T TE Connectivity Aerospace, Defense and Marine | 780 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |