- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Current Type | Manufacturer | Maximum Temperature | Minimum Temperature | Mounting Styles | Standards Met | Series | Supply Voltage | Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
![]() 245182 CLIFF | 9 | - | - | - | ABS FR & PC | DC | - | 70°C | -35°C | Base Mount | CE Certified EN54-3 UKCA | YL40 | 24 V | - | IP65 | ||
![]() 245180 CLIFF | 2541 |
| - | - | ABS FR & PC | DC | - | 70°C | -35°C | Base Mount | CE Certified EN54-3 UKCA | YL40 | 24 V | - | IP65 | ||
![]() 245185 CLIFF | 9 | - | - | - | ABS FR & PC | DC | - | 70°C | -35°C | Base Mount | CE Certified EN54-3 UKCA | YL40 | 24 V | - | IP65 | ||
![]() 245183 CLIFF | 2369 |
| - | - | ABS FR & PC | DC | - | 70°C | -35°C | Base Mount | CE Certified EN54-3 UKCA | YL40 | 24 V | - | IP65 | ||
![]() 245181 CLIFF | 2593 |
| - | - | ABS, Polycarbonate | DC | - | +70°C | -35°C | Base Mount | CE Certified, EN54-3, MED, UKCA | YL40 | 24 V | - | IP65 | ||
![]() R143-020-502 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - |