- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Approvals | Base Product Number | Brand | Cable Types | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Current Type | Current-IEC | Current-UL | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Minimum Temperature | Mounting Styles | Number of I/Os | Package | Power Dissipation (Max) | Product Status | RoHS | Special Features | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Subcategory | Pitch | Technology | Voltage - Supply | Orientation | Ingress Protection | Supply Voltage | Insulation Height | Current Rating | Number of Conductors | Termination Style | Function | Approval Agency | Housing Color | Failure Rate | Lead Spacing | Voltage | Contact Tail Length | Number of Levels | Voltage - Forward (Vf) (Typ) | Viewing Angle | Input Type | Contact Mating Finish | Wire Gauge or Range - AWG | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Plug Wire Entry | Header Orientation | Drain to Source Voltage (Vdss) | Vgs (Max) | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Illumination Color | Total RAM Bits | Screw Size | Number of Gates | Number of LABs/CLBs | Wavelength | Current - DC Forward (If) (Max) | Number of Segments | FET Feature | Radiant Intensity (Ie) Min @ If | R @ 25°C | Current - Steady State Max | R @ Current | Product | Connection Type | Lamp Type | Features | Number of Stacks | Light Color | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Length - Exposed Ends | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL50BLG2R2Y2 Banner Engineering | In Stock | - | - | Surface Mount | 484-BBGA | 484-FBGA (23x23) | - | - | - | XC3S1400AN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMD | - | - | 372 | Tray | - | Obsolete | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Spartan®-3AN | - | - | - | - | - | - | Complete Unit | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Wire Leads | Flashing, Multi-Color Light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25344 | - | - | - | - | 589824 | - | 1400000 | 2816 | - | - | - | - | - | - | - | - | - | - | LED | - | 3 | Green, Red, Yellow | - | - | - | - | - | - | - | - | ||
![]() CL50GBYAOS4PQ Banner Engineering | In Stock | - | - | - | - | - | Polycarbonate | - | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | Premo-Flex 15466 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | 9 | Top on Both Sides, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green, Blue, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | CL50 Column Light | - | - | - | - | - | - | - | - | - | - | 2.008 (51.00mm) | 0.138 (3.50mm) | - | ||
![]() K50BLGRYNQ Banner Engineering | In Stock | - | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Banner Engineering Corporation | - | Base Mount | - | Bulk | - | Active | - | - | - | - | 12 VDC to 30 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | 85 mA | - | 5-pin M12 | - | - | Black | - | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beacons | - | Green, Red, Yellow | - | - | - | - | - | - | 3 Segment | - | - | - | - | - | - | - | LED | - | - | - | - | IP67, IP69K | 50 mm | - | - | - | - | - | ||
![]() TL50GORAOSIQ Banner Engineering | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Obsolete | - | - | - | - | - | -20°C ~ 50°C | Tube | * | - | - | Obsolete | - | - | - | LVPECL Frequency Synthesizer | - | - | - | - | -- | - | - | - | - | 18 ~ 24VAC, 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Connector | Continuous Tone, Multi-Color Light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | Adjustable Volume, Alarm | 3 | Green, Orange, Red | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
![]() K30LGRYNT Banner Engineering | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Panel Mount | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beacons | - | Green, Red, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | LED Indicators | - | - | - | - | - | - | IP67, IP69K | - | - | - | - | - | - | ||
![]() K90FDLBPQ Banner Engineering | 2106 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL50BLRAOSC Banner Engineering | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | H514 | - | - | Phosphor Bronze | - | - | - | 10 A | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | Bulk | - | Active | - | - | - | 300 V | - | -40°C ~ 115°C | - | H5 | - | - | - | - | - | - | Plug, Male Pins | - | 14 | - | Green | - | - | - | 0.295 (7.50mm) | - | 24VAC, 12 ~ 30VDC | - | - | - | 0.591 (15.00mm) | - | - | Screwless - Leg Spring, Push-In Spring | Continuous Tone | - | - | - | - | - | - | 1 | - | - | - | Tin | 12-26 AWG | - | - | - | 14 | - | - | 180° | - | - | - | - | - | - | 9-10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | Mating Flange | 1 | Red | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | - | Active | -- | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | 1.5V | 24° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 875nm | 100mA | - | - | 9mW/sr @ 50mA | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | - | - | - | 220A (Tc) | - | - | - | 10V | - | - | - | ABB | - | - | - | - | - | - | - | 360W (Tc) | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchT2™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | N-Channel | 3.5 mOhm @ 50A, 10V | 4V @ 250µA | - | 6820pF @ 25V | 112nC @ 10V | - | - | 40V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | - | - | - | - | - | - | - | 96A (Tc) | - | - | - | 10V | - | - | - | ABB | - | - | - | - | - | - | - | 600W (Tc) | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | PolarHT™ HiPerFET™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | N-Channel | 24 mOhm @ 500mA, 10V | 5V @ 4mA | - | 4800pF @ 25V | 145nC @ 10V | - | - | 200V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
![]() LD6A-4KZQW-RYGSC IDEC | 2236 |
| - | Pole Mount | - | - | - | - | CSA;cURus;CE | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | IDEC | LD6A-4KZQW-RYGSC | - | Reliance North America | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | IP23 | - | - | - | - | - | - | ||
![]() LD6A-2DQB-SG IDEC | 2374 |
| - | Direct Mount | - | - | - | - | CSA;cURus;CE | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | IDEC | LD6A-2DQB-SG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD6A | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | IP65 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | KYOCERA AVX | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | NF15 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Ohms | 4.7 A | 190 mOhms | - | - | - | - | - | - | - | IP54 | 0.591 (15.00mm) | - | - | - | - | - | ||
![]() TL50GRGRQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Obsolete | Compliant | - | - | - | - | -40°C ~ 50°C | - | TL50 | - | - | - | - | - | - | Complete Unit | - | - | - | - | - | - | - | - | - | 18 ~ 24VAC, 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Connector | Multi-Color Light | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 4 | Green, Red | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XVMB2RSWSB Schneider | 2323 |
| - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | -10°C | Base Mount | - | - | - | - | - | Modular Tower Light | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.217 Dia x 0.630 L (5.50mm x 16.00mm) | ±5% | Active | - | 2 | ±350ppm/°C | - | 56 kOhms | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | 24 V ac/dc | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | Flame Proof, Pulse Withstanding, Safety | - | - | - | IP54 | - | 150mm | -- | - | - | - | ||
![]() AS/SB/230/R/110/RL Eaton | In Stock | - | - | - | - | - | ABS, PC | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | +70°C | - | -25°C | Wall Mount | - | - | - | - | - | EN54-3 | - | - | - | - | - | Eaton Fulleon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() TL50BLG1Y1R1B1Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Box | - | Obsolete | - | - | - | - | - | -20°C ~ 50°C | - | TL50 | - | - | - | - | - | - | Complete Unit | - | - | - | - | - | - | - | - | - | 24VAC, 12 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Connector | Multi-Color Light, Rotating | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | 4 | Blue, Green, Red, Yellow | - | - | - | - | - | - | - | - |