- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Alias # | Capacitance Tolerance | Conductor Range (Main)u2009(AWG) | Conductor Range (Main)u2009(mm²) | Current Type | Door Height (Min)u2009(mm) | Door Width (Min)u2009(mm) | Enclosure Ratingu2009 | Frequency Aging | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Minimum Temperature | Mode of Oscillation | Mounting | Mounting Styles | Package | Product Status | Standard Frequency | Standards Met | Street Lighting Connector Product Availabilityu2009 | Street Lighting Connector Technologyu2009 | Street Lighting Connector Voltage Classu2009(kV) | Street Lighting Fuse Box Product Availabilityu2009 | Street Lighting Fuse Box Product Typeu2009 | Street Lighting Fuse Box Voltage Ratingu2009(V) | TE Internal # | TE Internal Description | Operating Temperature | Series | Type | Capacitance | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Frequency Stability | Pin Count | Termination Style | Function | Load Capacitance | Frequency Tolerance | Reverse Recovery Time | Series Resistance | Diode Configuration | Repetitive Peak Reverse Voltage | Connection Type | Lamp Type | Features | Number of Stacks | Light Color | Lens Diameter | Product Length | Product Width | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL50HBALSCQ Banner Engineering | In Stock | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | 470 pF | - | 18 ~ 24VAC, 30VDC | IP67 - Dust Tight, Waterproof | - | - | - | Connector | Continuous Tone | - | - | - | - | - | - | - | LED | Alarm | 1 | Blue | - | 1.6 mm | 0.85 mm | - | - | ||
![]() BM3997-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 240 | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | Street Lighting Fuse Box | 400 | BM3997-000 | EKM-2020-2D1-1SA-E22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1018563-2 TE Connectivity | In Stock | - | - | - | - | 585256-000 | - | 6 – 2 | 16 – 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMEA | Piercing | ≤ 1 | - | - | - | 1018563-2 | KZEP CESCT70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | Dual Common Cathod | 300 | - | - | - | - | - | - | - | - | - | - | ||
![]() EK6531-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 300 | 90 | IP43 | ±3 ppm/Year | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 48 MHz | - | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | Street Lighting Fuse Box | - | EK6531-000 | EKM-2035-4S6-1R | -10 to 60 °C | - | Crystal | - | - | - | - | - | 15 ppm | 4 | - | - | 12 pF | ±10 ppm | - | 100 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL50R W/16 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-70147 | - | Banner Engineering Corporation | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 50°C | TL50 | Complete Unit | - | - | 18 ~ 24VAC, 30VDC | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | LED | - | 1 | Red | - | - | - | - | - | ||
![]() TL50BLR1R2R1R2AOSQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | IBC-300LS-25BC | - | Banner Engineering Corporation | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | - | - | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | - | Connector | Continuous Tone, Flashing, Multi-Color Light, Rotating | - | - | - | - | - | - | - | LED | Alarm | 4 | Red | - | - | - | - | - | ||
![]() YL50/L50/A/RF/WR CLIFF | 2711 |
| - | ABS FR & PC | - | - | - | - | - | AC | - | - | - | - | - | - | 70°C | - | -35°C | - | - | Fixed | - | - | - | CE Certified EN54-3 UKCA | - | - | - | - | - | - | - | - | - | YL50 | - | - | - | - | - | 115 V ac | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | IP66 | - | ||
![]() YL40/N50/A/RN/WR CLIFF | 15 | - | - | ABS FR & PC | - | - | - | - | - | AC | - | - | - | - | - | - | 70°C | - | -35°C | - | - | Fixed | - | - | - | CE Certified EN54-3 UKCA | - | - | - | - | - | - | - | - | - | YL40 | - | - | - | - | - | 230 V AC | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | IP65 | - | ||
![]() YA30/L/RF/WR CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL40/D50/A/RN CLIFF | 40 |
| - | - | - | - | - | - | - | AC, DC | - | - | - | - | - | - | +70°C | - | -35°C | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | FL40 | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 81.5mm | ||
![]() YA50/L/RF/WR CLIFF | 2680 |
| - | ABS FR UL95 5VB | - | - | - | - | - | AC | - | - | - | - | - | - | +70°C | - | -35°C | - | - | Wall Mount | - | - | - | CE Certified EN54-3 UKCA | - | - | - | - | - | - | - | - | - | YA50 | - | - | - | - | - | 115 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | ||
![]() YL40/L50/A/RN/WR CLIFF | 2212 |
| - | ABS FR & PC | - | - | - | - | - | AC | - | - | - | - | - | - | 70°C | - | -35°C | - | - | Fixed | - | - | - | CE Certified EN54-3 UKCA | - | - | - | - | - | - | - | - | - | YL40 | - | - | - | - | - | 115 V ac | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | IP65 | - | ||
![]() YA60/C/D/EU CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YL60/C/D50/A/EU CLIFF | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | - | - | ||
![]() 205026 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 212899 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD40/D00/A/RN/8 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204434 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL60/C/D50/A/EU CLIFF | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YL40/D50/R/RN/WR CLIFF | 32 | - | - | ABS FR & PC | - | - | - | - | - | DC | - | - | - | - | - | - | +70°C | - | -35°C | - | - | Fixed | - | - | - | CE Certified EN54-3 UKCA | - | - | - | - | - | - | - | - | - | YL40 | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | - | - | - | - | - | IP65 | - |