- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Base Product Number | If - Forward Current | Illuminated | Lens Shape | Mfr | Mounting Styles | Package | Product Status | RoHS | Tone | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Function | Housing Color | Cable Length | Input Type | Product Type | Operating Temperature Range | Illumination Color | Number of Segments | Product | Lamp Type | Features | Number of Stacks | Light Color | IP Rating | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL50GYRALSQP Banner Engineering | 2612 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | 18 VDC to 30 VDC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | 25 mA, 35 mA, 45 mA | Cable with Connector | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP50, IP67 | 50 mm | - | - | ||
![]() TL50HYQP Banner Engineering | 25 |
| - | - | Acrylonitrile Butadiene St | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Compliant | - | 18 VDC to 30 VDC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | 100 mA | Cable with Connector | Steady | Black | 150 mm | Bimodal | Tower Lights | - | Yellow | 1 Segment | - | LED | - | 1 | Yellow | IP67 | 50 mm | 61.2 mm | - | ||
![]() TL50BLGRAOSQ Banner Engineering | 2805 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | Continuous | 12 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 45 mA | Connector | Steady Lighting, Multiple Tone | Black | - | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP67 | 50 mm | 140 mm | - | ||
![]() K50BLGRXPQ Banner Engineering | 2703 |
| - | - | Polycarbonate (PC) | - | K50BL | - | Non-Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Compliant | - | 12 VDC to 30 VDC | -40°C ~ 50°C | K50 | Complete Unit | LED Indication | 12 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 75 mA | Connector | Steady Lighting, Multiple Tone | Black | - | PNP | Beacons | - | Red, Green | 2 Segment | - | LED | - | 2 | Green, Red | IP67, IP69K | 50 mm | - | - | ||
![]() CL50GRYAOSPQP Banner Engineering | 2763 |
| - | - | Polycarbonate | - | CL50GR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | Green, Red, Yellow | - | CL50 Column Light | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | - | ||
![]() CL50GRXALSPQ Banner Engineering | 2432 |
| - | - | Polycarbonate | - | CL50GR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | Green, Red | - | CL50 Column Light | LED | Alarm | 2 | Green, Red | - | - | - | - | ||
![]() K30LBXXPQP Banner Engineering | 34 |
| - | - | - | - | K30LBX | 25 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | -40°C ~ 50°C | K30 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Blue | - | One-Color General-Purpose Indicators | LED | - | 1 | Blue | - | - | - | - | ||
![]() TL50BLWBGYRQ Banner Engineering | 2865 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | 12 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | White, Blue, Green, Yellow, Red | 5 Segment | - | LED | - | 5 | Blue, Green, Red, White, Yellow | IP67 | 50 mm | 149.4 mm | - | ||
![]() K50LNGRYP Banner Engineering | 2801 |
| - | - | - | - | K50L | 25 mA | - | Dome | Banner Engineering Corporation | Panel | Box | Active | - | - | - | -40°C ~ 50°C | K50 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow | - | - | LED | - | 3 | Green, Red, Yellow | - | - | - | - | ||
![]() TL50HBGRQ Banner Engineering | 2626 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | 18 VDC to 30 VDC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady | - | - | Bimodal | Tower Lights | - | Blue, Green, Red | 3 Segment | - | LED | - | 3 | Blue, Green, Red | IP67 | - | 142.6 mm | - | ||
![]() TL50GRAOSQ Banner Engineering | 2558 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | 18 VDC to 30 VDC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | 25 mA, 35 mA, 45 mA | Connector | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP50, IP67 | 50 mm | - | - | ||
![]() TL70GBORQ Banner Engineering | 2011 |
| - | - | Polycarbonate (PC) | - | TL70GB | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | 12 VDC to 30 VDC | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Blue, Orange, Red | 4 Segment | - | LED | - | 4 | Blue, Green, Orange, Red | IP65 | 70 mm | 236.7 mm | - | ||
![]() TL50ZR Banner Engineering | 2450 |
| - | Polycarbonate Diffused | Polycarbonate Diffused | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Non-Compliant | - | 100 VAC to 240 VAC | -40°C ~ 50°C | TL50Z | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP50 - Dust Protected | 35 mA | Wire Leads | Steady | Black | 2 m | - | Tower Lights | - | Red | 1 Segment | TL50Z Universal AC Voltage Tower Light | LED | - | 1 | Red | IP67 | - | 130.2 mm | 45 mm | ||
![]() TL50RG Banner Engineering | 2357 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | -40°C ~ 50°C | TL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady | - | - | - | - | - | - | - | - | LED | - | 2 | Green, Red | - | - | - | - | ||
![]() TL50BLGYBWRQ Banner Engineering | 2912 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | 12 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Yellow, Blue, White, Red | 5 Segment | - | LED | - | 5 | Blue, Green, Red, White, Yellow | IP67 | 50 mm | 149.4 mm | - | ||
![]() TL50HZGYR Banner Engineering | 2920 |
| - | - | - | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | - | Box | Active | - | - | 100 VAC to 240 VAC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | 60 mA | Wire Leads | Steady | Black | 2 m | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | - | 3 | Green, Red, Yellow | IP67 | 50 mm | 211.6 mm | - | ||
![]() TL50HGYRALS Banner Engineering | 2789 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | 18 VDC to 30 VDC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP67 | - | - | - | ||
![]() TL50GYRAOS3C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Obsolete | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | - | 18 ~ 24VAC, 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Multi-Color Light, Pulse Tone | - | - | - | - | - | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | - | ||
![]() K50BCLS1XRXP Banner Engineering | 2317 |
| - | - | Polycarbonate (PC) | - | - | - | Non-Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | Compliant | - | 12 VDC to 30 VDC | - | * | - | LED Indication | - | - | 160 mA | Wire | - | Black | 2 m | PNP | Beacons | - | Red | 1 Segment | - | LED | - | - | - | IP67, IP69K | 50 mm | 29 mm | - | ||
![]() K50PFF200ALRGB14 Banner Engineering | 2887 |
| - | - | Polycarbonate (PC) | - | - | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | - | - | 12 VDC to 30 VDC | - | * | - | Switch Accessories | - | - | 150 mA | Wire | - | Black | - | Bimodal | Beacons | - | Multicolor | - | - | - | Latching | - | - | IP67, IP69K | 50 mm | 36.3 mm | - |