- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Approvals | Base Product Number | If - Forward Current | Illuminated | Lens Shape | Mfr | Mounting Styles | Package | Product Status | RoHS | Tone | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Voltage - Supply | Ingress Protection | Current Rating | Military Standard | Termination Style | Function | Housing Color | Operating Supply Voltage | Cable Length | Input Type | Lens Style | Product Type | Operating Temperature Range | Illumination Color | Lens Color | Number of Segments | Product | Lamp Type | Features | Number of Stacks | Light Color | IP Rating | Diameter | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL50HBCQ Banner Engineering | 2784 |
| - | - | - | - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 18 VDC to 30 VDC | -40°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady | Gray | - | - | Bimodal | - | Tower Lights | - | Blue | - | 1 Segment | - | LED | - | 1 | Blue | IP67 | - | - | - | - | ||
![]() TL50YQP Banner Engineering | 12 |
| - | - | - | - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 18 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | Steady | - | - | 150 mm | Bimodal | - | Tower Lights | - | Yellow | - | 1 Segment | - | LED | - | 1 | Yellow | IP67 | - | - | - | - | ||
![]() TL50GRAQP Banner Engineering | 2784 |
| - | - | - | - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 18 VDC to 30 VDC | -20°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 18 ~ 30VDC | IP50 - Dust Protected | 25 mA, 35 mA, 45 mA | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | 2 m | Bimodal | - | Tower Lights | - | Green, Red | - | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP50, IP67 | 50 mm | - | - | - | ||
![]() TL50BLGRALS Banner Engineering | 2480 |
| - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | Continuous | - | 12 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 35 mA | - | Wire Leads | Steady Lighting, Multiple Tone | Black | - | 2 m | Bimodal | - | Tower Lights | - | Green, Red | - | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP67 | 50 mm | 126 mm | - | - | ||
![]() K80LGRAL1YNQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | K80LGR | 40 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | - | -40°C ~ 50°C | - | K80 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 18 ~ 30VDC | IP50 - Dust Protected | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - 20 C to + 50 C | Green, Red, Yellow | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | - | - | ||
![]() TL50GYRAOS3C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Obsolete | - | - | - | - | -20°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 18 ~ 24VAC, 30VDC | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | Multi-Color Light, Pulse Tone | - | - | - | - | - | - | - | - | - | - | - | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | - | - | ||
![]() K50PFF50AMGRY3QPMA Banner Engineering | 2359 |
| - | Copper, Silver, Tin | Through Hole | - | Polycarbonate (PC) | - | - | - | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Bulk | Active | Compliant | - | - | 12 VDC to 30 VDC | - | - | * | 5 % | - | 25 ppm/°C | - | 1 kΩ | 275 °C | -55 °C | Wirewound | - | Switch Accessories | 3 W | - | - | 150 mA | - | 5-pin M12 Pigtail | - | Black | - | 150 mm | Bimodal | - | Beacons | - | Green, Red, Yellow | - | 3 Segment | - | - | Momentary | - | - | IP67, IP69K | 5.54 mm | 36.3 mm | 14 mm | No | ||
![]() K50BCLXWXPQ Banner Engineering | 2157 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | Non-Compliant | - | - | - | - | Tape & Reel | * | 1 % | - | 100 ppm/°C | - | 48.7 Ω | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | - | 7.62 mm | No | ||
![]() TL50BLGYRALS Banner Engineering | 2689 |
| - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | Continuous | - | 12 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 35 mA | - | Wire Leads | Steady Lighting, Multiple Tone | Black | - | 2 m | Bimodal | - | Tower Lights | - | Green, Yellow, Red | - | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP67 | 50 mm | 151.8 mm | - | - | ||
![]() K30LIRXXPQP Banner Engineering | 41 |
| - | - | - | - | - | - | - | K30LIRX | - | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | - | -40°C ~ 50°C | - | K30 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 8 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - 40 C to + 50 C | Red | - | - | Intrinsically Safe Indicators | LED | - | 1 | Red | - | - | - | - | - | ||
![]() SP350GYRP Banner Engineering | 2480 |
| - | - | - | - | - | - | - | SP350GYR | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | - | SP | - | - | - | Complete Unit | - | - | - | - | - | - | - | 15 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | Wire Leads | Steady | - | - | - | - | - | - | - | - | - | - | LED Traffic Signal Modules | LED | - | 3 | Green, Red, Yellow | - | - | - | - | - | ||
![]() K50LGYX7PQ Banner Engineering | In Stock | - | - | - | - | 4 | - | - | UL | K50L | 40 mA | - | Dome | Banner Engineering Corporation | Quick Connect | Box | Active | Compliant | - | 30 V | - | -40°C ~ 50°C | - | K50 | - | Quick Connect | - | Complete Unit | - | 50 °C | -40 °C | - | Green, Yellow | - | - | 18 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | 45 mA | - | Connector | Steady Lighting, Multiple Tone | - | 30 V | - | - | Dome | - | - | Green, Yellow | Green, Multiple, Yellow | - | Indicators | LED | - | 2 | Green, Yellow | - | - | 69 mm | - | - | ||
![]() K30LGRXN Banner Engineering | 41 |
| - | - | - | - | - | - | - | K30LGR | - | - | - | Banner Engineering Corporation | Panel Mount | Box | Active | - | - | - | - | -40°C ~ 50°C | - | K30 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | Green, Red | - | - | LED Indicators | LED | - | 2 | Green, Red | - | - | - | - | - | ||
![]() K30LGRX7PQ Banner Engineering | 42 |
| - | - | - | - | - | - | - | K30LGR | 20 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | - | -40°C ~ 50°C | - | K30 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - 40 C to + 50 C | Green, Red | - | - | - | LED | - | 2 | Green, Red | - | - | - | - | - | ||
![]() SG-TL70-RGB14C Banner Engineering | 2667 |
| - | - | - | - | Polycarbonate | - | - | SG-TL70 | - | - | - | Banner Engineering Corporation | Screw Thread 30 mm x 1.5 | Box | Active | - | - | - | 12 VDC to 30 VDC | -40°C ~ 50°C | - | TL70 | - | - | - | Optical Element | - | - | - | - | RGB | LED Lighting | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | 350 mA | - | Wire Leads | Flashing, Steady | Black | - | - | - | - | Tower Lights | - | RGB | - | - | Multicolor RGB Tower Light Module | LED | - | 1 | Blue, Green, Red | IP65 | - | - | - | - | ||
![]() TL50GYRAOSIKQ Banner Engineering | 2029 |
| - | - | - | - | Polycarbonate (PC) | - | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | Continuous | - | 12 VDC to 30 VDC | -20°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 70 mA | - | Connector | Steady Lighting, Multiple Tone | Black | - | - | - | - | Tower Lights | - | Green, Yellow, Red | - | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP67 | 50 mm | 210.5 mm | - | - | ||
![]() TL50GORQ Banner Engineering | 2863 |
| - | - | - | - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady | - | - | - | - | - | - | - | - | - | - | - | LED | - | 3 | Green, Orange, Red | - | - | - | - | - | ||
![]() K50LDXWXPQ Banner Engineering | 2981 |
| - | - | - | - | - | - | - | K50L | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | -40°C ~ 50°C | - | K50 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | - | - | - | LED | - | 1 | White | - | - | - | - | - | ||
![]() TL50RYQ Banner Engineering | 2334 |
| - | - | - | - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | - | - | - | -40°C ~ 50°C | - | TL50 | - | - | - | Complete Unit | - | - | - | - | - | - | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady | - | - | - | - | - | - | - | - | - | - | - | LED | - | 2 | Red, Yellow | - | - | - | - | - | ||
![]() TL70GRT Banner Engineering | 2597 |
| - | - | - | - | Polycarbonate (PC) | - | - | TL70GR | - | Illuminated | - | Banner Engineering Corporation | Base | Box | Active | - | - | - | 12 VDC to 30 VDC | -40°C ~ 50°C | - | TL70 | - | - | - | Complete Unit | - | - | - | - | - | Switch Accessories | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | 420 mA | - | Wire Leads | Steady | Black | - | 2 m | Bimodal | - | Tower Lights | - | Green, Red | - | 2 Segment | - | LED | - | 2 | Green, Red | IP65 | 70 mm | 137.3 mm | - | - |