- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Base Product Number | If - Forward Current | Illuminated | Lens Shape | Mfr | Mounting Styles | Package | Product Status | RoHS | Tone | Voltage Rating (DC) | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Function | Housing Color | Cable Length | Input Type | Product Type | Operating Temperature Range | Illumination Color | Number of Segments | Product | Lamp Type | Features | Number of Stacks | Light Color | Vf - Forward Voltage | IP Rating | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K50LNGRYP Banner Engineering | 2801 |
| - | - | - | - | K50L | 25 mA | - | Dome | Banner Engineering Corporation | Panel | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K50 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow | - | - | LED | - | 3 | Green, Red, Yellow | - | - | - | - | - | ||
![]() TL50HBGRQ Banner Engineering | 2626 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 18 VDC to 30 VDC | - | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady | - | - | Bimodal | Tower Lights | - | Blue, Green, Red | 3 Segment | - | LED | - | 3 | Blue, Green, Red | - | IP67 | - | 142.6 mm | - | ||
![]() TL50GRAOSQ Banner Engineering | 2558 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | - | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | 25 mA, 35 mA, 45 mA | Connector | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | - | IP50, IP67 | 50 mm | - | - | ||
![]() TL70GBORQ Banner Engineering | 2011 |
| - | - | Polycarbonate (PC) | - | TL70GB | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | - | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Blue, Orange, Red | 4 Segment | - | LED | - | 4 | Blue, Green, Orange, Red | - | IP65 | 70 mm | 236.7 mm | - | ||
![]() TL50ZR Banner Engineering | 2450 |
| - | Polycarbonate Diffused | Polycarbonate Diffused | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Non-Compliant | - | - | 100 VAC to 240 VAC | - | -40°C ~ 50°C | TL50Z | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP50 - Dust Protected | 35 mA | Wire Leads | Steady | Black | 2 m | - | Tower Lights | - | Red | 1 Segment | TL50Z Universal AC Voltage Tower Light | LED | - | 1 | Red | - | IP67 | - | 130.2 mm | 45 mm | ||
![]() TL50RG Banner Engineering | 2357 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | -40°C ~ 50°C | TL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady | - | - | - | - | - | - | - | - | LED | - | 2 | Green, Red | - | - | - | - | - | ||
![]() TL50BLGYBWRQ Banner Engineering | 2912 |
| - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC or 24 VAC | - | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Yellow, Blue, White, Red | 5 Segment | - | LED | - | 5 | Blue, Green, Red, White, Yellow | - | IP67 | 50 mm | 149.4 mm | - | ||
![]() TL50HZGYR Banner Engineering | 2920 |
| - | - | - | - | TL50 | - | Illuminated | - | Banner Engineering Corporation | - | Box | Active | - | - | - | 100 VAC to 240 VAC | - | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | 60 mA | Wire Leads | Steady | Black | 2 m | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | - | 3 | Green, Red, Yellow | - | IP67 | 50 mm | 211.6 mm | - | ||
![]() TL50HGYRALS Banner Engineering | 2789 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Continuous | - | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | - | IP67 | - | - | - | ||
![]() CL50GRYALS3NQ Banner Engineering | In Stock | - | - | - | Polycarbonate | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Green, Red, Yellow | - | CL50 Column Light | - | - | - | - | - | - | - | - | - | ||
![]() K80L4GRYB1P Banner Engineering | In Stock | - | - | - | - | - | - | 35 mA | - | Flat Disc | Banner Engineering Corporation | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | Wire | - | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow, Blue | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL50GYRALS3Q Banner Engineering | 2438 |
| - | - | - | - | TL50 | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Pulsed | - | 18 VDC to 30 VDC | - | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | 25 mA, 35 mA, 45 mA | Connector | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | - | IP50, IP67 | 50 mm | - | - | ||
![]() K30LGXXP Banner Engineering | 34 |
| - | - | - | - | K30LGX | 25 mA | - | Dome | Banner Engineering Corporation | Panel | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K30 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green | - | One-Color General-Purpose Indicators | LED | - | 1 | Green | - | - | - | - | - | ||
![]() K50LGYXPPB2Q Banner Engineering | In Stock | - | - | - | Polycarbonate (PC) | - | K50L | - | Illuminated | - | Banner Engineering Corporation | Base Mount | Box | Active | Compliant | - | -30 V | 12 VDC to 30 VDC | - | -40°C ~ 50°C | K50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | 65 mA | Connector | Steady Lighting, Multiple Tone | Black | - | PNP | Beacons | - | Yellow, Green | 2 Segment | - | LED | - | 2 | Green, Yellow | - | IP65 | 50 mm | 43.7 mm | - | ||
![]() K30LGYX7PQ Banner Engineering | 34 |
| - | - | - | - | K30LGY | 25 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K30 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Yellow | - | Illuminated | LED | - | 2 | Green, Yellow | - | - | - | - | - | ||
![]() K80L2HGGXX1PQ Banner Engineering | 2598 |
| - | - | - | - | K80L2HGG | 50 mA | - | Flat Disc | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K80 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Green | - | - | LED | - | 2 | Green | - | - | - | - | - | ||
![]() K80LGRY2NQ Banner Engineering | In Stock | - | - | - | - | - | K80LGR | 50 mA | - | Dome | Banner Engineering Corporation | Thread | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K80 | Complete Unit | - | 18 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow | - | EZ-LIGHT Indicators | LED | - | 3 | Green, Red, Yellow | - | - | - | - | - | ||
![]() K80FDLGRXPQ Banner Engineering | 2360 |
| - | - | - | - | K80FDLGR | 140 mA | - | Round | Banner Engineering Corporation | Panel Mount | Box | Active | - | - | - | - | 525 nm, 630 nm | -40°C ~ 50°C | K80 | Complete Unit | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red | - | Indicators | LED | - | 2 | Green, Red | 12 V to 30 V | - | - | - | - | ||
![]() K80FDLGRXP Banner Engineering | In Stock | - | - | - | - | - | K80FDLGR | 140 mA | - | Round | Banner Engineering Corporation | Panel Mount | Box | Active | - | - | - | - | 525 nm, 630 nm | -40°C ~ 50°C | K80 | Complete Unit | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Wire Leads | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red | - | Indicators | LED | - | 2 | Green, Red | 12 V to 30 V | - | - | - | - | ||
![]() K80L3THGRYX1PQ Banner Engineering | 2108 |
| - | - | - | - | K80L3THG | 50 mA | - | Flat Disc | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | -40°C ~ 50°C | K80 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow | - | - | LED | - | 3 | Blue, Red, Yellow | - | - | - | - | - |