- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Base Product Number | Current Type | If - Forward Current | Illuminated | Lens Shape | Maximum Temperature | Mfr | Minimum Temperature | Mounting Styles | Package | Product Status | RoHS | Standards Met | Tone | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Supply Voltage | Current Rating | Termination Style | Function | Housing Color | Cable Length | Input Type | Product Type | Operating Temperature Range | Illumination Color | Number of Segments | Product | Lamp Type | Features | Number of Stacks | Light Color | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YL80/N50/A/RF/SU/WR CLIFF | In Stock | - | - | ABS FR & PC | - | - | AC | - | - | - | 70°C | - | -35°C | Side Mount | - | - | - | CE Certified EN54-3 UKCA | - | - | - | YL80 Super | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
![]() YL5/ISC/T4/O/RF CLIFF | In Stock | - | - | ABS FR & PC | - | - | DC | - | - | - | +40°C | - | -25°C | Fixed | - | - | - | - | - | - | - | YL5IS | - | - | - | - | 12 → 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() YL40/L50/C/RN/WR CLIFF | In Stock | - | - | ABS FR & PC | - | - | AC | - | - | - | 70°C | - | -35°C | Fixed | - | - | - | CE Certified EN54-3 UKCA | - | - | - | YL40 | - | - | - | - | 115 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() YL40/D50/O/RN/WR CLIFF | In Stock | - | - | ABS FR & PC | - | - | DC | - | - | - | 70°C | - | -35°C | Fixed | - | - | - | CE Certified EN54-3 UKCA | - | - | - | YL40 | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | ||
![]() TL50BLWBGR1Y1Q Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | -20°C ~ 50°C | * | Complete Unit | - | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Multi-Color Light | - | - | - | - | - | - | - | - | LED | - | 5 | Blue, Green, Red, White, Yellow | - | - | - | ||
![]() SP350GYRP Banner Engineering | In Stock | - | - | - | - | SP350GYR | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 50°C | SP | Complete Unit | - | 15 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | Wire Leads | Steady | - | - | - | - | - | - | - | LED Traffic Signal Modules | LED | - | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL50BLRALS Banner Engineering | In Stock | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | Continuous | 12 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 35 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | Bimodal | Tower Lights | - | Red | 1 Segment | - | LED | Alarm | 1 | Red | IP67 | 50 mm | 100.2 mm | ||
![]() TL70GRA Banner Engineering | In Stock | - | - | Polycarbonate (PC) | - | TL70GR | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base | Box | Active | - | - | Continuous | 12 VDC to 30 VDC | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | 420 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP65 | 70 mm | 194 mm | ||
![]() TL70GRAT Banner Engineering | In Stock | - | - | Polycarbonate (PC) | - | TL70GR | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base | Box | Active | - | - | Continuous | 12 VDC to 30 VDC | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | 420 mA | Wire Leads | Steady Lighting, Multiple Tone | Black | 2 m | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP65 | 70 mm | 194 mm | ||
![]() TL50BLGRAOSQ Banner Engineering | In Stock | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | Continuous | 12 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 24VAC, 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 45 mA | Connector | Steady Lighting, Multiple Tone | Black | - | Bimodal | Tower Lights | - | Green, Red | 2 Segment | - | LED | Alarm | 2 | Green, Red | IP67 | 50 mm | 140 mm | ||
![]() TL50RYQ Banner Engineering | In Stock | - | - | - | - | TL50 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | - | - | -40°C ~ 50°C | TL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Connector | Steady | - | - | - | - | - | - | - | - | LED | - | 2 | Red, Yellow | - | - | - | ||
![]() K50LNGRYP Banner Engineering | In Stock | - | - | - | - | K50L | - | 25 mA | - | Dome | - | Banner Engineering Corporation | - | Panel | Box | Active | - | - | - | - | -40°C ~ 50°C | K50 | Complete Unit | - | 10 ~ 30VDC | IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Wire Leads | Steady Lighting, Multiple Tone | - | - | - | - | - 40 C to + 50 C | Green, Red, Yellow | - | - | LED | - | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL70GBORQ Banner Engineering | In Stock | - | - | Polycarbonate (PC) | - | TL70GB | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC | -40°C ~ 50°C | TL70 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Blue, Orange, Red | 4 Segment | - | LED | - | 4 | Blue, Green, Orange, Red | IP65 | 70 mm | 236.7 mm | ||
![]() TL50BLGYBWRQ Banner Engineering | In Stock | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | TL50 | - | - | Illuminated | - | - | Banner Engineering Corporation | - | Base Mount | Box | Active | - | - | - | 12 VDC to 30 VDC or 24 VAC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | 125 mA | Connector | Steady | Black | - | Bimodal | Tower Lights | - | Green, Yellow, Blue, White, Red | 5 Segment | - | LED | - | 5 | Blue, Green, Red, White, Yellow | IP67 | 50 mm | 149.4 mm | ||
![]() TL50HZGYR Banner Engineering | In Stock | - | - | - | - | TL50 | - | - | Illuminated | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | 100 VAC to 240 VAC | -40°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 100 ~ 240VAC | IP67 - Dust Tight, Waterproof | - | 60 mA | Wire Leads | Steady | Black | 2 m | - | Tower Lights | - | Green, Yellow, Red | 3 Segment | - | LED | - | 3 | Green, Red, Yellow | IP67 | 50 mm | 211.6 mm | ||
![]() K50BCLS1XWXP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL70GYRBWT Banner Engineering | In Stock | - | - | - | - | TL70GY | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 50°C | TL70 | Complete Unit | - | 12 ~ 30VDC | IP65 - Dust Tight, Water Resistant | - | - | Wire Leads | Steady | - | - | - | - | - | - | - | - | LED | - | 4 | Blue, Green, Red, Yellow | - | - | - | ||
![]() CL50GRYAOSPQP Banner Engineering | In Stock | - | - | Polycarbonate | - | CL50GR | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -40°C ~ 50°C | CL50 | Complete Unit | - | 18 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | Green, Red, Yellow | - | CL50 Column Light | LED | Alarm | 3 | Green, Red, Yellow | - | - | - | ||
![]() TL50RYGA Banner Engineering | In Stock | - | - | - | - | TL50 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | Continuous | 18 VDC to 30 VDC or 24 VAC | -20°C ~ 50°C | TL50 | Complete Unit | Switch Accessories | 18 ~ 30VDC | IP50 - Dust Protected | - | - | Wire Leads | Steady Lighting, Multiple Tone | - | 2 m | Bimodal | Tower Lights | - | Red, Yellow, Green | 3 Segment | - | LED | Alarm | 3 | Green, Red, Yellow | IP50 | - | - | ||
![]() TL50GBYRAQ Banner Engineering | In Stock | - | - | - | - | TL50 | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | - | - | -20°C ~ 50°C | TL50 | Complete Unit | - | 18 ~ 30VDC | IP50 - Dust Protected | - | - | Connector | Steady Lighting, Multiple Tone | - | - | - | - | - | - | - | - | LED | Alarm | 4 | Blue, Green, Red, Yellow | - | - | - |