- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Current Type | Manufacturer | Maximum Temperature | Minimum Temperature | Mounting Styles | Standards Met | Series | Supply Voltage | Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 115 VAC/VDC | IP54 | ||
Tiny WHSL | In Stock | - | - | Base Mount | - | - | ABB | - | - | - | - | - | - | 24 VAC/VDC | IP54 | ||
![]() YL80/L50/G/RF/WR CLIFF | 2966 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | 115 V ac | - | IP66 | ||
![]() YL80/L50/A/RF/WR CLIFF | 2565 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | 115 V ac | - | IP66 | ||
![]() YL50/L50/B/RF/WR CLIFF | 2573 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | 115 V ac | - | IP66 | ||
![]() YL50/D50/B/RF/WR CLIFF | 2577 |
| - | - | ABS FR & PC | DC | - | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | 24 V dc | - | IP66 | ||
![]() YL50/D50/C/RF/WR CLIFF | 2738 |
| - | - | ABS FR & PC | DC | - | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | 24 V dc | - | IP66 | ||
![]() YL80/L50/R/RF/SU/WR CLIFF | 2624 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | 115 V | - | IP66 | ||
![]() YL80/N50/O/RF/WR CLIFF | 2611 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | 230 V | - | IP66 | ||
![]() YL80/N50/G/RF/WR CLIFF | 2472 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | 230 V | - | IP66 | ||
![]() YL80/N50/A/RF/SU/WR CLIFF | 2129 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | 230 V | - | IP66 | ||
![]() YL80/N50/C/RF/SU/WR CLIFF | 2869 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | 230 V | - | IP66 | ||
![]() YL5/ISC/T4/O/RF CLIFF | 2770 |
| - | - | ABS FR & PC | DC | - | +40°C | -25°C | Fixed | - | YL5IS | 12 → 24 V dc | - | IP65 | ||
![]() YL4/ISC/T4/C/RN CLIFF | 2208 |
| - | - | ABS FR & PC | DC | - | +40°C | -25°C | Fixed | - | YL4IS | 18 → 24 V dc | - | IP65 | ||
![]() YL5/ISC/T4/C/RF CLIFF | 2156 |
| - | - | ABS FR & PC | DC | - | +40°C | -25°C | Fixed | - | YL5IS | 12 → 24 V dc | - | IP65 | ||
![]() YL4/ISC/T4/O/RN CLIFF | 2029 |
| - | - | ABS FR & PC | DC | - | +40°C | -25°C | Fixed | - | YL4IS | 18 → 24 V dc | - | IP65 | ||
![]() YL4/ISC/T4/R/RN CLIFF | 2494 |
| - | - | ABS FR & PC | DC | - | +40°C | -25°C | Fixed | - | YL4IS | 18 → 24 V dc | - | IP65 | ||
![]() YL40/L50/O/RN/WR CLIFF | 2219 |
| - | - | ABS FR & PC | AC | - | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | 115 V ac | - | IP65 |