- Manufacturer
- Series
- IP Rating
- Mfr
- Product Status
- Package
- Termination Style
- Lamp Type
- Type
- Operating Temperature
- Features
- Voltage - Supply
- Weight
Attribute column
Categories
Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Approvals | Base Product Number | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Seal | Usage Level | Voltage type | Operating Temperature | Packaging | Series | Tolerance | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Contact Type | Voltage - Supply | Orientation | Current Rating | Military Standard | Pin Count | Number of Contacts | Contact Gender | Contact Style | Voltage | Plating | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Number of Logic Elements/Cells | Total RAM Bits | Number of LABs/CLBs | Screening Level | Connection Type | Features | Lens Diameter | IP Rating | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | Stainless Steel | - | - | - | Barksdale Control Products | 9681X-1CC-2-P3 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | SQ-MELF, E | - | - | D-5B | - | - | 1N4973 | 20 Ohms | ABB | - | Microchip Technology | - | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | 2 µA @ 32.7 V | 1.5 V @ 1 A | 5 W | 43 V | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1738-BBGA, FCBGA | - | - | 1738-FCBGA (42.5x42.5) | - | - | XC5VSX240T | - | ABB | - | AMD | - | 960 | - | Tray | - | Obsolete | - | - | - | - | 0°C ~ 85°C (TJ) | - | Virtex®-5 SXT | - | - | - | - | - | - | - | - | - | 0.95V ~ 1.05V | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | 239616 | 19021824 | 18720 | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | QFN | - | - | - | - | - | - | - | ABB | - | - | Surface Mount | - | -40C to 85C | - | 2.5(mm) | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | Industrial | - | - | - | IP54 | 3.2(mm) | - | 0.75(mm) | - | - | ||
Tiny WHSL | 42 | - | - | - | - | Front Mount | - | 4 | - | - | - | CSA, UL | - | - | Turck | UX05955 | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | 29mm | IP68 | - | 1 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Cable, Free Hanging | Base Mount | - | - | Aluminium | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | Crimp | Plug | 100 | 200 °C | -65 °C | Male | Bayonet | - | - | Straight | 5 A | MIL-DTL-38999 | - | 100 | Male | Pin | 24 VAC/VDC | Cadmium | - | - | - | - | - | - | - | - | - | Shielded | - | IP54 | - | 23.82 mm | - | No | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Base Mount | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - |