- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Output Power | Halogen Free | Bandwidth | Supply Current-Max (Isup) | Specifications | Gain | Consumer IC Type | Number of Bands | Harmonic Distortion | Positive Input Voltage-Max | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZL38067LDF1 Microchip Technology | 1690 | - | - | 10 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | - | - | - | - | - | - | Communication Systems | - | - | - | - | - | - | - | - | - | - | - | - | Audio Processor | - | - | - | - | - | - | 4 | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7318D STMicroelectronics | 2287 | - | Datasheet | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive Audio, Consumer Audio | - | - | 6V~10V | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | TDA7318 | - | Audio Tone Processor | Not Qualified | - | 10V | 9V | - | 6V | 2 | I2C | - | - | - | - | 11mA | - | - | - | - | 1.25dB | - | TONE CONTROL CIRCUIT | 2 | 0.09% | - | 103 dB | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() SA572N ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | Consumer Audio, Telecommunication Systems | - | - | 6V~22V | DUAL | - | NOT SPECIFIED | 15V | - | not_compliant | NOT SPECIFIED | SA572 | - | Compandor | Not Qualified | - | - | 15V | - | 6V | 2 | Analog | COMPANDER | - | - | - | - | - | - | - | 6.3mA | 110dB | - | - | - | - | - | - | - | 4.44mm | 19.175mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NE570D ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | Consumer Audio, Telecommunication Systems | - | - | 6V~24V | DUAL | GULL WING | 240 | 6V | - | not_compliant | 30 | NE570 | - | Compandor | Not Qualified | 18V | - | 15V | - | 6V | 2 | Analog | COMPANDER | - | 4.3mA | - | - | - | - | 0.02MHz | 4.8mA | 110dB | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SA572D ON Semiconductor | 49 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | Consumer Audio, Telecommunication Systems | - | - | 6V~22V | DUAL | GULL WING | 240 | 15V | - | not_compliant | 30 | SA572 | - | Compandor | Not Qualified | - | - | 15V | - | 6V | 2 | Analog | COMPANDER | - | - | - | - | - | - | - | 6.3mA | 110dB | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TDA7401013TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SO | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | Audio Systems | - | - | 6V~10.2V | - | - | - | - | - | - | - | TDA7401 | - | Audio Signal Processor | - | - | - | - | - | - | 4 | I2C | - | - | 9mA | - | - | 65W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SRC4194IPAGR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 64-TQFP | YES | 64 | - | 270.000858mg | - | -45°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 4 (72 Hours) | 64 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Digital Audio Interfacing | IT ALSO REQUIRES 3V TO 3.6V SUPPLY | - | 1.8V 3.3V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | SRC4194 | - | Sample Rate Converter | - | 3.6V | 2V | 1.8/3.33.3V | - | 1.65V | 4 | I2S, TDM | - | - | - | - | - | 320mW | - | - | - | 4kHz ~ 212kHz | - | CONSUMER CIRCUIT | - | - | - | - | 1.2mm | - | 10mm | 10mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() TDA7476 STMicroelectronics | 14 | - | Datasheet | - | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | - | - | Bulk | - | - | e4 | no | Obsolete | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Automotive Audio | - | - | 18V | DUAL | GULL WING | - | - | 1.27mm | - | - | TDA7476 | - | Audio Signal Processor | - | - | 14.4V | 14V | - | 14.4V | 5 | I2C | - | - | - | - | - | 1.5W | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TAS3004PFBG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-TQFP | YES | 48 | - | 137.410139mg | - | 0°C~70°C TA | Tray | - | - | e4 | yes | Obsolete | 2 (1 Year) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Digital Audio Interfacing | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | TAS3004 | - | Audio Signal Processor | - | - | 3.6V | 3.3V | - | 3V | 2 | I2C | - | - | - | - | - | - | - | - | - | 24 b | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 7mm | 7mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() SA575D ON Semiconductor | 46 | - | Datasheet | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | Consumer Audio, Telecommunication Systems | - | - | 3V~7V | DUAL | GULL WING | 240 | 5V | - | not_compliant | 30 | SA575 | - | Compandor | Not Qualified | - | 7V | 5V | - | 3V | 2 | Analog | COMPANDER | - | - | - | - | - | - | 0.02MHz | 5.5mA | - | - | - | - | - | 7V | - | - | - | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZL38050LDG1 Microchip Technology | 2600 |
| - | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 64-VFQFN Exposed Pad | YES | - | - | - | - | - | Tray | 2014 | AcuEdge™ | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | Consumer Audio | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | - | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N64 | Audio Signal Processor | - | - | - | - | - | - | 1 | SPI | - | - | - | - | - | - | - | - | - | 48kHz | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() CS8421-CZZR Cirrus Logic Inc. | 20000 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Commercial grade | -10°C~70°C TA | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | Digital Audio Interfacing | - | - | 2.38V~2.62V | DUAL | GULL WING | 260 | - | 0.65mm | - | 40 | CS8421 | - | Sample Rate Converter | Not Qualified | - | - | - | - | - | 2 | Serial | - | - | - | - | - | - | - | - | - | 53kHz ~ 211kHz | - | CONSUMER CIRCUIT | - | - | - | - | - | 1.1mm | 6.5mm | - | - | - | RoHS Compliant | - | ||
![]() LC703200AW-8C99-H ON Semiconductor | 37 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 64-LQFP | YES | 64 | - | - | Commercial grade | -30°C~70°C TA | Tray | 2008 | - | e6 | yes | Active | 3 (168 Hours) | 64 | - | Tin/Bismuth (Sn/Bi) | - | - | Audio Systems | ALSO OPERATES AT 3 TO 3.6 V SUPPLY | - | 3V~3.6V | QUAD | GULL WING | - | - | 0.5mm | - | - | - | - | Voice Processing Unit (VPU) | - | - | 1.65V | - | - | 1.35V | 2 | I2C | - | - | - | - | - | - | - | - | - | 32 b | - | CONSUMER CIRCUIT | - | - | - | - | - | 1.7mm | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STA333W13TR STMicroelectronics | 5580 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | Sound Terminal™ | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | Pre-Amplifier | - | - | 4.5V~20V | DUAL | GULL WING | - | - | - | - | - | STA333 | - | Fully Integrated Processor | - | - | 18V | 3.318V | - | 4.5V | 2 | I2C, I2S | - | 30mA | - | - | - | 20W | - | - | - | Direct Digital Amplification | 48 dB | CONSUMER CIRCUIT | - | - | - | - | - | - | 10.5mm | 7.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() BD3884FS-E2 ROHM Semiconductor | 37 |
| Datasheet | 7 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 24-SOP (0.213, 5.40mm Width) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | Consumer Audio | - | - | 7V~9V | DUAL | GULL WING | NOT SPECIFIED | - | 0.8mm | - | NOT SPECIFIED | BD3884 | - | Audio Signal Processor | Not Qualified | - | 9.5V | 9V | - | 7V | 2 | I2C | - | - | - | - | - | - | - | - | - | Front End | - | TONE CONTROL CIRCUIT | 2 | 0.008% | - | 80 dB | - | 1.9mm | 10mm | 5.4mm | - | - | ROHS3 Compliant | - | ||
![]() R3910-CFAB-E1B ON Semiconductor | 37 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 25-FLGA | YES | 25 | - | - | - | - | Tray | 2012 | - | - | yes | Active | 4 (72 Hours) | 25 | - | - | 40°C | 0°C | Consumer Audio | SEATED HGT-NOM | - | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1.25V | - | - | NOT SPECIFIED | - | - | Audio Signal Processor | - | - | - | - | COMMERCIAL | - | 8 | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5508APAGRG4 Texas Instruments | 1837 | - | Datasheet | - | - | - | - | Surface Mount | 64-TQFP | YES | 64 | - | 270.000858mg | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 4 (72 Hours) | 64 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Digital Audio Interfacing | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | NOT SPECIFIED | TAS5508 | - | Modulator | Not Qualified | - | 3.6V | 3.3V | - | 3V | 8 | I2C, I2S | - | - | - | - | - | - | - | - | - | 32kHz ~ 192kHz | - | CONSUMER CIRCUIT | - | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TAS5026PAG Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 64-TQFP | YES | 64 | - | - | - | 0°C~70°C TA | Tray | - | PurePath Digital™ | e4 | yes | Obsolete | 4 (72 Hours) | 64 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Digital Audio Interfacing | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | NOT SPECIFIED | TAS5026 | - | Modulator | Not Qualified | - | - | - | - | 3V | 6 | I2C, I2S | - | - | - | - | - | - | - | - | - | 32kHz ~ 192kHz | - | CONSUMER CIRCUIT | - | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2160SZ Analog Devices Inc. | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | Matte Tin (Sn) | - | - | Audio Systems | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | 8542.33.00.01 | 10V~20V ±5V~10V | DUAL | GULL WING | 260 | - | 1.27mm | - | 40 | SSM2160 | - | Volume Control | - | - | 7V | +-5/+-10/10/20V | - | 4V | 6 | Serial | - | - | - | - | 28mA | - | - | - | - | -127dB, +31dB | - | - | - | 0.02% | - | 80 dB | 2.35mm | - | 15.6mm | 7.6mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() BU9543KV-E2 ROHM Semiconductor | 4 |
| Datasheet | - | - | - | - | Surface Mount | LQFP | - | 64 | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |