- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Base Part Number | Output | Function | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Output Power | Turn On Delay Time | Input Voltage (Min) | Min Input Voltage | Slew Rate | Common Mode Rejection Ratio | Input Voltage (Max) | Number of Inputs | Max Input Voltage | Halogen Free | Converter Type | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Differential Output | Resolution | Sampling Rate | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Specifications | Gain | Input Characteristics | Max Dual Supply Voltage | Max Frequency | Driver Number of Bits | Min Dual Supply Voltage | Dual Supply Voltage | Telecom IC Type | Conversion Rate | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Number of ADC Channels | Switching | Switch-on Time-Max | Number of Bands | Input Format | Switch-off Time-Max | Supply Voltage1-Nom | Analog Output Voltage-Max | Out Swing-Min | Harmonic Distortion | Load Impedance | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA572DR2G ON Semiconductor | 268 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | - | Consumer Audio, Telecommunication Systems | - | 6V~22V | DUAL | GULL WING | - | 15V | - | SA572 | - | Compandor | - | - | - | - | 15V | 6V | 2 | - | Analog | COMPANDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | 6.3mA | - | - | - | - | - | 110dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM1972MX/NOPB Texas Instruments | 1000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 800.987426mg | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | - | - | Consumer Audio, Professional Audio | - | 4.5V~12V | DUAL | GULL WING | 260 | - | - | LM1972 | - | Volume Control | - | 12V | - | - | +-6V | - | 2 | - | SPI | - | - | 40kOhm | 4mA | 150mW | 4mA | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78 dB | - | - | 3MHz | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 dB | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PGA2311UA Texas Instruments | 35 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 420.395078mg | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | - | Automotive Audio, Musical Instruments, Professional Audio | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | - | - | PGA2311 | - | Volume Control | - | 15.5V | - | - | +-5V | 4.75V | 2 | - | SPI | - | - | - | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5dB ~ -95.5dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 130 dB | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDA7419 STMicroelectronics | 50 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100 | e4 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio | - | 8V~10V | DUAL | GULL WING | - | - | 1.27mm | TDA7419 | - | Audio Signal Processor | - | 8.5V | - | 10V | - | 8V | 4 | - | I2C | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | 45 dB | - | - | - | - | - | - | 500μV | - | - | - | - | - | - | - | - | - | 15 dB | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 90 dB | - | 2.65mm | 17.9mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SA571DR2G ON Semiconductor | 140 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | - | Consumer Audio, Telecommunication Systems | 400mW | 6V~18V | DUAL | GULL WING | - | 15V | - | SA571 | - | Compandor | - | - | - | 18V | 15V | 6V | 2 | - | Analog | COMPANDER | - | - | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | Single | - | 0.02MHz | - | 4.8mA | - | - | - | - | - | - | 110 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600Ohm | - | - | - | 10.3mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3A227ERVAR Texas Instruments | 627 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 50.008559mg | - | 500 μs | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Consumer Audio | - | 2.5V~4.5V | QUAD | NO LEAD | - | - | 0.5mm | TS3A227 | SEPARATE OUTPUT | Detection Switch | - | 3.3V | - | - | - | - | 1 | - | I2C | AUDIO/VIDEO SWITCH | - | - | - | - | 45μA | - | - | - | - | - | 35 μs | 2.5V | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -90 dB | - | - | - | - | - | BREAK-BEFORE-MAKE | 35000ns | - | - | 5000ns | - | - | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV135UA Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | 3 | - | - | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 10kOhm | - | Pre-Amplifier, Professional Audio | - | ±4.5V~18V | DUAL | GULL WING | 260 | 18V | - | DRV135 | - | Line Driver | - | - | - | - | - | - | 1 | 18V | Analog | - | - | - | 5.2mA | - | - | - | - | - | 5.2mA | - | - | - | - | 15 V/μs | 46 dB | - | - | - | - | - | - | 10mV | 1.5MHz | - | - | Yes | - | - | 6dB | 80dB | Differential Output | 6 dB | STANDARD | 18V | - | 1 | 4.5V | - | - | - | - | - | - | - | -18V | - | - | - | - | - | - | 18V | - | 20 V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDA7439DS13TR STMicroelectronics | 785 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | - | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio, Consumer Audio | - | 7V~10.2V | DUAL | GULL WING | - | - | - | TDA7439 | - | Audio Tone Processor | - | 10.2V | - | - | 9V | 7V | 2 | - | I2C | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | 106 dB | - | - | - | - | 3 | - | - | - | - | - | 0.01% | - | 100 dB | - | - | 17.9mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() SRC4190IDBRQ1 Texas Instruments | 128 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 208.397344mg | - | - | - | -45°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | - | 3.3V | DUAL | GULL WING | 260 | - | 0.65mm | SRC4190 | - | Sample Rate Converter | - | - | - | 3.6V | 3.3V | 3V | 2 | - | I2S, TDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kHz ~ 212kHz | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCM2706PJT Texas Instruments | 8 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | - | - | - | - | -40°C~125°C TA | Tray | - | - | e4 | yes | Active | 1 (Unlimited) | 32 | EAR99 | - | - | Audio Systems | - | 3V~3.6V | QUAD | GULL WING | 260 | 3.3V | - | PCM2706 | - | Audio Signal Processor | Voltage | 5V | Bipolar | - | - | - | 2 | - | I2S | - | - | - | 35mA | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | D/A CONVERTER | - | - | - | - | - | - | 2 B | 48 ksps | - | - | - | - | - | - | - | - | - | - | - | 48 ksps | - | - | - | 98 dB | - | 0 | - | - | - | SERIAL | - | - | 1.98V | - | - | - | - | 1.2mm | - | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PGA2311UA/1K Texas Instruments | 37 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 420.395078mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | - | Automotive Audio, Musical Instruments, Professional Audio | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | - | - | PGA2311 | - | Volume Control | - | - | - | - | +-5V | 4.75V | 2 | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5dB ~ -95.5dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 130 dB | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZL38063LDG1 Microchip Technology | 1300 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | - | - | Tray | - | AcuEdge™ | - | - | Active | 3 (168 Hours) | - | - | - | - | Audio Systems | - | - | - | - | - | - | - | - | - | Audio Signal Processor | - | - | - | - | - | - | 4 | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM1971MX/NOPB Texas Instruments | 1 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Overture™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | Communication Systems | - | 4.5V~12V | DUAL | GULL WING | 260 | - | - | LM1971 | - | Volume Control | - | - | - | - | - | 4.5V | 1 | - | SPI | - | - | 20kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115dB | 62 dB | - | - | 20Hz | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM1894MX/NOPB Texas Instruments | 156 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | Automotive Audio, Consumer Audio | - | 4.5V~18V | DUAL | GULL WING | 260 | - | - | LM1894 | - | Noise Reduction | - | - | - | 18V | 8V | 4.5V | 2 | - | Analog | - | - | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dB | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DIT4192IPW Texas Instruments | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 117.508773mg | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Pre-Amplifier, Professional Audio | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 0.65mm | DIT4192 | - | Line Driver | - | 5V | - | - | 5V | - | 1 | - | SPI | - | 30mA | - | - | - | - | - | - | - | - | 175mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential Output | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PGA4311UA Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 730.794007mg | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | - | Automotive Audio, Musical Instruments, Professional Audio | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | - | 1.27mm | PGA4311 | - | Volume Control | - | 5V | - | - | - | - | 4 | - | SPI | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250μV | 10MHz | 10MHz | - | - | - | - | - | - | 31.5dB ~ -95.5dB | -95.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 dB | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ONET1131ECRSMR Texas Instruments | 78000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 32 | 5A991B1 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Driver | - | 2.37V~2.63V | QUAD | NO LEAD | - | 2.5V | - | ONET1131 | - | Modulator | - | - | - | - | - | - | 2 | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATM/SONET/SDH TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 4mm | 4mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM1972M/NOPB Texas Instruments | 1700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 800.987426mg | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) | Consumer Audio, Professional Audio | - | 4.5V~12V | DUAL | GULL WING | 260 | - | - | LM1972 | - | Volume Control | - | - | - | - | +-6V | 4.5V | 2 | - | SPI | - | - | 40kOhm | 4mA | 150mW | - | 16 | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78dB | - | - | - | 3MHz | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 dB | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSA221L10X ON Semiconductor | 60000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN Exposed Pad | - | 10 | - | 26mg | - | 10 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 4Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | Consumer Audio | - | 3V~5.5V | QUAD | - | - | 3.3V | 0.5mm | FSA221 | SEPARATE OUTPUT | Audio Switch | - | 5V | - | - | - | 3V | 1 | - | Analog | - | - | - | - | - | - | - | DPDT | 250 ps | - | - | 10 μs | - | 4.25V | - | - | - | 2 | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x DPDT | - | - | 5.5V | - | - | - | 5V | - | - | 37 dB | - | 0.4Ohm | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 500μm | - | 2.1mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD37534FV-E2 ROHM Semiconductor | 40000 | - | - | 9 Weeks | - | - | Surface Mount | Surface Mount | 28-LSSOP (0.220, 5.60mm Width) | - | 28 | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | Automotive Audio | - | 7V~9.5V | DUAL | GULL WING | - | - | 0.65mm | - | - | Audio Tone Processor | - | - | - | 9.5V | 8.5V | 7V | 2 | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35mm | 10mm | 5.6mm | - | No | - | ROHS3 Compliant | - |