- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Quiescent Current | Supply Current-Max | Output Power | Logic Function | Slew Rate | Common Mode Rejection Ratio | Halogen Free | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Supply Current-Max (Isup) | Resolution | Power Supply Rejection Ratio (PSRR) | Specifications | Gain | Max Dual Supply Voltage | Max Frequency | Max Output Power | Boundary Scan | Min Dual Supply Voltage | Low Power Mode | Dual Supply Voltage | Format | Conversion Rate | Consumer IC Type | Max Supply Voltage (DC) | Number of Bands | Min Supply Voltage (DC) | Number of Receivers | Barrel Shifter | Internal Bus Architecture | Harmonic Distortion | Number of Amplifiers | Load Impedance | Positive Input Voltage-Max | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM1971M/NOPB Texas Instruments | 274 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | -40°C~85°C TA | Tube | - | Overture™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | Communication Systems | - | 150mW | - | 4.5V~12V | DUAL | GULL WING | 260 | - | - | - | - | - | LM1971 | Volume Control | - | - | 12V | - | - | 4.5V | 1 | SPI | - | - | 40kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115dB | 62 dB | - | 3MHz | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SA572DTBR2G ON Semiconductor | 24 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Consumer Audio, Telecommunication Systems | - | - | - | 6V~22V | DUAL | GULL WING | 260 | 15V | 0.65mm | - | - | 40 | SA572 | Compandor | Not Qualified | - | - | - | 15V | 6V | 2 | Analog | COMPANDER | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | 6.3mA | - | - | 110dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAS3103ADBT Texas Instruments | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | 124.000814mg | 0°C~70°C TA | Tube | - | - | e4 | - | Active | 2 (1 Year) | 38 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | 135MHz | - | TAS3103 | Audio Signal Processor | - | - | - | - | - | - | 3 | I2C | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | YES | - | FIXED POINT | - | - | - | - | - | - | NO | MULTIPLE | - | - | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA5050RSAT Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | 16 | 50.008559mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Signal Mixing | - | - | - | 3V~3.6V | QUAD | NO LEAD | 260 | - | 0.65mm | - | - | NOT SPECIFIED | TPA5050 | Audio Signal Processor | Not Qualified | - | - | 3.6V | 3V | 3V | 1 | I2C | - | - | - | - | - | - | - | 3mA | 2.5W | - | - | - | - | - | - | - | - | - | - | Delay | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 4mm | 4mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA575DTBG ON Semiconductor | 6 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Consumer Audio, Telecommunication Systems | - | - | 1.068W | 3V~7V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 40 | SA575 | Compandor | - | - | - | 7V | 5V | 3V | 2 | Analog | COMPANDER | - | - | - | - | - | - | - | 1.068W | - | - | 60 dB | Halogen Free | - | 0.02MHz | - | 5.5mA | - | - | - | 1.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600Ohm | 7V | - | 1.05mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LC89091JA-H ON Semiconductor | 138600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | YES | 16 | - | -30°C~70°C TA | Tube | 2006 | - | e6 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | Consumer Audio | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 0.65mm | - | - | - | - | Demodulator | - | - | 3.3V | 3.6V | - | 3V | - | I2C | - | - | - | 20mA | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 32kHz ~ 192kHz | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 1 | - | - | - | - | - | - | - | 1.3mm | - | 5.2mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRC4184IPAG Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 64-TQFP | YES | 64 | 270.000858mg | -40°C~85°C TA | Tray | - | - | e4 | yes | Active | 4 (72 Hours) | 64 | - | EAR99 | - | Digital Audio Interfacing | IT ALSO OPERATES ON 3V TO 3.6V SUPPLY | - | 1mW | 1.8V 3.3V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | - | SRC4184 | Sample Rate Converter | - | - | - | 2V | 3.3V | 1.65V | 4 | SPI | - | - | - | - | - | 24 | - | - | 320mW | - | - | - | - | - | - | - | - | 3 B | - | 4kHz ~ 212kHz | - | - | 212kHz | - | - | - | - | - | - | 212 ksps | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7303TR STMicroelectronics | 39 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | - | Automotive Audio, Consumer Audio | - | - | - | 6V~10V | DUAL | GULL WING | - | - | - | - | - | - | TDA7303 | Audio Tone Processor | - | - | - | 10V | 9V | 6V | 2 | I2C | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25dB | 11.25 dB | - | - | - | - | - | - | - | - | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | 0.01% | - | - | - | 103 dB | - | - | 17.9mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SA575DR2G ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | Consumer Audio, Telecommunication Systems | - | - | 1.116W | 3V~7V | DUAL | GULL WING | 260 | 5V | - | - | - | 40 | SA575 | Compandor | - | - | 5V | 7V | 5V | 3V | 2 | Analog | COMPANDER | - | - | 4.2mA | - | - | - | - | - | - | 1 V/μs | 80 dB | Halogen Free | 3mV | 0.02MHz | 3MHz | 5.5mA | - | - | - | 1.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DIR9001PW Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 117.508773mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio, Consumer Audio, Musical Instruments | - | 68mW | - | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 0.65mm | - | - | - | DIR9001 | Audio Receiver | - | - | 3.3V | - | - | - | 1 | I2S | - | 6mA | - | 6mA | - | 24 | - | - | 68mW | Receiver | - | - | - | - | - | - | - | - | - | 28kHz ~ 108kHz | - | 3.6V | - | 68mW | - | 2.7V | - | 3.3V | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZL38040LDG1 Microchip Technology | 30 |
| - | 10 Weeks | - | - | - | Surface Mount | 64-VFQFN | - | - | - | - | Tray | - | AcuEdge™ | - | yes | Active | 3 (168 Hours) | - | - | - | - | Consumer Audio | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | Audio Signal Processor | - | - | - | - | - | - | 2 | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48kHz | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM1971M Texas Instruments | 8 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C TA | Tube | - | Overture™ | e0 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | Communication Systems | - | - | - | 4.5V~12V | DUAL | GULL WING | 235 | - | - | not_compliant | - | 30 | LM1971 | Volume Control | Not Qualified | - | - | - | - | 4.5V | 1 | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115dB | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STA369BWTR STMicroelectronics | 134000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | YES | 36 | - | -20°C~85°C TA | Tape & Reel (TR) | - | Sound Terminal™ | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Matte Tin (Sn) - annealed | Pre-Amplifier | - | - | 8W | 5V~26V | DUAL | GULL WING | - | - | 0.5mm | not_compliant | - | - | STA369 | Fully Integrated Processor | Not Qualified | - | - | - | - | 5V | 2 | I2C, I2S | - | - | - | 52mA | - | - | - | - | 60W | - | - | - | - | - | - | - | - | - | - | Full Flexible Amplification | 42 dB | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PGA4311U/1K Texas Instruments | 2318 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 730.794007mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio, Musical Instruments, Professional Audio | - | - | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | - | 1.27mm | - | - | - | PGA4311 | Volume Control | - | - | - | 5.25V | +-5V | - | 4 | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5dB ~ -95.5dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 dB | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STA350BWTR STMicroelectronics | 12000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | -20°C~85°C TA | Tape & Reel (TR) | - | Sound Terminal™ | e3 | - | Active | 3 (168 Hours) | 36 | - | - | - | Pre-Amplifier | - | - | - | 5V~26V | DUAL | GULL WING | - | - | 0.5mm | - | - | - | STA350 | Fully Integrated Processor | - | - | - | - | - | - | 2 | I2C, I2S | - | 52mA | - | 60mA | - | - | - | - | 27W | - | - | - | - | - | - | - | - | - | 80dB | Full Flexible Amplification | 42 dB | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRC4382IPFBR Texas Instruments | 1029 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 48-TQFP | YES | 48 | 139.989945mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | IT ALSO REQUIRES 3V TO 3.6V SUPPLY | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | - | SRC4382 | Sample Rate Converter | - | - | - | 1.95V | 1.83.3V | 1.65V | 2 | I2C, SPI | - | - | - | - | - | - | 6.6mA | - | 326mW | - | - | - | - | - | - | - | - | - | - | 4kHz ~ 216kHz | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DIR9001PWR Texas Instruments | 13882 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 117.508773mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | - | - | - | Automotive Audio, Consumer Audio, Musical Instruments | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 0.65mm | - | - | - | DIR9001 | Audio Receiver | - | - | 3.3V | - | - | - | 1 | I2S | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | 28kHz ~ 108kHz | - | 3.6V | - | - | - | 2.7V | - | 3.3V | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5508CPAGR Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 64-TQFP | YES | 64 | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 4 (72 Hours) | 64 | - | EAR99 | - | Digital Audio Interfacing | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | NOT SPECIFIED | TAS5508 | Modulator | Not Qualified | PWM | - | - | - | - | 8 | I2C, I2S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32kHz ~ 192kHz | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 3.6V | - | 3V | - | - | - | - | - | - | - | - | 1.2mm | - | 10mm | 10mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STA120DJ13TR STMicroelectronics | 4450 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 2.214806g | -30°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | - | - | - | - | STA120 | Audio Receiver | - | - | 3.3V | - | - | - | 1 | Serial | - | 100μA | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | 25kHz ~ 96kHz | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PGA2311P Texas Instruments | 376 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.053808g | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio, Musical Instruments, Professional Audio | - | - | - | ±4.75V~5.25V | DUAL | - | - | - | - | - | - | - | PGA2311 | Volume Control | - | - | 5V | - | - | - | 2 | SPI | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | 250μV | - | 10MHz | - | - | - | 31.5dB ~ -95.5dB | -95.5 dB | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |