- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Number of Bits | Turn On Delay Time | Logic Function | Data Rate | Bandwidth | Specifications | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7449L STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | Consumer Audio | - | - | 6V~10.2V | DUAL | - | - | - | - | - | - | TDA7449 | Volume Control | - | - | - | - | 9V | 6V | 2 | I2C | - | - | - | - | 7mA | - | - | - | - | - | 100dB | - | - | 0.01% | 100 dB | - | 3.93mm | - | - | No | ROHS3 Compliant | - | ||
![]() TDA7463D013TR STMicroelectronics | 51386 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Consumer Audio | - | - | 1.8V~3V | DUAL | GULL WING | 260 | - | - | - | 30 | TDA7463 | Audio Tone Processor | - | Not Qualified | - | 3V | - | 1.8V | 2 | I2C | - | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | 2 | - | 80 dB | - | - | 10.3mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA7319 STMicroelectronics | 300 | - | Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | Automotive Audio, Consumer Audio | - | - | 6V~10.5V | DUAL | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | TDA7319 | Audio Tone Processor | - | Not Qualified | - | 10.5V | 9V | 6V | 2 | I2C | - | - | - | - | 10mA | - | - | - | - | - | 1dB | TONE CONTROL CIRCUIT | 3 | 0.01% | 100 dB | - | 3.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() TWL1103GQER Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 80-VFBGA | YES | 80 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | VBAP™ | - | no | Obsolete | 3 (168 Hours) | 80 | - | - | - | - | - | Consumer Audio | - | - | 2.7V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 0.5mm | not_compliant | - | NOT SPECIFIED | TWL1103 | Audio Signal Processor | - | Not Qualified | - | 3.3V | 3V | 2.7V | 1 | I2C | - | - | - | - | - | 15 | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 5mm | 5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() SI8241CB-B-IS1 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50.008559mg | - | -40°C~125°C TA | Tube | 1997 | - | - | - | Obsolete | 2A (4 Weeks) | 16 | EAR99 | - | - | - | - | Pre-Amplifier | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | unknown | - | NOT SPECIFIED | SI824 | Line Driver | 2 | Not Qualified | 500mA | 5.5V | - | 4.5V | 2 | Analog | - | - | - | - | 2mA | - | - | - | - | - | Class D | AUDIO AMPLIFIER | - | - | - | 1.25mm | - | 9.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() CS8421-DZZ Cirrus Logic Inc. | 37 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Automotive grade | -40°C~85°C TA | Tube | 1995 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | - | Digital Audio Interfacing | - | - | 2.38V~2.62V | DUAL | GULL WING | 260 | 0.65mm | - | 192GHz | 40 | CS8421 | Sample Rate Converter | - | Not Qualified | - | - | - | - | 2 | Serial | - | - | - | - | - | - | - | - | - | 20 kHz | 53kHz ~ 211kHz | CONSUMER CIRCUIT | - | - | - | - | 1.1mm | 6.5mm | - | - | RoHS Compliant | - | ||
![]() S1V3G340F00A900 Epson Electronics America Inc-Semiconductor Div | 1735 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | 52-LQFP | - | 52 | 52-QFP (10x10) | 496.003257mg | - | - | Tray | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | Signal Mixing | - | - | 2.2V~5.5V | - | - | - | - | - | 32.77kHz | - | - | Voice Processing Unit (VPU) | - | - | - | - | - | - | 1 | SPI | 5.5V | 2.2V | - | 300μA | - | - | - | - | 40 kbps | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BD37541FS-E2 ROHM Semiconductor | 37 |
| - | 10 Weeks | - | - | - | Surface Mount | 32-SOP (0.213, 5.40mm Width) | YES | 32 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | 32 | - | - | - | - | - | Automotive Audio, Consumer Audio | SEATED HT-CALCULATED | - | 7V~9.5V | DUAL | GULL WING | NOT SPECIFIED | 0.8mm | - | - | NOT SPECIFIED | - | Audio Tone Processor | - | Not Qualified | - | - | - | 7V | 5 | I2C | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 2.01mm | 13.6mm | - | - | ROHS3 Compliant | - | ||
![]() LC78616PE-6D02-H ON Semiconductor | 3500 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 100-BQFP | - | - | - | - | Industrial grade | -40°C~85°C | Tray | 2013 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | Audio Systems | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | Audio Signal Processor | - | - | - | - | - | - | 1 | Serial | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZL38051UGB2 Microchip Technology | In Stock | - | - | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | - | - | 56 | 56-WLCSP (3.05x3.05) | - | - | - | Tape & Reel (TR) | 2016 | AcuEdge™ | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | Consumer Audio | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Audio Signal Processor | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK4118AEQ AKM Semiconductor Inc. | 21 | - | - | 12 Weeks | - | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | 0°C~70°C TA | Cut Tape (CT) | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | Digital Audio Interfacing | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AK4118A | Audio Transceiver | - | - | - | - | - | - | 8 | I2C, SPI | - | - | - | - | - | - | - | - | - | - | 8kHz ~ 192kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7429S STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | NO | 42 | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 42 | EAR99 | - | Matte Tin (Sn) | - | - | Consumer Audio | - | - | 7V~10.2V | DUAL | - | 245 | 1.778mm | - | - | - | TDA7429 | Audio Tone Processor | - | - | - | - | 9V | 7V | 2 | I2C | - | - | - | - | 26mA | - | - | - | - | - | 0.5dB | TONE CONTROL CIRCUIT | 3 | 0.01% | 90 dB | - | 5.08mm | 36.83mm | - | No | ROHS3 Compliant | - | ||
![]() BD34602FS-ME2 ROHM Semiconductor | 37 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 24-SOP (0.213, 5.40mm Width) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Automotive Audio | - | 8542.39.00.01 | 7V~9.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Audio Switch, Audio/Video Switch | - | - | - | - | - | - | 6 | I2C | - | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK4113VF AKM Semiconductor Inc. | 609 | - | - | 12 Weeks | - | - | - | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | 30 | 30-VSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | Digital Audio Interfacing | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | AK4113 | Audio Receiver | - | - | - | - | - | - | 6 | I2C | - | - | - | - | - | - | - | Receiver | - | - | 8kHz ~ 216kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IP5002CX8/LF,135 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-UFBGA, WLCSP | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Audio Systems | - | - | - | - | - | - | - | - | - | - | IP5002 | Audio Signal Processor | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC823460XBHBKTBG ON Semiconductor | 37 |
| - | 18 Weeks | - | - | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM1894M/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | Automotive Audio, Consumer Audio | - | - | 4.5V~18V | DUAL | GULL WING | 260 | - | - | - | 40 | LM1894 | Noise Reduction | - | Not Qualified | - | 18V | - | 4.5V | 2 | Analog | - | - | - | - | - | - | - | - | - | - | 10dB | CONSUMER CIRCUIT | - | - | - | - | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | - | ||
![]() AK4127VF AKM Semiconductor Inc. | 33 | - | - | 12 Weeks | - | - | - | Surface Mount | 30-TSSOP (0.220, 5.60mm Width) | - | 30 | 30-VSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | Digital Audio Interfacing | - | - | 3V~3.6V | - | - | - | - | - | - | - | AK4127 | Sample Rate Converter | - | - | - | - | - | - | 2 | I2S | - | - | - | - | - | - | - | - | - | - | 8kHz ~ 216kHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD3873FS-E2 ROHM Semiconductor | 37 |
| - | 8 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 24-SOP (0.213, 5.40mm Width) | - | - | - | - | - | -25°C~75°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | Consumer Audio | - | - | 4.5V~9.5V | DUAL | GULL WING | NOT SPECIFIED | 0.8mm | - | - | NOT SPECIFIED | BD3873 | Audio Signal Processor | - | Not Qualified | - | 9.5V | 8V | 4.5V | 2 | SPI | - | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | 2 | 0.01% | 80 dB | - | - | 10mm | 5.4mm | - | ROHS3 Compliant | - | ||
![]() FSA8058UMX ON Semiconductor | 37659 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | 18.08g | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 2Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Communication Systems, Consumer Audio | - | - | 2.5V~4.5V | - | - | - | - | - | - | - | - | Detection Switch | - | - | - | - | - | - | 1 | Logic | - | - | AUDIO/VIDEO SWITCH | - | - | - | 1 ms | - | - | - | 4-Pole | - | - | - | - | 475μm | - | 1.8mm | 1.4mm | No | RoHS Compliant | - |