- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Harmonic Distortion | Profile | Channel Separation | Reading Time-Max | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFA9891UK NXP Semiconductors | In Stock | - | Datasheet | - | - | socket | 1x10 | 2.54mm | THT | NXP SEMICONDUCTORS | female | - | - | - | - | , | - | - | - | Obsolete | - | - | straight | pin strips | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | VOLUME CONTROL CIRCUIT | - | - | beryllium copper | - | - | - | - | - | ||
![]() TDA7463 STMicroelectronics | In Stock | - | Datasheet | NO | 16 | - | - | - | - | STMICROELECTRONICS | - | 85 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | 3 V | OTHER | 1.8 V | 2 | - | 5.1 mm | TONE CONTROL CIRCUIT | 2 | - | - | 80 dB | - | - | - | 7.62 mm | ||
![]() TDA6812-5 Infineon Technologies AG | In Stock | - | Datasheet | NO | 40 | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 40 | R-PDIP-T40 | Not Qualified | 13.2 V | COMMERCIAL | 10 V | 2 | 85 mA | 5.1 mm | TONE CONTROL CIRCUIT | - | 0.1% | - | 50 dB | - | - | 50.9 mm | 15.24 mm | ||
![]() TC94B15WBG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -30 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA20,4X5,20 | BGA20,4X5,20 | RECTANGULAR | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | R-PBGA-B20 | Not Qualified | - | OTHER | - | - | - | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | - | - | ||
![]() APA2603BKI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 16 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | e3 | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 20 mA | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | - | - | ||
![]() SVM7571C6P Epson Electronics America Inc | In Stock | - | Datasheet | NO | 16 | - | - | - | - | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() SVM7571C6P Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | - | - | - | - | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() ISD14B20X Nuvoton Technology Corp | In Stock | - | Datasheet | - | - | - | - | - | - | NUVOTON TECHNOLOGY CORP | - | - | - | - | - | , | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | - | - | - | - | ||
![]() NJW1130G New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 40 | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | 40 | R-PDSO-G40 | Not Qualified | - | - | - | - | - | 2.9 mm | TONE CONTROL CIRCUIT | - | - | - | - | - | - | 26.6 mm | 9.4 mm | ||
![]() TC9260P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 12 V | INDUSTRIAL | 4.5 V | 2 | 1 mA | 4.45 mm | VOLUME CONTROL CIRCUIT | 1 | 0.01% | - | 100 dB | - | - | 19.25 mm | 7.62 mm | ||
![]() SSM2161S Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | e0 | - | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 7 V | INDUSTRIAL | 4 V | 4 | 28 mA | 2.65 mm | VOLUME CONTROL CIRCUIT | - | 0.02% | - | 80 dB | - | - | 12.8 mm | 7.5 mm | ||
![]() SVM7860C6N Epson Electronics America Inc | In Stock | - | Datasheet | NO | 8 | - | - | - | - | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | - | - | 4.6 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | - | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() TDA8421 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | 55 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8421 NXP Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 14 V | COMMERCIAL | 7.5 V | 2 | 55 mA | 5.1 mm | TONE CONTROL CIRCUIT | 2 | 0.3% | - | 75 dB | - | - | 35.5 mm | 15.24 mm | ||
![]() ISD33150P Winbond Electronics Corp | In Stock | - | Datasheet | NO | 28 | - | - | - | - | WINBOND ELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | - | 40 mA | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | 155.6 s | EEPROM | 36.83 mm | 15.24 mm | ||
![]() TDA7343D013TR STMicroelectronics | In Stock | - | Datasheet | YES | 28 | - | - | - | - | STMICROELECTRONICS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-28 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 28 | R-PDSO-G28 | Not Qualified | 10.2 V | INDUSTRIAL | 6 V | 2 | - | 2.65 mm | TONE CONTROL CIRCUIT | 2 | 0.01% | - | 100 dB | - | - | 17.9 mm | 7.5 mm | ||
![]() TC9155AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | - | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | - | 4.45 mm | TONE CONTROL CIRCUIT | - | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() MSM66P56-02GS-K LAPIS Semiconductor Co Ltd | In Stock | - | - | YES | 24 | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | - | 10 mA | 2.5 mm | SPEECH SYNTHESIZER | - | - | - | - | 129.1 s | ONE TIME PROGRAMMABLE ROM | 15.95 mm | 7.9 mm | ||
![]() APA2603JI-TUG American Power Devices Inc | In Stock | - | Datasheet | NO | 16 | - | - | - | - | ANPEC ELECTRONICS CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | Yes | - | - | e3 | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-PDIP-T16 | Not Qualified | 5.5 V | INDUSTRIAL | 3.3 V | 2 | 20 mA | 5.33 mm | VOLUME CONTROL CIRCUIT | - | - | - | 100 dB | - | - | 19.455 mm | 7.62 mm | ||
![]() AIVR3K42-DIP8 Aplus Integrated Circuits Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |