- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Bandwidth-Nom | Bending radius | Colour | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | External height | External width | Gross weight | Ihs Manufacturer | Internal height | Internal width | Kind of connector | Manufacturer series | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Type of cable accessories | Type of connector | Version | Operating temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Screening Level | Consumer IC Type | Number of Bands | Rated voltage | Harmonic Distortion | Profile | Saturation Current | Channel Separation | Reading Time-Max | On Chip Memory Type | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM48100QMH National Semiconductor Corporation | 800 | - | Datasheet | - | YES | - | 14 | - | 150mm | black | - | - | - | - | 30mm | 74mm | 1000 g | NATIONAL SEMICONDUCTOR CORP | 23mm | 50mm | - | MEDIUM | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | cable chain | - | non-openable frames, | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.635 mm | compliant | - | 40 | - | R-PDSO-G14 | Not Qualified | - | INDUSTRIAL | - | - | 10.8 mA | - | AEC-Q100 | VOLUME CONTROL CIRCUIT | - | - | - | - | 1 | - | - | - | 980mm | - | - | - | ||
![]() TDA7056B NXP Semiconductors | 324 | - | Datasheet | - | NO | - | 9 | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SIP | - | SIP9,.1TB | RECTANGULAR | IN-LINE | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 245 | 1 | 2.54 mm | unknown | - | 40 | - | R-PSIP-T9 | Not Qualified | 18 V | INDUSTRIAL | 4.5 V | 1 | 13 mA | - | - | VOLUME CONTROL CIRCUIT | - | - | 0.3% | - | - | - | - | - | - | - | - | - | ||
![]() I17120PY Nuvoton Technology Corp | In Stock | - | Datasheet | gold-plated | - | 22 | - | - | - | - | socket | 2x11 | 2.54mm | SMT | - | - | 1.24 g | NUVOTON TECHNOLOGY CORP | - | - | female | - | - | - | - | - | - | - | , | - | - | - | End Of Life | - | Yes | 2.54mm | straight | - | pin strips | - | -40...163°C | - | - | e3 | - | - | - | MATTE TIN | - | 8542.39.00.01 | - | - | - | - | - | compliant | 1.5A | - | - | - | - | - | - | - | - | - | - | - | SPEECH SYNTHESIZER | - | 60V | - | beryllium copper | 3 | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() I17120PY Winbond Electronics Corp | In Stock | - | Datasheet | gold-plated | NO | 22 | 28 | - | - | - | socket | 2x11 | 2.54mm | SMT | - | - | 1.24 g | WINBOND ELECTRONICS CORP | - | - | female | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 2.54mm | straight | - | pin strips | - | -40...163°C | - | - | e3 | - | - | - | MATTE TIN | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 1.5A | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 2.4 V | - | - | 4.83 mm | - | SPEECH SYNTHESIZER WITH RCDG | - | 60V | - | beryllium copper | - | - | 240 s | FLASH | 36.83 mm | 15.24 mm | 0.254µm | UL94V-0 | ||
![]() I17240PY Nuvoton Technology Corp | 2000 | - | Datasheet | gold-plated | - | 20 | - | - | - | - | socket | 2x10 | 2.54mm | SMT | - | - | 0.56 g | NUVOTON TECHNOLOGY CORP | - | - | female | - | - | - | - | - | - | - | , | - | - | - | End Of Life | - | Yes | 2.54mm | straight | - | pin strips | - | -40...163°C | - | - | e3 | - | - | - | MATTE TIN | - | 8542.39.00.01 | - | - | - | - | - | compliant | 1.5A | - | - | - | - | - | - | - | - | - | - | - | SPEECH SYNTHESIZER | - | 60V | - | beryllium copper | 3 | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() TFA9891UK NXP Semiconductors | In Stock | - | Datasheet | gold-plated | - | 10 | - | - | - | - | socket | 1x10 | 2.54mm | THT | - | - | 0.58 g | NXP SEMICONDUCTORS | - | - | female | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | straight | - | pin strips | - | -40...163°C | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | VOLUME CONTROL CIRCUIT | - | 60V | - | beryllium copper | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() I17120SY Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | e3 | - | - | - | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 2.4 V | - | - | 2.64 mm | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | - | - | 240 s | FLASH | 17.93 mm | 7.52 mm | - | - | ||
![]() TFA9891UK NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2J45064BG#WH Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS6A4689 Canaan Semiconductor Pty Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A15129FP#U0 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA7052AT/N2 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | - | unknown | - | 30 | 8 | R-PDSO-G8 | Not Qualified | 18 V | INDUSTRIAL | 4.5 V | 1 | - | - | - | VOLUME CONTROL CIRCUIT | - | - | 0.3% | - | - | - | - | - | - | - | - | - | ||
![]() M62446AFP Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | 42 | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | SSOP | 0.450 INCH, 0.80 MM PITCH, PLASTIC, SSOP-42 | SOP42,.5,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | IT ALSO REQUIRES 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | - | 42 | R-PDSO-G42 | Not Qualified | 7.5 V | COMMERCIAL EXTENDED | 4.5 V | 6 | - | 2.4 mm | - | TONE CONTROL CIRCUIT | 2 | - | 0.002% | - | - | 80 dB | - | - | 17.5 mm | 8.4 mm | - | - | ||
![]() TDA6812-5 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | 40 | R-PDIP-T40 | Not Qualified | 13.2 V | COMMERCIAL | 10 V | 2 | 85 mA | 5.1 mm | - | TONE CONTROL CIRCUIT | - | - | 0.1% | - | - | 50 dB | - | - | 50.9 mm | 15.24 mm | - | - | ||
![]() APA2603BKI-TRG American Power Devices Inc | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | - | ANPEC ELECTRONICS CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 20 mA | - | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4949TL National Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 25 | 20 kHz | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 1 | 85 °C | -40 °C | 2.5 W | UNSPECIFIED | VFBGA | VFBGA, BGA25,5X5,20 | BGA25,5X5,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Yes | - | - | - | - | - | - | - | - | e1 | - | - | EAR99 | TIN SILVER COPPER | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 0.5 mm | compliant | - | 40 | - | S-XBGA-B25 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | 2 | 10.9 mA | 0.6 mm | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | - | - | 2.7 mm | 2.7 mm | - | - | ||
![]() TC9184P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | - | 4.45 mm | - | TONE CONTROL CIRCUIT | - | - | - | - | - | - | - | - | 19.25 mm | 7.62 mm | - | - | ||
![]() MSM6788GS-V1K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | YES | - | 80 | - | - | - | - | - | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.75X1,32 | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | - | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | 30 mA | - | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM66P54-03RS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | NO | - | 20 | - | - | - | - | - | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-PDIP-T20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.4 V | - | 10 mA | - | - | SPEECH SYNTHESIZER | - | - | - | - | - | - | 63.8 s | MROM | - | - | - | - | ||
![]() MSM66P54-03RS OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | NO | - | 20 | - | - | - | - | - | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | - | - | 5.08 mm | - | SPEECH SYNTHESIZER | - | - | - | - | - | - | 63.8 s | ONE TIME PROGRAMMABLE ROM | 24.38 mm | 7.62 mm | - | - |