- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Reading Time-Max | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVM7571C6P Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() ISD14B20X Nuvoton Technology Corp | In Stock | - | Datasheet | - | - | NUVOTON TECHNOLOGY CORP | - | - | - | - | , | - | - | - | End Of Life | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | - | - | - | ||
![]() NJW1130G New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 40 | NEW JAPAN RADIO CO LTD | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | - | - | - | - | - | 2.9 mm | TONE CONTROL CIRCUIT | - | - | - | - | - | 26.6 mm | 9.4 mm | ||
![]() TC9260P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 12 V | INDUSTRIAL | 4.5 V | 2 | 1 mA | 4.45 mm | VOLUME CONTROL CIRCUIT | 1 | 0.01% | 100 dB | - | - | 19.25 mm | 7.62 mm | ||
![]() SSM2161S Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | - | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 7 V | INDUSTRIAL | 4 V | 4 | 28 mA | 2.65 mm | VOLUME CONTROL CIRCUIT | - | 0.02% | 80 dB | - | - | 12.8 mm | 7.5 mm | ||
![]() TC9184P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | - | 4.45 mm | TONE CONTROL CIRCUIT | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() MSM6788GS-V1K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 80 | LAPIS SEMICONDUCTOR CO LTD | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.75X1,32 | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Transferred | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | 30 mA | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | - | - | - | ||
![]() APA2605NAI-TRG American Power Devices Inc | In Stock | - | Datasheet | YES | 24 | ANPEC ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | Yes | e3 | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | compliant | - | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | 13 mA | - | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | - | ||
![]() TPA6130A2RTJ Texas Instruments | In Stock | - | Datasheet | YES | 20 | TEXAS INSTRUMENTS INC | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 20 | S-PQCC-N20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | - | - | 0.8 mm | VOLUME CONTROL CIRCUIT | - | - | - | - | - | 4 mm | 4 mm | ||
![]() TC9413AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | e0 | No | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATES WITH 6V TO 18V SINGLE POWER SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 17 V | INDUSTRIAL | 6 V | 2 | 2 mA | 4.45 mm | VOLUME CONTROL CIRCUIT | - | 0.005% | 100 dB | - | - | 19.25 mm | 7.62 mm | ||
![]() TDA8190 STMicroelectronics | In Stock | - | Datasheet | NO | 20 | STMICROELECTRONICS | 150 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | Not Qualified | 27 V | AUTOMOTIVE | 10.8 V | 1 | - | 3.93 mm | TONE CONTROL CIRCUIT | - | 0.5% | - | - | - | - | 7.62 mm | ||
![]() SVM7860CSB Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 1.5 V | - | 1.5 V | - | - | 4.6 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() SVM7860C6M Epson Electronics America Inc | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | - | - | 4.6 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() MSM66P56-03GS-K OKI Electric Industry Co Ltd | In Stock | - | Datasheet | YES | 24 | OKI ELECTRIC INDUSTRY CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | - | - | 2.5 mm | SPEECH SYNTHESIZER | - | - | - | 129.1 s | ONE TIME PROGRAMMABLE ROM | 15.95 mm | 7.9 mm | ||
![]() MSM66P54-03RS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | 20 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.4 V | - | 10 mA | - | SPEECH SYNTHESIZER | - | - | - | 63.8 s | MROM | - | - | ||
![]() MSM66P54-03RS OKI Electric Industry Co Ltd | In Stock | - | Datasheet | NO | 20 | OKI ELECTRIC INDUSTRY CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | - | - | 5.08 mm | SPEECH SYNTHESIZER | - | - | - | 63.8 s | ONE TIME PROGRAMMABLE ROM | 24.38 mm | 7.62 mm | ||
![]() TDA7302 SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC5388 Hangzhou Silan Microelectronics CO LTD | In Stock | - | Datasheet | NO | 24 | HANGZHOU SILAN MICROELECTRONICS CO LTD | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | - | EQUALIZER CIRCUIT | - | - | - | - | - | - | - | ||
![]() SVM7973C Seiko Epson Corporation | In Stock | - | Datasheet | NO | 18 | SEIKO EPSON CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-18 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | CLOCKS; MUSIC BOXES; GAMES | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | 3.4 V | COMMERCIAL | 1.2 V | - | - | 4 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 22.6 mm | 7.62 mm | ||
![]() BA3578FS ROHM Semiconductor | In Stock | - | Datasheet | YES | 20 | ROHM CO LTD | 60 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP-20 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | e3/e2 | Yes | EAR99 | TIN/TIN COPPER | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 20 | R-PDSO-G20 | Not Qualified | 5 V | COMMERCIAL | 2.8 V | 2 | 11.5 mA | 1.9 mm | TONE CONTROL CIRCUIT | 1 | 0.1% | 78 dB | - | - | 8.7 mm | 5.4 mm |