- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Reading Time-Max | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVM7571C6H Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() SVM7571C6H Epson Electronics America Inc | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() M65843P Mitsubishi Electric | In Stock | - | Datasheet | NO | 24 | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 1 | 35 mA | 5.5 mm | REVERBERATION CIRCUIT | - | 1.7% | - | - | - | 31.1 mm | 15.24 mm | ||
![]() AIVR3K21-8DIP Aplus Integrated Circuits Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP89170-SKDIP-G Aplus Integrated Circuits Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M62498FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 42 | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP42,.4,32 | SOP42,.4,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 42 | R-PDSO-G42 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 2 | 60 mA | 2.4 mm | TONE CONTROL CIRCUIT | 2 | 0.009% | 80 dB | - | - | 17.5 mm | 8.4 mm | ||
![]() TDA8496L-J15-B-T Unisonic Technologies Co Ltd | In Stock | - | Datasheet | NO | 15 | UNISONIC TECHNOLOGIES CO LTD | - | 70 °C | - | UNSPECIFIED | ZIP | ZIP, ZIP15(UNSPEC) | ZIP15(UNSPEC) | RECTANGULAR | FLANGE MOUNT | Active | ZIP | Yes | - | - | EAR99 | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 15 | R-XZFM-T15 | Not Qualified | 32 V | COMMERCIAL | 10 V | 2 | 50 mA | - | VOLUME CONTROL CIRCUIT | - | 10% | - | - | - | - | - | ||
![]() ISD33120S Winbond Electronics Corp | In Stock | - | Datasheet | YES | 28 | WINBOND ELECTRONICS CORP | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | - | 40 mA | 2.65 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 124.5 s | EEPROM | 17.9 mm | 7.5 mm | ||
![]() ISD33120S Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 28 | INFORMATION STORAGE DEVICES | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | 3.3 V | - | 2.7 V | - | 40 mA | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 124.4 s | EEPROM | - | - | ||
![]() TDA7314 STMicroelectronics | In Stock | - | Datasheet | NO | 24 | STMICROELECTRONICS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | 0.300 INCH, SDIP-24 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 10 V | INDUSTRIAL | 6 V | 2 | 11 mA | 5.08 mm | TONE CONTROL CIRCUIT | 2 | 0.09% | 103 dB | - | - | 22.86 mm | 7.62 mm | ||
![]() NJW1160M New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 30 | NEW JAPAN RADIO CO LTD | - | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP30,.4,40 | SOP30,.4,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | Yes | e6 | Yes | EAR99 | TIN BISMUTH | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | compliant | - | 30 | R-PDSO-G30 | Not Qualified | 13 V | COMMERCIAL EXTENDED | 7.5 V | 2 | 25 mA | 2.7 mm | TONE CONTROL CIRCUIT | 2 | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() SVM7571C5N Epson Electronics America Inc | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() TC8807N-0900 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | TOSHIBA CORP | - | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.78 mm | unknown | - | - | R-PDIP-T42 | Not Qualified | - | COMMERCIAL | - | - | 5 mA | - | SPEECH SYNTHESIZER | - | - | - | 38 s | - | - | - | ||
![]() LM4840LQX Texas Instruments | In Stock | - | Datasheet | YES | 28 | NATIONAL SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | UNSPECIFIED | VQCCN | VQCCN, LCC28,.2SQ,20 | LCC28,.2SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | - | - | S-XQCC-N28 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | 2 | 30 mA | 0.8 mm | VOLUME CONTROL CIRCUIT | - | - | 65 dB | - | - | 5 mm | 5 mm | ||
![]() M62496FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 64 | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Transferred | QFP | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | IT ALSO REQUIRES 5V DIGITAL SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | 9 V | COMMERCIAL EXTENDED | 6 V | 2 | 65 mA | 3.05 mm | TONE CONTROL CIRCUIT | 2 | 0.01% | 80 dB | - | - | 14 mm | 14 mm | ||
![]() TA2062F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP16,.25,40 | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | e0 | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 16 V | INDUSTRIAL | 4 V | 1 | 15 mA | 1.9 mm | EQUALIZER CIRCUIT | 5 | 0.001% | - | - | - | 8.2 mm | 4.6 mm | ||
![]() W83791SG Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 48 | NUVOTON TECHNOLOGY CORP | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | - | S-PQFP-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | SPEECH SYNTHESIZER | - | - | - | - | FLASH | - | - | ||
![]() W83791SG Winbond Electronics Corp | In Stock | - | Datasheet | YES | 48 | WINBOND ELECTRONICS CORP | 3 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | e3 | - | - | Tin (Sn) | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 48 | S-PQFP-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | 1.6 mm | SPEECH SYNTHESIZER | - | - | - | - | FLASH | 7 mm | 7 mm | ||
![]() SVM7962CEC Seiko Epson Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 1.5 V | - | 1.5 V | - | - | 4.5 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() TDA9859/V2 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |