- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Reading Time-Max | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVM7860C6N Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | - | - | 4.6 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() TSP53C33ANL Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9170AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | - | 4.45 mm | EQUALIZER CIRCUIT | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TSP53C30AN2L Texas Instruments | In Stock | - | Datasheet | NO | 28 | TEXAS INSTRUMENTS INC | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.4 | DIP28,.4 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | No | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | 3 mA | - | SPEECH SYNTHESIZER | - | - | - | - | - | - | - | ||
![]() APA2065JI-TUL American Power Devices Inc | In Stock | - | Datasheet | NO | 16 | ANPEC ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 25 mA | 5.33 mm | VOLUME CONTROL CIRCUIT | - | - | 90 dB | - | - | 20.06 mm | 7.62 mm | ||
![]() NJW1159M-TE1 Nisshinbo Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS2115Y Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 100 | INTEGRATED DEVICE TECHNOLOGY INC | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | No | e0 | No | - | TIN LEAD | PC SOUND CARD | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | 1.6 mm | SPEECH SYNTHESIZER | - | - | - | - | DYNAMIC RAM; ROM | 14 mm | 14 mm | ||
![]() AP89170KA0D24G Aplus Integrated Circuits Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9187AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | No | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 42 | R-PDIP-T42 | Not Qualified | - | - | - | 1 | - | 4.5 mm | VOLUME CONTROL CIRCUIT | 7 | - | - | - | - | 38 mm | 15.24 mm | ||
![]() MX93022AFC Macronix International Co Ltd | In Stock | - | Datasheet | YES | 100 | MACRONIX INTERNATIONAL CO LTD | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.75X.99 | QFP100,.75X.99 | RECTANGULAR | FLATPACK | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | - | 70 mA | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 4200 s | - | - | - | ||
![]() SSM2161P Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | - | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 7 V | INDUSTRIAL | 4 V | 4 | 28 mA | 5.33 mm | VOLUME CONTROL CIRCUIT | - | 0.02% | 80 dB | - | - | 25.2 mm | 7.62 mm | ||
![]() SSM2161P Rochester Electronics LLC | In Stock | - | Datasheet | NO | 20 | ROCHESTER ELECTRONICS LLC | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | e0 | No | - | TIN LEAD | - | IT CAN ALSO OPERATE WITH 8V TO 14V SINGLE SUPPLY | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | COMMERCIAL | 7 V | INDUSTRIAL | 4 V | 4 | - | 5.33 mm | VOLUME CONTROL CIRCUIT | - | 0.02% | 80 dB | - | - | 25.2 mm | 7.62 mm | ||
![]() TDA7313N STMicroelectronics | In Stock | - | Datasheet | NO | 28 | STMICROELECTRONICS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | e3 | - | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | 10 V | INDUSTRIAL | 6 V | 2 | 11 mA | - | TONE CONTROL CIRCUIT | 2 | 0.09% | 103 dB | - | - | 36.83 mm | 15.24 mm | ||
![]() KA22686 Samsung Semiconductor | In Stock | - | Datasheet | NO | 32 | SAMSUNG SEMICONDUCTOR INC | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | SDIP32,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 9 V | COMMERCIAL EXTENDED | 9 V | 2 | 45 mA | 5.08 mm | TONE CONTROL CIRCUIT | 2 | 0.1% | 70 dB | - | - | 29.4 mm | 10.16 mm | ||
![]() TC9169AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | e0 | No | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | - | 4.45 mm | EQUALIZER CIRCUIT | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() LM4842LQ Texas Instruments | In Stock | - | Datasheet | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | - | - | - | - | - | - | ||
![]() MSM66P56-03GS-K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | - | 10 mA | 2.5 mm | SPEECH SYNTHESIZER | - | - | - | 129.1 s | ONE TIME PROGRAMMABLE ROM | 15.95 mm | 7.9 mm | ||
![]() SVM7860C6M Seiko Epson Corporation | In Stock | - | Datasheet | NO | 8 | SEIKO EPSON CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | - | - | 4.6 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() BA3853BFS ROHM Semiconductor | In Stock | - | Datasheet | YES | 24 | ROHM CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-24 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | Yes | e3/e2 | Yes | EAR99 | TIN/TIN COPPER | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 24 | R-PDSO-G24 | Not Qualified | 9.5 V | INDUSTRIAL | 7 V | 2 | 22 mA | 1.9 mm | VOLUME CONTROL CIRCUIT | - | 0.007% | - | - | - | 10 mm | 5.4 mm | ||
![]() SVM7973C Epson Electronics America Inc | In Stock | - | Datasheet | NO | 18 | SEIKO EPSON CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | CLOCKS; MUSIC BOXES; GAMES | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | 3.4 V | COMMERCIAL | 1.2 V | - | - | 4 mm | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 22.6 mm | 7.62 mm |