- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Supply Current-Max | Seated Height-Max | Specifications | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Grade | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVM7571C5N Seiko Epson Corporation | In Stock | - | Datasheet | - | - | NO | - | 16 | - | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | - | Not Qualified | 5 V | - | 1.5 V | - | - | - | 4.5 mm | - | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() LM4811G-SM2-R Unisonic Technologies Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 10 | - | UNISONIC TECHNOLOGIES CO LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | HALOGEN FREE, MSOP-10 | - | SQUARE | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | MSOP | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 10 | S-PDSO-G10 | - | - | 5.5 V | INDUSTRIAL | 2 V | 2 | - | - | 1.25 mm | - | VOLUME CONTROL CIRCUIT | - | - | 100 dB | - | - | 3 mm | 3 mm | ||
![]() SVM7962CEC Epson Electronics America Inc | In Stock | - | Datasheet | - | - | NO | - | 16 | - | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | - | Not Qualified | 1.5 V | - | 1.5 V | - | - | - | 4.5 mm | - | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 19 mm | 7.62 mm | ||
![]() NJM2521M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | - | 8-DMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 75°C (TA) | Tube | - | - | - | Obsolete | - | - | Audio Systems | - | - | 4.75V ~ 13V | - | - | - | - | - | - | - | - | - | Audio Switch | - | - | - | - | 1 | Analog | - | - | 2 x SPDT | - | - | - | - | - | - | - | - | ||
![]() R2S15207FP#W00R Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTGAAAA128GD1-AA1CTBYY Micron | In Stock | - | - | - | - | - | - | - | 20 | - | Yes | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTGAAAA256GD1-AA1CTBYY Micron | In Stock | - | - | - | - | - | - | - | 20 | - | Yes | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A15905FP#U2 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW1184M-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | - | Surface Mount | 20-SOP (0.197", 5.00mm Width) | - | 20-DMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | Obsolete | - | - | Audio Systems | - | - | 7.5V ~ 13V | - | - | - | - | - | - | - | - | - | Audio Tone Processor | - | - | - | - | 4 | I2C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2520M-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | - | 8-DMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 75°C | Tape & Reel (TR) | - | - | - | Obsolete | - | - | Audio Systems | - | - | 4.75V ~ 13V | - | - | - | - | - | - | - | - | - | Audio Switch | - | - | - | - | 1 | Analog | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK4377ECB Asahi Kasei Microdevices/AKM | In Stock | - | Datasheet | Surface Mount | 36-UFBGA, WLCSP | - | 36-CSP (2.89x3.08) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | Audio | - | - | 1.7V ~ 1.9V | - | - | - | - | - | - | - | - | - | Audio DAC | - | - | - | - | 2 | I2C, I2S | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() BA3853BFS ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 24 | - | ROHM CO LTD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-24 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | Yes | - | - | - | e3/e2 | Yes | - | EAR99 | TIN/TIN COPPER | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.8 mm | compliant | 10 | 24 | R-PDSO-G24 | - | Not Qualified | 9.5 V | INDUSTRIAL | 7 V | 2 | - | 22 mA | 1.9 mm | - | VOLUME CONTROL CIRCUIT | - | 0.007% | - | - | - | 10 mm | 5.4 mm | ||
![]() SVM7973C Epson Electronics America Inc | In Stock | - | Datasheet | - | - | NO | - | 18 | - | SEIKO EPSON CORP | - | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | CLOCKS; MUSIC BOXES; GAMES | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | - | Not Qualified | 3.4 V | COMMERCIAL | 1.2 V | - | - | - | 4 mm | - | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 22.6 mm | 7.62 mm | ||
![]() LM4842LQ Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | - | - | - | - | - | - | ||
![]() YMU765-QZ Yamaha LSI | In Stock | - | Datasheet | - | - | YES | - | 32 | - | YAMAHA CORP | - | 85 °C | -20 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | - | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 32 | R-PQCC-N32 | - | Not Qualified | 3.3 V | OTHER | 2.65 V | - | - | - | 1 mm | - | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM; SRAM; FIFO | 6.2 mm | 5.2 mm | ||
![]() SVM7860CSB Epson Electronics America Inc | In Stock | - | Datasheet | - | - | NO | - | 8 | - | SEIKO EPSON CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | MELODY IC | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | - | Not Qualified | 1.5 V | - | 1.5 V | - | - | - | 4.6 mm | - | TONE/MUSIC SYNTHESIZER | - | - | - | - | MASK ROM | 9.1 mm | 7.62 mm | ||
![]() TC9299P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 16 | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATES WITH 6V TO 18V SINGLE POWER SUPPLY | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | - | Not Qualified | 17 V | INDUSTRIAL | 6 V | 2 | - | 1 mA | 4.45 mm | - | VOLUME CONTROL CIRCUIT | - | 0.005% | 100 dB | - | - | 19.25 mm | 7.62 mm | ||
![]() TEA6322T NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 40 | - | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP40,.5,30 | SOP40,.5,30 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | No | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.762 mm | unknown | - | - | R-PDSO-G40 | - | Not Qualified | 9.5 V | INDUSTRIAL | 7.5 V | 2 | - | - | 2.7 mm | - | SOUND FADER CONTROL CIRCUIT | 2 | - | - | - | - | 15.4 mm | 7.55 mm | ||
![]() TEA6322T Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 40 | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SOP40,.5,30 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | No | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.75 mm | not_compliant | - | - | R-PDSO-G40 | - | Not Qualified | - | INDUSTRIAL | - | - | - | 33 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9235P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 16 | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | No | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | - | Not Qualified | 12 V | INDUSTRIAL | 4.5 V | 2 | - | 1 mA | 4.45 mm | - | VOLUME CONTROL CIRCUIT | 1 | 0.01% | 100 dB | - | - | 19.25 mm | 7.62 mm |