- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | uPs/uCs/Peripheral ICs Type | Quiescent Current | Output Power | Logic Function | Bandwidth | Sampling Rate | Specifications | Max Dual Supply Voltage | Boundary Scan | Low Power Mode | Conversion Rate | Consumer IC Type | Max Supply Voltage (DC) | Number of Bands | Min Supply Voltage (DC) | Number of Receivers | Harmonic Distortion | Load Impedance | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAS5026IPAG Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 64-TQFP | YES | 64 | - | 274.706879mg | - | -40°C~85°C TA | Tray | - | PurePath Digital™ | - | e4 | - | Obsolete | 4 (72 Hours) | 64 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | - | 8542.39.00.01 | - | 3V~3.6V | QUAD | GULL WING | NOT SPECIFIED | - | 0.5mm | - | - | NOT SPECIFIED | TAS5026 | Modulator | - | Not Qualified | - | - | - | - | 3.3V | 3V | 6 | I2C, I2S | - | - | - | - | - | - | - | - | - | - | 32kHz ~ 192kHz | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5012PFB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TQFP | YES | 48 | - | 139.989945mg | - | 0°C~70°C TA | Tray | - | - | - | e4 | yes | Obsolete | 2 (1 Year) | 48 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio, Consumer Audio | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | NOT SPECIFIED | TAS5012 | Audio Signal Processor | - | Not Qualified | - | PWM | 3.6V | - | - | - | 2 | DSP, I2S | 4 | - | - | - | - | - | 59.4mW | - | - | - | 102dB | - | - | - | - | CONSUMER CIRCUIT | 3.6V | - | 3V | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC823425-12G-H ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 128-TQFP | - | - | - | - | - | -20°C~75°C TA | Tray | 2015 | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Audio Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Processor | - | - | - | - | - | - | - | - | 1 | PCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC823410-10R-H ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Tray | 2015 | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | -10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AK4137EQ AKM Semiconductor Inc. | 3245 |
| - | 12 Weeks | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | -40°C~105°C TA | Cut Tape (CT) | 2005 | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | Digital Audio Interfacing | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | Sample Rate Converter | - | - | - | - | - | - | - | - | 2 | I2C, SPI | - | - | - | - | - | - | - | - | - | - | 8kHz ~ 768kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DF1704E/2KG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 285.791543mg | - | -25°C~85°C TA | Tape & Reel (TR) | - | SoundPlus™ | - | - | no | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | Consumer Audio, Professional Audio | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | - | NOT SPECIFIED | DF1704 | Interpolation Filter | - | Not Qualified | - | - | - | - | 5V | - | 2 | I2S | - | - | - | - | DSP PERIPHERAL, DIGITAL FILTER | - | - | - | - | - | 32kHz ~ 96kHz | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LC823460RAHB-2H ON Semiconductor | 37 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5066PAGG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 64-TQFP | YES | 64 | - | 270.000858mg | - | 0°C~70°C TA | Tray | - | - | - | e4 | - | Obsolete | 4 (72 Hours) | 64 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | - | 8542.39.00.01 | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | - | - | TAS5066 | Modulator | - | - | - | - | - | - | - | 3V | 6 | I2C, I2S | - | - | - | - | - | - | - | - | - | - | 32kHz ~ 192kHz | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 1.2mm | 10mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NJU7181RB1-TE1 NJR Corporation/NJRC | 10000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | 8-TVSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | Consumer Audio | - | - | - | 0.9V~5.5V | - | - | - | - | - | - | - | - | - | Audio Signal Processor | - | - | - | - | - | - | - | - | 1 | Analog | - | - | - | - | - | - | - | - | - | - | -41.5dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX9890BETA+T Maxim Integrated | 4500 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | Consumer Audio | - | - | 1.951W | 2.7V~5.5V | DUAL | - | 260 | - | 0.65mm | - | - | - | MAX9890 | Noise Reduction | - | - | - | - | - | 5.5V | 3/5V | - | 2 | Analog | - | - | 14μA | - | - | 14μA | 1.95W | - | - | - | 36dB | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 32Ohm | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5486EUG+ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | - | -40°C~125°C TA | Tube | 2006 | - | 30% | e3 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | 50 ppm/°C | 40kOhm | Matte Tin (Sn) | Consumer Audio | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | - | 0.65mm | - | - | - | MAX5486 | Volume Control | 2 | - | 6V | - | - | 5.5V | 3/5V | - | 2 | Pushbutton | - | - | 1.4μA | 1mA | - | - | 657mW | - | 100 kHz | - | -90dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TDA7431 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | NO | 42 | - | - | - | 0°C~70°C TA | Tube | - | - | - | e3 | - | Obsolete | 3 (168 Hours) | 42 | - | EAR99 | - | - | MATTE TIN | Automotive Audio, Consumer Audio | - | - | - | 7V~10.2V | DUAL | - | 245 | - | 1.778mm | - | - | NOT SPECIFIED | TDA7431 | Audio Tone Processor | - | Not Qualified | - | - | - | - | 9V | 7V | 2 | I2C | - | - | 26mA | - | - | - | - | - | - | - | 0.5dB | - | - | - | - | TONE CONTROL CIRCUIT | - | 2 | - | - | 0.01% | - | 90 dB | 5.08mm | 36.83mm | - | - | - | ROHS3 Compliant | - | ||
![]() LV3328PM-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-BQFP | YES | 44 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | e6 | - | Obsolete | 4 (72 Hours) | 44 | - | - | - | - | Tin/Bismuth (Sn/Bi) | Automotive Audio | - | - | - | 7V~9.5V | QUAD | GULL WING | - | - | 0.8mm | - | - | - | LV3328 | Volume Control | - | Not Qualified | - | - | - | - | 9V | - | 6 | I2C, Logic | - | - | - | - | - | - | - | - | - | - | 80dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA6360T/V2,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | - | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | - | - | NICKEL PALLADIUM GOLD | Automotive Audio, Consumer Audio | - | - | - | 7V~13.2V | DUAL | GULL WING | 250 | - | - | unknown | - | 30 | TEA6360 | Audio Tone Processor | - | Not Qualified | - | - | - | - | - | 7V | 2 | I2C | - | - | - | - | - | - | - | - | - | - | 5-Band | - | - | - | - | EQUALIZER CIRCUIT | - | 5 | - | - | 0.5% | - | 75 dB | - | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CS8415A-CZZR Cirrus Logic Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | Commercial grade | -10°C~70°C TA | Tape & Reel (TR) | 1995 | - | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 28 | - | - | - | - | MATTE TIN | Digital Audio Interfacing | IT ALSO REQUIRES 2.85V TO 5.5V SUPPLY | - | - | 3.3V~5V | DUAL | GULL WING | 260 | - | 0.65mm | - | - | 40 | - | Audio Receiver | - | - | - | - | - | - | 3/55V | 4.5V | 7 | I2C, SPI | - | - | - | - | - | - | - | - | - | - | 8kHz ~ 96kHz | 5.5V | - | - | - | CONSUMER CIRCUIT | - | - | - | 1 | - | - | - | - | - | 4.4mm | No | - | RoHS Compliant | - | ||
![]() E-TDA7409DTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | Automotive Audio | - | - | - | 7.5V~10.5V | DUAL | GULL WING | - | - | - | - | - | - | TDA7409 | Audio Signal Processor | - | - | - | - | - | 10.5V | - | 7.5V | 2 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | 2 | - | - | 0.005% | - | 100 dB | - | - | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TAS3001CPWRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 117.508773mg | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Digital Audio Interfacing | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 0.65mm | - | - | - | TAS3001 | Audio Signal Processor | - | - | - | - | - | 3.6V | 3.3V | 3V | 2 | I2C | - | - | - | - | - | - | - | - | - | - | 32 b | - | - | - | - | TONE CONTROL CIRCUIT | - | 2 | - | - | - | - | - | - | 9.7mm | 4.4mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AK4126XQ AKM Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TAS5518PAG Texas Instruments | 80 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | 270.000858mg | - | -20°C~70°C TA | Tray | - | - | - | e4 | - | Not For New Designs | 4 (72 Hours) | 64 | SMD/SMT | - | - | - | - | Digital Audio Interfacing | - | - | - | 3V~3.6V | QUAD | GULL WING | 260 | - | 0.5mm | - | 48kHz | NOT SPECIFIED | TAS5518 | Modulator | - | Not Qualified | - | - | - | 3.6V | 3.3V | 3V | 8 | I2C, I2S | - | - | - | - | - | - | 1.869W | - | - | - | 32kHz ~ 192kHz | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 1.2mm | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() WM8804GEDS/V Cirrus Logic Inc. | 162 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | 453.59237mg | Industrial grade | -40°C~85°C TA | Tube | 2009 | - | - | - | - | Active | 3 (168 Hours) | 20 | - | - | - | - | - | Professional Audio | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | - | 0.65mm | - | - | - | - | Audio Transceiver | - | - | - | - | 3.6V | - | - | 2.7V | 1 | I2S | - | 14.9mA | 14.9mA | - | - | - | - | Transceiver | - | 192 ksps | 32kHz ~ 192kHz | - | - | - | 192 ksps | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | Lead Free |