- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Operating Temperature
- Voltage - Supply
Attribute column
Categories
Audio Special Purpose
Special Purpose Audio ICs (Integrated Circuits) are specialized semiconductor devices designed specifically for audio processing and management functions. These ICs can include various specialized components such as:
Audio amplifiers
Audio signal processors
Audio codecs (encoder/decoders)
Digital-to-analog converters (DACs) for audio
Analog-to-digital converters (ADCs) for audio
Audio interface ICs
Sound effect generators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Nominal Supply Current | Quiescent Current | Supply Current-Max | Logic Function | Bandwidth | Specifications | Min Dual Supply Voltage | Consumer IC Type | Number of Bands | Number of Receivers | Harmonic Distortion | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRS20124C Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS8416-DSZR Cirrus Logic Inc. | 46 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 28 | - | - | - | MATTE TIN | - | - | Digital Audio Interfacing | - | 3.3V~5V | DUAL | GULL WING | 260 | - | - | 40 | CS8416 | - | Audio Receiver | Not Qualified | 3.46V | 3.33.3/5V | - | 8 | I2C, SPI | - | - | - | Receiver | - | 32kHz ~ 192kHz | 3.13V | CONSUMER CIRCUIT | - | 1 | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | - | ||
![]() E-TDA7402TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | Matte Tin (Sn) - annealed | - | - | Automotive Audio | - | 7.5V~10V | QUAD | GULL WING | 260 | 0.8mm | - | 30 | TDA7402 | - | Audio Signal Processor | - | 10V | 9V | 7.5V | 2 | I2C | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 1.6mm | 10mm | 10mm | No | ROHS3 Compliant | - | ||
![]() MAX5486EUG+T Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 30% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 50 ppm/°C | 40kOhm | Matte Tin (Sn) | - | - | Consumer Audio | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 0.65mm | - | - | MAX5486 | - | Volume Control | - | 5.5V | 3/5V | - | 2 | Pushbutton | 1.4μA | - | - | - | 100 kHz | -90dB | - | AUDIO AMPLIFIER | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9890AEBL+T Maxim Integrated | 2712 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | - | - | Matte Tin (Sn) | - | - | Consumer Audio | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 0.5mm | - | - | MAX9890 | S-XBGA-B9 | Noise Reduction | - | 5.5V | 3/5V | - | 2 | Analog | - | 14μA | - | - | - | 36dB | - | CONSUMER CIRCUIT | - | - | - | - | 0.69mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TAS5036APFC Texas Instruments | 471 | - | Datasheet | - | - | - | Surface Mount | 80-TQFP | YES | 80 | - | 0°C~70°C TA | Tray | - | - | - | - | Obsolete | 4 (72 Hours) | 80 | - | - | - | - | - | - | Digital Audio Interfacing | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | NOT SPECIFIED | 0.5mm | - | NOT SPECIFIED | TAS5036 | - | Modulator | Not Qualified | - | 3.3V | 3V | 6 | I2C, I2S | - | - | - | - | - | 32kHz ~ 192kHz | - | CONSUMER CIRCUIT | - | - | - | - | 1.2mm | 12mm | 12mm | - | ROHS3 Compliant | Lead Free | ||
![]() LC75411WS-UF-E ON Semiconductor | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | Tray | 2015 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA6320T/V1,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e4 | - | Obsolete | 3 (168 Hours) | 32 | - | - | - | NICKEL PALLADIUM GOLD | - | - | Pre-Amplifier | - | 7.5V~9.5V | DUAL | GULL WING | 250 | - | unknown | 30 | TEA6320 | - | Volume Control | Not Qualified | 9.5V | - | 7.5V | 2 | I2C | - | - | 33mA | - | - | 110dB, 20dB | - | SOUND FADER CONTROL CIRCUIT | 2 | - | 0.1% | 96 dB | - | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() E-TDA7501ATR STMicroelectronics | In Stock | - | - | 13 Weeks | - | - | Surface Mount | LQFP | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDA7501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK4121AVF AKM Semiconductor Inc. | 500 | - | - | 14 Weeks | - | - | Surface Mount | 24-LSSOP (0.220, 5.60mm Width) | - | 24 | 24-VSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | Digital Audio Interfacing | - | 3V~3.6V | - | - | - | - | - | - | - | - | Sample Rate Converter | - | - | - | - | 1 | Serial | - | - | - | - | - | 8kHz ~ 96kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7438 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | Matte Tin (Sn) | - | - | Automotive Audio, Consumer Audio | - | 6V~10.2V | DUAL | - | 245 | - | - | - | TDA7438 | - | Audio Tone Processor | - | - | 9V | 6V | 2 | I2C | 7mA | - | - | - | - | - | - | TONE CONTROL CIRCUIT | 3 | - | 0.01% | 100 dB | - | 36.83mm | - | No | ROHS3 Compliant | - | ||
![]() LC823403B-08B-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tray | 2015 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC75411ES-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | Tray | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BU7814KN-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BU7814 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7466 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | 42-SDIP (0.600, 15.24mm) | NO | 42 | - | -10°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 42 | EAR99 | - | - | Matte Tin (Sn) | - | - | Signal Mixing | - | 7V~10.2V | DUAL | - | 245 | 1.778mm | - | NOT SPECIFIED | TDA7466 | - | Audio Tone Processor | Not Qualified | - | 9V | 7V | 2 | I2C | 25mA | - | - | - | - | Audio Matrix | - | TONE CONTROL CIRCUIT | 3 | - | 0.01% | 90 dB | 5.08mm | 36.83mm | - | - | ROHS3 Compliant | - | ||
![]() TEA6360T/V2,512 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C TA | Tube | 1996 | - | e4 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | Automotive Audio, Consumer Audio | - | 7V~13.2V | DUAL | GULL WING | 250 | - | unknown | 30 | TEA6360 | - | Audio Tone Processor | Not Qualified | - | - | 7V | 2 | I2C | - | - | - | - | - | 5-Band | - | EQUALIZER CIRCUIT | 5 | - | 0.5% | 75 dB | - | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA7403DTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | -40°C~80°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | - | - | Tin (Sn) | - | - | Automotive Audio | - | 7.5V~10V | DUAL | GULL WING | 260 | - | - | NOT SPECIFIED | TDA7403 | - | Audio Signal Processor | Not Qualified | 10V | - | 7.5V | 2 | I2C | 35mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA746913TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Consumer Audio | - | 1.8V~5V | DUAL | GULL WING | - | 0.65mm | - | - | TDA7469 | - | Audio Tone Processor | - | 5V | - | 1.8V | 2 | I2C | - | - | - | - | - | ALC Surround | - | TONE CONTROL CIRCUIT | 2 | - | 0.1% | 50 dB | - | - | 5.3mm | No | ROHS3 Compliant | - | ||
![]() BD3813KS-E2 ROHM Semiconductor | 3983 |
| - | 8 Weeks | Copper, Tin | Surface Mount | Surface Mount | 56-QFP | - | 56 | - | -20°C~75°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 56 | EAR99 | - | - | - | - | - | Consumer Audio | 8542.39.00.01 | 5V~7.3V | QUAD | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | BD3813 | - | Audio Signal Processor | - | 7.3V | - | 5V | 6 | Serial | - | - | - | - | - | 129dB | - | VOLUME CONTROL CIRCUIT | 3 | - | 0.004% | 95 dB | 2.25mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() LC823460RAH-2H ON Semiconductor | 37 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |