- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Manufacturer | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Tradename | Voltage, Rating | Series | Type | Subcategory | Current Rating | Number of Outputs | Operating Supply Voltage | Operating Supply Current | Product Type | Product | Features | Compliance | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338L-B06594-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V430F064N12MSWX | Active | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 0.18 A | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() SI5338A-B09301-GMR Skyworks | In Stock | - | - | - | QFN-24 | - | SI5338 | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | Tape & Reel (TR) | V430F081W12MNNX | Active | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() SI5338L-B06447-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | V420F081W12MNNX | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338N-B05315-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | Skyworks Solutions Inc. | - | - | Tray | V420F300M50CSWP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338C-B07888-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V430F400N12MSWP | Active | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 0.18 A | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() SI5338A-B05005-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | RS-232, USB | Omron | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V320F050W03MNNP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 450 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() SI5338A-B01609-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | V420F190W12MSWX | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338A-B03769-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | RS-232, USB | Omron | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V320F050W12MNNX | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 450 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() SI5338M-B06030-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | RS-232, USB | Omron | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V320F133N03MNNX | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 450 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() SI5338C-B05692-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | V420F064N12MSRP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | - | Input Devices | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338N-B08161-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V420F190M12MSRP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338C-B06963-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | F420, F430, V420, V430 | - | Omron | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V430ALW | Active | MicroHawk | - | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Accessories | White Light Installation Kit | - | Input Devices | - | ||
![]() SI5338C-B08176-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | 60 % | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | V430F064M03MSWP | Active | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 0.18 A | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() SI5338C-B04318-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | Skyworks Solutions Inc. | - | - | Tray | V430F190W03MNNP | Active | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() SI5338C-B04396-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | V420F064W03MNNP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338B-B06937-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V420F190W03MSRX | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338A-B07910-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | V420F064W03MSWP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338B-B00205-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | SI5338-EVB | 60 % | 1 | - | RS-232, Ethernet, USB | Omron | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | V420F081M12MSWX | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Programmable Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() SI5338N-B06152-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | Skyworks Solutions Inc. | - | - | Tray | V430F133W03MNNX | Active | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | Input Devices | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() SI5334K-B09126-GMR Skyworks | In Stock | - | - | - | QFN-24 | - | SI5334 | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | Omron | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | V420F081W12MNNP | Active | MicroHawk | 5 VDC | MicroHawk 2.0 | Clock Generators | Input Devices | 650 mA | 4 Output | 1.8 V, 2.5 V, 3.3 V | 12 mA, 45 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 |