- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Series | Tolerance | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Depth | Number of Outputs | Lead Pitch | Lead Length | Operating Supply Voltage | Max Voltage Rating (AC) | Operating Supply Current | Cable Length | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Voltage Tolerance | Varistor Voltage | Clamping Current | Product | Diameter | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338A-B08406-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | 355.6 mm | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338A-B08393-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338A-B07016-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338B-B02982-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338C-B06531-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B05412-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338G-B06436-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338C-B05413-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06468-GM Skyworks | In Stock | - | - | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | MultiSynth™ | - | Programmable Clock Generators | - | 85 °C | -40 °C | 500 pF | - | 4.1 mm | 4 Output | 5 mm | - | 1.8 V, 2.5 V, 3.3 V | 130 V | 45 mA | - | 170 V | Radial | 340 V | 3 kA | 10 % | 200 V | 25 A | Clock Generators | - | - | Lead Free | ||
![]() SI5338A-B06225-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338B-B08387-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338C-B05602-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338B-B05202-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338C-B06532-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | 200 V | MultiSynth™ | 1 % | Programmable Clock Generators | 19.1 Ω | - | - | - | 125 mW | - | 4 Output | - | 38.1 mm | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | 2.29 mm | 6.1 mm | - | ||
![]() SI5338B-B02756-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5334C-B01111-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5334 | Si5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338A-B01086-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | ||
![]() SI5338A-B05709-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338F-B04078-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338Q-B04879-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - |