- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Coil Voltage AC | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Max Power Dissipation | Current Rating | Number of Outputs | Operating Supply Voltage | Contact Style | DC Resistance (DCR) | Operating Supply Current | Throw Configuration | Coil Voltage (DC) | Product | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338A-B08606-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | 10 mΩ | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SI5338C-B02169-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | Lead Free | ||
![]() SI5338M-B05237-GMR Skyworks | In Stock | - | - | DIN Rail | Surface Mount | 24-VFQFN Exposed Pad | 6 | 24-QFN (4x4) | SI5338 | 24 V | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 24 V | - | - | - | - | - | - | ||
![]() SI5338C-B06454-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338A-B06922-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | Tape & Reel (TR) | MultiSynth™ | 0.1 % | 2 | 5 ppm/°C | Programmable Clock Generators | 16 kΩ | 125 °C | -55 °C | Thin Film | - | 100 mW | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | Automotive AEC-Q200 | 558.8 µm | 1.6002 mm | 838.2 µm | - | ||
![]() SI5338K-B05046-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B03486-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338Q-B08589-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338K-B06940-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338M-B05842-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B06336-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B02406-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | Female | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | Socket | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B04993-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 3 | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B07497-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338Q-B06770-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B08139-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338M-B06978-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338M-B02489-GM Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338Q-B09137-GMR Skyworks | In Stock | - | - | - | - | QFN-24 | - | - | SI5338 | - | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | * | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - | ||
![]() SI5338N-B07974-GMR Skyworks | In Stock | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | - | - | Clock Generators | - | - | - | - | - |