- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Fastening Type | Power Rating | Max Power Dissipation | Military Standard | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Lead Length | Operating Supply Voltage | Failure Rate | Voltage | ELV | Operating Supply Current | Element Configuration | Current | Throw Configuration | Contact Current Rating | Max Reverse Leakage Current | Illumination Type | Test Current | Zener Voltage | Product | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338C-B08496-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338K-B04065-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B07524-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | 500 g | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | 3 MΩ | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | 100 mm | 241.3 mm | 150 mm | - | - | Unknown | - | - | ||
![]() SI5338N-B07291-GMR Skyworks | In Stock | - | - | Production (Last Updated: 5 days ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | Not Applicable | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B05973-GM Skyworks | In Stock | - | - | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Compliant | 500 V | 500 V | - | MultiSynth™ | 5 % | - | SMD/SMT | - | - | - | - | - | 175 °C | -55 °C | - | 12 pF | - | - | - | - | - | 2828 | 1111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.59 mm | 2.794 mm | 2.79 mm | 2.5908 mm | - | - | - | - | ||
![]() SI5338N-B06176-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Compliant | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | - | - | - | - | - | ||
![]() SI5338A-B08288-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 3 | 24-QFN (4x4) | - | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | - | Cut Tape | MultiSynth™ | 2 % | - | - | - | - | Programmable Clock Generators | - | - | 150 °C | -65 °C | - | - | - | - | 250 mW | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 62 V | - | 45 mA | Single | 1 A | - | - | 3 µA | - | 5 mA | 6.2 V | Clock Generators | - | - | 1.1 mm | 3 mm | 1.4 mm | - | - | No SVHC | - | - | ||
![]() SI5338N-B07998-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5334M-B03392-GM Skyworks | In Stock | - | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5334 | Si5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | Tape & Reel (TR) | - | 1 % | 2 | - | 650 ppm/°C | - | Programmable Clock Generators | 499 mΩ | - | 250 °C | -65 °C | Wirewound | - | - | 3 W | 3 W | MIL-PRF-39007 | 4 Output | - | - | 38.1 mm | 1.8 V, 2.5 V, 3.3 V | 0.01 % | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | Military, Moisture Resistant | 4.75 mm | - | 14.224 mm | 4.75 mm | - | No | - | Contains Lead | - | ||
![]() SI5338C-B05617-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B05401-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338B-B05027-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B05079-GMR Skyworks | In Stock | - | - | - | Gold | Free Hanging | Surface Mount | 24-VFQFN Exposed Pad | 10 | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Compliant | - | - | Bulk | MultiSynth™ | - | - | Crimp | - | Plug | - | - | 10 | 200 °C | -65 °C | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() SI5338J-B05506-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06481-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338D-B05045-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338B-B04872-GM Skyworks | In Stock | - | - | - | Tin | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Compliant | - | - | Tape & Reel | MultiSynth™ | 5 % | - | - | 100 ppm/°C | - | - | 10.2 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() SI5338L-B07477-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B01182-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | 45 mA | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338K-B06098-GMR Skyworks | In Stock | - | - | - | - | Panel | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | MultiSynth™ | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 16 A | - | Illuminated | - | - | - | - | - | - | - | - | - | - | No SVHC | - | - |