- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Current Rating | Frequency | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | DC Resistance (DCR) | Operating Supply Current | Oscillator Type | Wire/Cable Type | Number of Ports | RAM Size | Cable Length | Viewing Angle | Peripherals | Forward Current | Data Bus Width | Number of Timers/Counters | Forward Voltage | Illumination Color | Lens Color | Max Frequency | Luminous Flux | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of PWM Channels | Number of SPI Channels | Color Rendering Index (CRI) | Product | Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338M-B06030-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 2 | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Compliant | 75 V | 75 V | Cut Tape | MultiSynth™ | 1 % | 100 ppm/°C | - | Programmable Clock Generators | 2.87 kΩ | - | - | Thick Film | - | 100 mW | - | - | 4 Output | 1608 | 0603 | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | Unknown | - | ||
![]() SI5338C-B01441-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338L-B04326-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06863-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338G-B01867-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338Q-B06508-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338M-B01653-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Compliant | - | - | Bulk | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 10 W | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | 95 ° | - | 700 mA | - | - | 3.5 V | White | Clear | - | 160 lm | - | - | - | - | - | - | - | 75 | Clock Generators | - | - | - | - | ||
![]() SI5338C-B02327-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338L-B02177-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B00206-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Non-Compliant | - | 150 V | - | MultiSynth™ | 0.1 % | 25 ppm/°C | - | Programmable Clock Generators | 365 kΩ | - | - | Thin Film | - | 125 mW | - | - | 4 Output | 2012 | 0805 | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | No SVHC | - | ||
![]() SI5338J-B09509-GMR Skyworks | In Stock | - | - | - | QFN-24 | - | - | SI5338 | - | - | - | - | - | FLASH | Skyworks Solutions Inc. | - | SMD/SMT | 76 | Tape & Reel (TR) | Active | Compliant | - | - | - | * | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 80 MHz | - | - | - | - | CAN, LIN, SPI, UART | 5.5 V | 3 V | 192 kB | - | - | Internal | - | - | 8 kB | - | - | POR, PWM, WDT | - | 16 b | 5 | - | - | - | 80 MHz | - | 2 | 76 | 6 | 11 | 150 °C | 3 | 6 | - | - | 1.6 mm | - | - | - | ||
![]() SI5338B-B03467-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338C-B06074-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338B-B08759-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 4 | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | Compliant | 5 V | - | - | MultiSynth™ | - | - | USB | - | - | - | - | - | Black | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | USB | 1 | - | 800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SI5338A-B09260-GMR Skyworks | In Stock | - | - | - | QFN-24 | - | - | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5334A-B09329-GM Skyworks | In Stock | - | - | - | QFN-24 | - | - | SI5334 | Si5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | Non-Compliant | - | - | - | * | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338A-B07383-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | - | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | ||
![]() SI5338K-B05616-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B04908-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B08606-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | Compliant | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |