- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Product Status | RoHS | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Military Standard | Number of Outputs | Housing Color | Operating Supply Voltage | Polarity | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Bits per Element | High Level Output Current | Low Level Output Current | Product | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338D-B09864-GMR Skyworks | In Stock | - | - | - | - | - | - | QFN-24 | - | - | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B07497-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338K-B02726-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338A-B09494-GMR Skyworks | In Stock | - | - | Obsolete (Last Updated: 2 days ago) | - | Surface Mount | - | QFN-24 | 48 | - | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | 2 | Tape & Reel (TR) | Active | Compliant | Rail/Tube | * | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 3.3 V | Non-Inverting | 16 | 2 | 3.6 V | 2.7 V | - | 1.9 ns | 4.7 mA | 5.7 ns | Inverting, Transceiver | 8 | 64 mA | 32 mA | - | - | - | - | - | - | Lead Free | ||
![]() SI5334C-B01187-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5334 | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 12 mA, 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338Q-B04075-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06478-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5334C-B08062-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5334 | Si5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | Compliant | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338A-B06529-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338N-B04336-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338K-B08986-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338Q-B05073-GMR Skyworks | In Stock | - | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | Non-Compliant | Tape & Reel | MultiSynth™ | 0.1 % | - | 25 ppm/°C | - | 806 kΩ | 175 °C | -65 °C | Metal Film | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | No | - | ||
![]() SI5338N-B06122-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338E-B08110-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338B-B09441-GM Skyworks | In Stock | - | - | - | - | - | - | QFN-24 | - | - | - | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | * | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338C-B00399-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338A-B02180-GMR Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | Green | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338N-B05168-GMR Skyworks | In Stock | - | - | - | - | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | MultiSynth™ | 5 % | Axial | - | - | 4.7 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B05519-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | 20.593094 g | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 88.9 mm | 82.55 mm | - | - | ||
![]() SI5338N-B05337-GM Skyworks | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | - | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - |