- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Family | Data Rate | Output Characteristics | Input | Ratio - Input:Output | Logic IC Type | -3db Bandwidth | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Main Purpose | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 932S208DGLFT Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 400MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | TCH™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS932S208 | HCSL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | 1:24 | - | - | - | Yes | No/Yes | - | - | - | - | Intel CPU, Timing Control Hub™ | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5V41234NLG Renesas Electronics America Inc. | 23 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | 16-VFQFPN (3x3) | 100MHz | - | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | IDT5V41234 | HCSL, LVDS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | LVCMOS, Crystal | 1:1 | - | - | - | Yes | No/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() W40S01-04H Cypress Semiconductor Corp | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | - | - | 0°C~70°C | Tube | 2001 | - | e0 | - | Obsolete | 3 (168 Hours) | 48 | - | TIN LEAD | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 220 | 1 | 3.3V | 0.635mm | 133MHz | - | - | CMOS, TTL | 48 | - | - | - | - | 3.465V | 3.3V | 1 | - | - | - | - | - | - | - | W40S | - | - | Clock | 1:18 | - | - | - | No | No/No | - | 5 ns | - | - | Memory, SDRAM DIMM | 0.25 ns | - | - | 2.794mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD9575ARUZLVD Analog Devices Inc. | 23 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 312.5MHz | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | AD9575 | LVCMOS, LVDS, LVPECL | 16 | - | - | Not Qualified | 3.3V | - | - | 1 | - | - | - | 160mA | - | - | CLOCK GENERATOR, OTHER | - | - | - | Crystal | 1:2 | - | - | 25.78MHz | Yes | No/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SI52143-A01AGM Silicon Labs | 1170 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | - | - | - | -40°C~85°C | Bulk | 1997 | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | - | 3.3V | - | 100MHz | - | SI52143 | HCSL | - | S-XQCC-N20 | 5 | - | - | - | - | 1 | - | - | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | Clock, Crystal | 1:5 | - | - | 25MHz | Yes | No/Yes | - | - | - | 55 % | PCI Express (PCIe) | - | - | 750μm | - | 4mm | 4mm | - | Unknown | RoHS Compliant | - | ||
![]() ADN2819ACPZ-CML Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad, CSP | - | 48 | - | - | - | - | -40°C~85°C | Tray | - | - | e3 | no | Obsolete | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | SONET;SDH | - | 500mW | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 2.7GHz | 40 | ADN2819 | - | 48 | - | 2 | - | 3.3V | - | - | 1 | - | - | 215mA | 215mA | 500mW | - | - | - | 2.7 Gbps | - | CML | 1:2 | - | 1.9 GHz | - | Yes | Yes/Yes | - | - | ATM/SONET/SDH CLOCK RECOVERY CIRCUIT | - | SONET/SDH, STM | - | - | - | - | 7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI52112-B3-GM2 Silicon Labs | 3000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | - | -40°C~85°C | Strip | 2012 | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | - | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | 100MHz | NOT SPECIFIED | SI52112 | HCSL | - | - | - | - | 3.3V | - | - | 1 | - | - | 17mA | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Clock, Crystal | 1:2 | - | - | 25MHz | Yes | No/Yes | - | - | - | 55 % | PCI Express (PCIe) | - | - | 750μm | - | 3mm | 3mm | - | Unknown | RoHS Compliant | - | ||
![]() 557G-05ALFT Renesas Electronics America Inc. | 2006 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | 200MHz | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS557-05 | HCSL, LVDS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:4 | - | - | - | Yes | No/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY87701LHG Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-TQFP Exposed Pad | - | 32 | 32-TQFP-EP (7x7) | 1.25Gbps | 2 | - | -40°C~85°C | Tray | 2007 | AnyRate® | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | 1.25GHz | - | SY87701 | PECL | - | - | 4 | - | 3.3V | - | - | 1 | 3.45V | 3.15V | - | 230mA | - | - | - | - | - | - | PECL, TTL | 3:3 | - | - | - | Yes | Yes/Yes | - | - | - | - | Ethernet, SONET/SDH, ATM applications | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDB1900ZBQY Microchip Technology | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | - | - | 72-QFN (10x10) | 133.33MHz | - | - | -40°C~85°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | MDB1900 | HCSL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | HCSL | 2:19 | - | - | - | Yes | Yes/Yes | - | - | - | - | PCI Express (PCIe), SATA CPU | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 557GI-03LFT Renesas Electronics America Inc. | 2799 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 200MHz | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | ICS557-03 | HCSL, LVDS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:2 | - | - | - | Yes | No/Yes | - | - | - | - | Ethernet, PCI Express (PCIe) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9UMS9610CKLFT Renesas Electronics America Inc. | 23 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 200MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 1.425V~3.465V | - | - | - | - | - | - | - | - | ICS9UMS9610 | Clock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | 1:9 | - | - | - | Yes | No/Yes | - | - | - | - | Ultra Mobile PC (UMPC) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VSC8228XRC-01 Microchip Technology | 2 | - | - | 23 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 64-TQFP | - | 64 | 64-TQFP (10x10) | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 4.25 Gbps | - | - | - | - | - | - | No | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL28PCIE14ALCT Silicon Labs | 618 | - | Datasheet | - | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | 200MHz | - | - | 0°C~85°C | Tape & Reel (TR) | 2005 | EProClock® | - | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | - | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | - | - | SL28PCIE14 | HCSL | 32 | - | 4 | Not Qualified | 3.3V | - | - | 1 | - | - | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | Clock, Crystal | 2:4 | - | - | 25MHz | Yes | Yes/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | 0.8mm | 5mm | 5mm | - | - | RoHS Compliant | - | ||
![]() 9DB833AGILFT Renesas Electronics America Inc. | 1509 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | 166MHz | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9DB833 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | HCSL | 1:8 | - | - | - | Yes | Yes/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADN2917ACPZ Analog Devices Inc. | In Stock | - | Datasheet | - | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad, CSP | - | 24 | - | 11.3Gbps | - | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 4 (72 Hours) | 24 | - | Matte Tin (Sn) | - | - | - | - | - | 1.14V~3.63V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | ADN2917 | CML | 24 | - | - | - | 3.3V | - | - | 1 | - | - | 22.2mA | - | - | 377.4mA | - | - | - | - | Clock | 1:2 | - | - | - | Yes | Yes/Yes | - | - | TELECOM CIRCUIT | - | SONET/SDH | - | - | 950μm | - | 4.1mm | 4.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PI6C20400LE Diodes Incorporated | 300 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 100MHz | - | - | 0°C~70°C | Tube | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | PLL BYPASS OPERATION AVAILABLE | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | PI6C20400 | - | - | - | 3 | - | 3.3V | - | - | 1 | - | - | - | 200mA | - | - | - | 6C | - | - | HCSL | 1:4 | PLL BASED CLOCK DRIVER | - | - | Yes | Yes/Yes | - | - | - | - | PCI Express (PCIe) | 0.05 ns | - | - | - | 9.7mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 9DB102BGILF Renesas Electronics America Inc. | 121 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | 101MHz | - | Industrial grade | -40°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9DB102 | HCSL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock | 1:2 | - | - | - | Yes | Yes/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADN2805ACPZ-500RL7 Analog Devices Inc. | 15 |
| Datasheet | - | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | 1.25GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | 225 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ADN2805 | LVDS | 32 | - | - | Not Qualified | 3.3V | - | - | 1 | - | - | 118mA | - | 390mW | - | - | - | 1.25 Gbps | - | CML | 1:2 | - | - | - | Yes | Yes/Yes | - | - | - | - | SONET/SDH | - | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PI6C20400BHEX Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | 400MHz | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | PI6C20400 | - | - | R-PDSO-G28 | - | Not Qualified | - | 3.465V | 3.3V | 1 | - | - | - | - | - | - | - | 6C | - | 3-STATE | HCSL | 1:4 | PLL BASED CLOCK DRIVER | - | - | Yes | Yes/Yes | 6.5 ns | 6.5 ns | - | - | PCI Express (PCIe) | - | 4 | - | 2mm | - | 5.3mm | - | - | ROHS3 Compliant | - |