- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Capacitance | Power Rating | Military Standard | Number of Outputs | Lead Pitch | Lead Length | Operating Supply Voltage | Dielectric | Lead Diameter | Operating Supply Current | Product | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338L-B06810-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338M-B02102-GMR Skyworks | In Stock | - | - | Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | MultiSynth™ | 1 % | - | 50 ppm/°C | Programmable Clock Generators | 1.54 Ω | 275 °C | -55 °C | Wirewound | - | - | 2 W | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | 4 mm | - | 10.2 mm | - | - | ||
![]() SI5338F-B04073-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B05047-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 18 | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | 2 | - | - | - | 4 Output | - | 28.194 mm | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338N-B06154-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 32 | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Compliant | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10.0838 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B05601-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338B-B06422-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338G-B08472-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B05639-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338M-B05693-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338P-B06633-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338N-B02194-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B00174-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | 50 V | 100 V | MultiSynth™ | 20 % | Radial | - | Programmable Clock Generators | - | 125 °C | -55 °C | - | - | 27 nF | - | - | 4 Output | 5.08 mm | - | 1.8 V, 2.5 V, 3.3 V | X7R | 508 µm | 45 mA | Clock Generators | - | 5.08 mm | - | 5.08 mm | 3.175 mm | ||
![]() SI5338L-B07490-GMR Skyworks | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | MultiSynth™ | 0.1 % | - | 25 ppm/°C | Programmable Clock Generators | 137 Ω | 175 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-55182 | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | 2.39 mm | - | 7.62 mm | - | - | ||
![]() SI5338C-B06907-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338B-B06641-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B04176-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338Q-B04075-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B09046-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B05291-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |