- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Military Standard | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Lead Length | Operating Supply Voltage | Failure Rate | Operating Supply Current | Max Supply Voltage (AC) | Product | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338P-B06634-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338N-B07405-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338N-B05007-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06070-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5334C-B05812-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5334 | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | - | - | Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 12 mA, 45 mA | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B06922-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338C-B07334-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338L-B04838-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06965-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | Female | - | - | - | 4 Output | - | - | 5 | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338Q-B07207-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338N-B03393-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | Bulk | MultiSynth™ | 1 % | 2 | 20 ppm/°C | Programmable Clock Generators | 422 Ω | - | - | Wirewound | - | 3 W | 3 W | - | 4 Output | - | - | - | 38.1 mm | 1.8 V, 2.5 V, 3.3 V | 0.01 % | 45 mA | - | Clock Generators | Military, Moisture Resistant | - | 14.224 mm | 4.75 mm | - | - | Contains Lead | ||
![]() SI5338N-B09568-GMR Skyworks | In Stock | - | - | - | - | - | QFN-24 | - | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338M-B05703-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | 150 V | 150 V | Cut Tape | MultiSynth™ | 1 % | - | 400 ppm/°C | Programmable Clock Generators | 3.3 Ω | - | - | Thick Film | - | 125 mW | - | - | 4 Output | 2012 | 0805 | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | No SVHC | - | ||
![]() SI5338N-B05256-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | 21 kΩ | - | - | - | - | 250 mW | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338C-B04168-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338L-B06100-GMR Skyworks | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | Tape & Reel (TR) | MultiSynth™ | 0.5 % | 2 | 20 ppm/°C | - | 27.1 Ω | 250 °C | -65 °C | Wirewound | - | 2 W | 2 W | MIL-PRF-39007 | - | - | - | - | 38.1 mm | - | 0.001 % | - | - | - | Military, Moisture Resistant | 2.39 mm | 10.3124 mm | 2.39 mm | No | - | Contains Lead | ||
![]() SI5338Q-B06581-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | Bulk | MultiSynth™ | 0.5 % | 2 | 30 ppm/°C | Programmable Clock Generators | 14.7 Ω | - | - | Wirewound | - | 3 W | 3 W | - | 4 Output | - | - | - | 38.1 mm | 1.8 V, 2.5 V, 3.3 V | 0.01 % | 45 mA | - | Clock Generators | Military, Moisture Resistant | - | 14.224 mm | 4.75 mm | - | - | Contains Lead | ||
![]() SI5338C-B03076-GMR Skyworks | In Stock | - | - | - | Panel | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | 60 °C | 0 °C | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | 24 V | Clock Generators | - | - | - | - | - | Unknown | - | ||
![]() SI5338Q-B08773-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - | ||
![]() SI5338M-B06255-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 1.8 V, 2.5 V, 3.3 V | - | 45 mA | - | Clock Generators | - | - | - | - | - | - | - |