- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Military Standard | Number of Outputs | Operating Supply Voltage | Operating Supply Current | Product Type | Product | Features | Product Category | Diameter | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338K-B02184-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | EDAC | - | 60 % | 1 | EDAC | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 627M | - | - | - | Programmable Clock Generators | - | - | - | - | D-Sub Connectors | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | D-Sub Connectors - Standard Density | Clock Generators | - | D-Sub Standard Connectors | - | - | - | - | ||
![]() SI5338C-B04343-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | EDAC | - | 60 % | 1 | EDAC | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 627M | - | - | - | Programmable Clock Generators | - | - | - | - | D-Sub Connectors | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | D-Sub Connectors - Standard Density | Clock Generators | - | D-Sub Standard Connectors | - | - | - | - | ||
![]() SI5334C-B01252-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5334 | - | Si5338-EVB | 60 % | - | - | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338B-B09018-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338C-B06036-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B05683-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338A-B01950-GM Skyworks | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | Tape & Reel (TR) | MultiSynth™ | 1 % | 2 | 100 ppm/°C | Programmable Clock Generators | 2.4 kΩ | 175 °C | -65 °C | Metal Film | - | 250 mW | 250 mW | MIL-R-10509 | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | Flame Retardant Coating, Military, Moisture Resistant | - | 3.68 mm | 8.7376 mm | 3.68 mm | Contains Lead | ||
![]() SI5338K-B04912-GMR Skyworks | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Compliant | - | MultiSynth™ | 1 % | - | 100 ppm/°C | - | 14.3 kΩ | 150 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | 1.68 mm | 4.75 mm | - | - | ||
![]() SI5338C-B05006-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338N-B05066-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B08051-GM Skyworks | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | MultiSynth™ | 0.1 % | - | 50 ppm/°C | Programmable Clock Generators | 97.6 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-55182 | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | 2.46 mm | 8.89 mm | - | - | ||
![]() SI5338C-B03091-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | 60 % | - | - | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338K-B05616-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338K-B02298-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | MultiSynth™ | - | - | - | Programmable Clock Generators | 124 kΩ | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338J-B05415-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338K-B04450-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338A-B01628-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338G-B05534-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338B-B06473-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | 60 % | - | - | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - | ||
![]() SI5338A-B09309-GM Skyworks | In Stock | - | - | - | - | - | QFN-24 | - | SI5338 | - | SI5338-EVB | 60 % | - | - | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | * | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | Clock Generators | - | - | - | - | - | - |