- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | uPs/uCs/Peripheral ICs Type | Propagation Delay | Supply Current-Max | Family | Data Rate | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Main Purpose | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9DB403DGLF Renesas Electronics America Inc. | 200 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 400MHz | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9DB403 | HCSL, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | HCSL | 1:4 | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI5338E-B-GMR Silicon Labs | 14 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | 350MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | - | - | - | - | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | 4 | Not Qualified | 3.3V | - | - | - | - | 1 | - | 45mA | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 60mA | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | - | 0.9mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() THS789PFD Texas Instruments | 2977 |
| Datasheet | - | NRND (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 100-TQFP Exposed Pad | - | 100 | - | - | 200MHz | - | 0°C~70°C | Tube | - | - | e4 | yes | Not For New Designs | 4 (72 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3.135V~3.465V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | THS789 | LVDS | - | - | - | - | 3.465V | 3.3V | - | 4 | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | LVCMOS, LVDS | 5:9 | - | Yes | Yes/Yes | - | - | - | Time Measurement | - | - | - | 1.2mm | - | 14mm | 14mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 9UMS9633BKLF Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | 166.67MHz | - | -40°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 1.425V~3.465V | - | - | - | - | - | - | - | - | ICS9UMS9633 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Crystal | 1:9 | - | Yes | No/Yes | - | - | - | Ultra Mobile PC (UMPC) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADN2814ACPZ-500RL7 Analog Devices Inc. | 15 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad, CSP | - | 32 | - | - | 675MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | Matte Tin (Sn) | - | - | SONET;SDH | - | 435mW | 3V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | ADN2814 | LVDS | 32 | - | Not Qualified | 3.3V | - | - | - | - | 1 | - | 132mA | 145mA | 435mW | - | - | - | - | 675 Mbps | CML | 1:2 | - | Yes | Yes/Yes | - | - | - | SONET/SDH | - | - | - | - | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 9ZXL1231AKLFT Renesas Electronics America Inc. | 2250 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | 150MHz | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 1.05V~3.3V | - | - | - | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:12 | - | Yes | Yes/Yes | - | - | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI52112-B5-GM2 Silicon Labs | 2 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | - | -40°C~85°C | Strip | 2012 | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | - | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | 100MHz | NOT SPECIFIED | SI52112 | HCSL | - | - | - | 3.3V | - | - | - | - | 1 | - | 17mA | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Clock, Crystal | 1:2 | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | - | - | 750μm | - | 3mm | 3mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 9ZX21201BKLF Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-VFQFPN (9x9) | - | 150MHz | Commercial grade | 0°C~70°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:12 | - | Yes | Yes/Yes | - | - | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI53112-A00AGM Silicon Labs | 3000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | 206.29948mg | - | - | -40°C~85°C | Tray | 1997 | - | - | - | Active | 2 (1 Year) | 64 | - | - | - | - | - | - | - | 3.135V~3.465V | QUAD | - | - | 1 | 3.3V | 0.5mm | 133.33MHz | - | - | HCSL | - | 12 | - | 3.3V | 3.465V | - | - | - | 1 | - | 18mA | - | - | - | - | - | - | - | Clock | 1:12 | - | Yes | Yes/Yes | 4.5 ns | - | 55 % | Intel QPI, PCI Express (PCIe) | - | 0.05 ns | - | - | 0.95mm | 9mm | 9mm | - | No | Unknown | RoHS Compliant | - | ||
![]() W40S11-02H Cypress Semiconductor Corp | 448 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | TIN LEAD | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 220 | 1 | 3.3V | 0.65mm | 133MHz | - | - | CMOS, TTL | 28 | 10 | - | 3.3V | 3.465V | - | - | - | 1 | - | - | - | - | - | 5 ns | - | W40 | - | Clock | 1:10 | - | No | No/No | - | - | - | Memory, SDRAM DIMM | - | - | 55 % | - | 2mm | - | 5.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 98ULPA877AHLFT Renesas Electronics America Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 52-VFBGA | - | - | - | - | 410MHz | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | ICS98ULPA877 | SSTL-18 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:10 | - | Yes | Yes/Yes | - | - | - | Memory, DDR2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30138GGG2 Microchip Technology | In Stock | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 100-FBGA | YES | - | - | - | 622.08MHz | - | -40°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | 100 | - | - | - | - | - | - | - | 2.97V~3.63V | BOTTOM | BALL | - | 1 | 1.8V | 0.8mm | - | - | ZL30138 | LVCMOS, LVPECL | 100 | - | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | LVCMOS | 13:14 | - | Yes | No/Yes | - | ATM/SONET/SDH SUPPORT CIRCUIT | - | Ethernet, SONET/SDH, Stratum | - | - | - | - | - | 9mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AB-557-03-HCHC-F-L-C-T Abracon LLC | 588 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | - | 14-QFN (3.2x2.5) | 32.205058mg | 460MHz | - | -40°C~85°C | Digi-Reel® | 2007 | Pure Silicon™ | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | - | HCSL | - | 2 | - | 3.6V | - | - | - | - | 1 | - | 60mA | - | - | - | - | - | - | - | - | 0:2 | - | Yes | No/Yes | - | - | 52 % | PCI Express (PCIe), Clock Generator | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MDB1900ZCQY-TR Microchip Technology | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | - | - | 72-QFN (10x10) | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | MDB1900 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | HCSL | 1:19 | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe), SATA CPU | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2SSTV857ZXI-27 Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 50.008559mg | 200MHz | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 48 | - | Matte Tin (Sn) | - | - | - | - | - | 2.375V~2.625V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | CY2SSTV857 | SSTL | 48 | - | - | 2.5V | 2.63V | - | 2.38V | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 1:10 | - | Yes | Yes/Yes | 7.5 ns | - | - | Memory, DDR, SDRAM | 200 MHz | - | - | - | - | - | 6.096mm | - | No | - | RoHS Compliant | - | ||
![]() ZL30169LDF1 Microchip Technology | 15 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | QFN | - | - | 32-QFN | - | 1.035GHz | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | CML, CMOS, Crystal | 4:3 | - | Yes | Yes/Yes | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6C557-05BLE Diodes Incorporated | 30000 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 200MHz | Industrial grade | -40°C~85°C | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | PI6C557 | HCSL, LVDS | - | - | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | 120mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | HCSL, Crystal | 1:4 | 25MHz | Yes | No/Yes | - | - | - | Ethernet, PCI Express (PCIe) | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI5328B-C-GM Silicon Labs | 41 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | - | -40°C~85°C | Tray | 2003 | - | - | - | Active | 2 (1 Year) | 36 | - | - | - | - | - | - | - | 2.25V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | 808MHz | NOT SPECIFIED | SI5328 | CML, CMOS, LVDS, LVPECL | - | - | - | 3.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 2:2 | - | Yes | Yes/Yes | - | ATM/SONET/SDH SUPPORT CIRCUIT | 50 % | Ethernet | - | - | - | - | 0.9mm | 6mm | 6mm | - | - | - | RoHS Compliant | - | ||
![]() ZL30314GKG2 Microchip Technology | 3 |
| - | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | 125MHz | - | -40°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZL30314 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Clock | 11:8 | - | Yes | No/No | - | - | - | Ethernet, Stratum | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SI5338D-B-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | 710MHz | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | - | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | - | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | 4 | Not Qualified | - | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 60mA | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | - | 0.9mm | - | - | - | - | - | RoHS Compliant | - |