- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Duty Cycle - Max | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Military Standard | Number of Outputs | Lead Pitch | Operating Supply Voltage | Dielectric | Lead Diameter | Operating Supply Current | Product | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338B-B06422-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338G-B08472-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B05639-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338M-B05693-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338P-B06633-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338N-B02194-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B00174-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | 50 V | 100 V | MultiSynth™ | 20 % | Radial | - | Programmable Clock Generators | - | 125 °C | -55 °C | - | 27 nF | - | 4 Output | 5.08 mm | 1.8 V, 2.5 V, 3.3 V | X7R | 508 µm | 45 mA | Clock Generators | - | 5.08 mm | - | 5.08 mm | 3.175 mm | ||
![]() SI5338L-B07490-GMR Skyworks | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | MultiSynth™ | 0.1 % | - | 25 ppm/°C | Programmable Clock Generators | 137 Ω | 175 °C | -65 °C | Metal Film | - | MIL-PRF-55182 | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | 2.39 mm | - | 7.62 mm | - | - | ||
![]() SI5338C-B06907-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338B-B06641-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B04176-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338Q-B04075-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5338A-B09046-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B05291-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5334C-B04197-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5334 | Si5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5334M-B05572-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5334 | Si5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | - | - | - | - | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B02625-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Non-Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338B-B01163-GMR Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | 60 % | 350 MHz | 350 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | - | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | - | - | - | ||
![]() SI5338C-B05958-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | SI5338-EVB | 60 % | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | Active | Compliant | - | - | MultiSynth™ | - | - | - | Programmable Clock Generators | 50 Ω | - | - | - | - | - | 4 Output | - | 1.8 V, 2.5 V, 3.3 V | - | - | 45 mA | Clock Generators | - | - | 200 mm | - | - | ||
![]() SI5338N-B05577-GM Skyworks | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tray | Active | - | - | - | MultiSynth™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |