- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Supply Current-Max | Family | Max Input Voltage | Output Characteristics | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Main Purpose | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV5609LP-TE-L-E ON Semiconductor | 7 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN | - | 24 | - | - | - | - | - | -20°C~80°C | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | LV5609 | - | 24 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | CMOS | 7:5 | - | - | No | No/No | - | - | - | CCD | - | - | 800μm | - | 3.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9ZX21201AKLF Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-VFQFPN (9x9) | - | 150MHz | - | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:12 | - | - | Yes | Yes/Yes | - | - | - | Intel QPI, PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI5338F-B-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | 200MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 60mA | - | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | 0.9mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() SI5338P-B-GMR Silicon Labs | 14 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | 350MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | EAR99 | - | - | - | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 1.71V~3.63V | QUAD | NO LEAD | - | - | 1.8V | 0.5mm | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 60mA | - | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 4:4 | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | - | 0.9mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() 557M-01LF Renesas Electronics America Inc. | 88 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 100MHz | - | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS557-01 | HCSL, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:1 | - | - | Yes | No/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5V41067APGGI8 Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | 200MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | HCSL, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | HCSL | 2:4 | - | - | No | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5V41235PGGI Renesas Electronics America Inc. | 274 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 200MHz | - | Industrial grade | -40°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | IDT5V41235 | HCSL, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:2 | - | - | Yes | No/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6C20400SLEX Diodes Incorporated | 1814 | - | - | 7 Weeks | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | 28-TSSOP | - | 100MHz | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | PI6C20400 | Clock | - | - | - | - | 3.3V | - | - | - | 1 | 3.465V | 3.135V | 200mA | - | - | - | - | - | - | - | - | LVTTL | 1:4 | - | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CDCF2509PWRG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | - | 0°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 24 | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 140MHz | - | CDCF2509 | - | 24 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | 10μA | 700mW | - | - | 10μA | - | - | - | 3-STATE WITH SERIES RESISTOR | Clock | 1:9 | - | - | Yes | No/No | - | - | - | Memory, DRAM DIMM | 0.2 ns | - | - | - | 7.8mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() CSPUA877ABVG Renesas Electronics America Inc. | 7 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 52-VFBGA | - | - | - | - | 410MHz | - | - | 0°C~70°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | IDTCSPUA877 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:10 | - | - | Yes | Yes/Yes | - | - | - | Memory, DDR2, SDRAM | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD9575ARUZPEC Analog Devices Inc. | 7 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 312.5MHz | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | AD9575 | LVCMOS, LVDS, LVPECL | 16 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | 160mA | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | Crystal | 1:2 | - | 25.78MHz | Yes | No/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | Contains Lead | ||
![]() PI6C20800BIAE Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | 400MHz | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 40 | PI6C20800 | - | - | - | - | Not Qualified | 3.3V | 3.465V | - | - | 1 | - | - | 250mA | - | - | - | - | - | 6C | - | 3-STATE | HCSL | 1:8 | PLL BASED CLOCK DRIVER | - | Yes | Yes/Yes | 8 ns | 8 ns | - | PCI Express (PCIe) | 0.065 ns | 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY87700VHH Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-TQFP Exposed Pad | - | 32 | - | - | 175Mbps | 2 | - | 0°C~85°C | Tray | 2000 | AnyRate® | e3 | - | Obsolete | 3 (168 Hours) | 32 | - | MATTE TIN | - | - | - | 3.15V~5.25V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 40 | SY87700 | PECL | - | - | - | Not Qualified | 3.45V | - | - | - | 1 | - | - | 230mA | - | - | - | - | - | - | 7V | - | PECL, TTL | 3:3 | - | - | Yes | Yes/Yes | - | - | ATM/SONET/SDH CLOCK RECOVERY CIRCUIT | Ethernet, SONET/SDH, ATM applications | - | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI6C557-05QLE Diodes Incorporated | 7 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 200MHz | - | - | -40°C~85°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | NOT SPECIFIED | PI6C557 | HCSL, LVDS | - | R-PDSO-G20 | - | - | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | HCSL, Crystal | 1:4 | - | 25MHz | Yes | No/Yes | - | - | - | Ethernet, PCI Express (PCIe) | - | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() 9LPRS511EGLFT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | - | - | - | - | 400MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | TCH™ | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9LPRS511 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:22 | - | - | Yes | No/Yes | - | - | - | Intel CPU, PCI Express (PCIe), Timing Control Hub™ | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6C20400ALE Diodes Incorporated | 20 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 400MHz | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | PI6C20400 | - | - | - | 4 | - | 3.3V | - | - | - | 1 | - | - | 130mA | - | - | 6.5 ns | - | - | TTL | - | 3-STATE | HCSL | 1:4 | PLL BASED CLOCK DRIVER | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | 9.7mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 9FG104EFLFT Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | - | 400MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9FG104 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:5 | - | - | Yes | No/Yes | - | - | - | Intel CPU Server, PCI Express (PCIe), SATA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6LC48C21LIE Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 136MHz | - | - | -40°C~85°C TA | Tube | - | HiFlex™ | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.375V~2.625V 3.135V~3.465V | DUAL | GULL WING | - | - | 2.5V | 0.65mm | - | - | - | LVCMOS | - | R-PDSO-G8 | - | Not Qualified | - | - | 2.5/3.3V | - | 1 | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | 45mA | - | - | - | Crystal | 1:1 | - | 27.2MHz | Yes | No/No | - | - | - | Ethernet | - | - | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MPC940LFAR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 32-LQFP | - | - | 32-LQFP (7x7) | - | 250MHz | - | - | 0°C~70°C | Cut Tape (CT) | 2001 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | MPC940 | LVCMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVPECL | 2:18 | - | - | No | Yes/No | - | - | - | Intel CPU Servers | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 9DBL411AKLFT Renesas Electronics America Inc. | 23 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | - | 400MHz | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9DBL411 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | HCSL | 1:4 | - | - | No | Yes/Yes | - | - | - | CPU, PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - |