- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Main Purpose | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY27022SXCT Cypress Semiconductor Corp | 7 |
| - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 180.63MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | CY27022 | Clock | 8 | R-PDSO-G8 | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | 28mA | - | Clock, Crystal | 1:3 | - | - | 16.9344MHz | No | No/No | - | - | - | Net-MD | - | - | - | 4.889mm | 3.8985mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPC9109FA NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 32-LQFP | - | - | - | - | 250MHz | - | 0°C~70°C | Tray | 2003 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | MPC9109 | LVCMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVCMOS, LVPECL | 2:18 | - | - | - | No | Yes/No | - | - | - | Intel CPU Servers | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 9DB803DGILFT Renesas Electronics America Inc. | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | - | 400MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9DB803 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | HCSL | 1:8 | - | - | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30612LDG6 Microchip Technology | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-VQFN Dual Rows, Exposed Pad | - | - | 100-aQFN (10x10) | - | - | - | - | Tray | 2016 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | 6:10 | - | - | - | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, SONET/SDH | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY28442ZXC-2T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | 200MHz | - | 0°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | CY28442 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL, Crystal | 3:14 | - | - | - | Yes | No/Yes | - | - | - | Intel CPU Servers | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY897132LKG-TR Microchip Technology | 1000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | 28-TSSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | Precision Edge® | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | SY897132 | LVPECL | - | - | - | - | 3.3V | - | - | - | 1 | 3.465V | 3.135V | - | - | - | - | - | CML, LVPECL | 3:3 | - | - | - | No | Yes/Yes | - | - | - | Fibre Channel, Gigabit Ethernet, HDTV, SATA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM802109UMG Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | 24-QFN (4x4) | - | 100MHz | - | -40°C~85°C | Tube | 2011 | ClockWorks™, RotaryWave™ | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | SM802109 | HCSL | - | - | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | LVCMOS, Crystal | 2:4 | - | - | - | Yes | No/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI5338G-A-GM Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 41.191857mg | 710MHz | - | -40°C~85°C | Tray | 1997 | MultiSynth™ | - | yes | Obsolete | 2 (1 Year) | 24 | EAR99 | - | - | - | IT ALSO OPERATES WITH 2.5V AND 3.3V SUPPLY | 1.71V~3.63V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | - | SI5338 | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | - | - | 4 | - | - | - | - | - | 1 | - | - | - | 60mA | - | - | - | CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal | 2:4 | - | - | 30MHz | Yes | Yes/Yes | - | - | - | Ethernet, Fibre Channel, PCI Express (PCIe), Telecom | - | - | 0.9mm | - | - | No | - | RoHS Compliant | - | ||
![]() 4RCD0124KC0ATG Renesas Electronics America Inc. | 378 | - | Datasheet | 12 Weeks | - | Surface Mount | 253-LFBGA, FCCSPBGA | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Memory | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MK1491-09FILNTR Renesas Electronics America Inc. | 15000 |
| Datasheet | 12 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | 28-SSOP | - | 66MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | MK1491-09 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Crystal | 1:12 | - | - | - | Yes | No/No | - | - | - | AMD CPU | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZL30721LFG7 Microchip Technology | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | 64-VFLGA Exposed Pad | - | - | - | - | 1.035GHz | - | -40°C~85°C | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CMOS | 3:3 | - | - | - | Yes | Yes/Yes | - | - | - | SONET/SDH | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100H640FN ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 135MHz | - | 0°C~85°C | Tube | 2006 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn80Pb20) | - | - | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | MC100H640 | TTL | 28 | - | - | - | - | 5.25V | 5V | 4.75V | 1 | - | - | - | - | - | - | - | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SSTE32882HLBAKG8 Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | Surface Mount | 176-TFBGA | - | - | 176-TFBGA (8x13.5) | - | 810MHz | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.282V~1.575V | - | - | - | - | - | - | - | - | IDTSSTE32882 | CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CMOS | 2:5 | - | - | - | Yes | Yes/Yes | - | - | - | Memory, DDR3, RDIMM | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDB1900ZBQY-TR Microchip Technology | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 72-VFQFN Exposed Pad | - | - | 72-QFN (10x10) | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | MDB1900 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | HCSL | 2:19 | - | - | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe), SATA CPU | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC10H640FN ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 135MHz | - | 0°C~85°C | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | 4.75V~5.25V | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | MC10H640 | TTL | 28 | - | - | - | 5V | - | 5V | - | 1 | - | - | - | - | - | - | 10H | PECL, TTL | 2:6 | LOW SKEW CLOCK DRIVER | 0.024 A | - | No | Yes/Yes | 7 ns | 6 ns | - | 68030, 68040 MPUs | 0.5 ns | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() W234X Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | 0°C~70°C | Tube | 2001 | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 400MHz | 20 | W234 | RSL | 28 | R-PDSO-G28 | 4 | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock | 1:2 | - | - | - | Yes | No/Yes | - | - | - | Memory, RDRAM | - | - | - | 9.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 557GI-06LFT Renesas Electronics America Inc. | 7 |
| Datasheet | 12 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS557-06 | HCSL, LVDS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | HCSL, LVDS | 2:4 | - | - | - | No | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI52111-A2-GM2 Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | - | 2.97V~3.63V | DUAL | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | 100MHz | NOT SPECIFIED | SI52111 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | 13mA | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:1 | - | - | 25MHz | Yes | No/Yes | - | - | 55 % | PCI Express (PCIe) | - | 750μm | - | 3mm | 3mm | - | Unknown | RoHS Compliant | - | ||
![]() SM802105UMG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | 312.5MHz | - | -40°C~85°C | Tube | - | ClockWorks™, RotaryWave™ | e4 | - | Active | 2 (1 Year) | 24 | EAR99 | NICKEL PALLADIUM GOLD | - | - | CAN ALSO OPERATE 3.3V SUPPLY | 2.375V~3.465V | QUAD | NO LEAD | 260 | - | 2.5V | 0.5mm | - | 40 | SM802105 | LVPECL | - | - | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | LVCMOS, Crystal | 2:2 | - | - | 25MHz | Yes | No/Yes | - | - | - | Ethernet | - | - | 0.905mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() 9DB803DFLF Renesas Electronics America Inc. | 23 |
| Datasheet | 12 Weeks | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | - | 400MHz | Commercial grade | 0°C~70°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | ICS9DB803 | HCSL | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | HCSL | 1:8 | - | - | - | Yes | Yes/Yes | - | - | - | PCI Express (PCIe) | - | - | - | - | - | - | - | ROHS3 Compliant | - |