- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Output Clock Frequency-Max | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9LPRS511EGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 64 | - | 400MHz | - | Tape & Reel | 2002 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 64 | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | 1 | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9DB633AGILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | - | 28 | - | 110MHz | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 28 | - | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | 1 | - | - | - | - | - | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | 0.05 ns | 6 | - | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9DB633AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | - | 28 | - | 110MHz | - | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 28 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 1 | - | - | - | - | - | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | 0.05 ns | 6 | - | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 932SQ428AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | - | 48 | - | 144.44MHz | 4 | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | - | 3.3V | - | NOT SPECIFIED | 48 | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 300mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 25MHz | Yes | - | - | - | - | - | 6mm | 6mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9DB1933AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | - | 72 | - | 166MHz | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 72 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | 72 | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | 1 | - | - | - | - | - | - | 9DB | 3-STATE | Clock | - | - | - | Yes | - | - | 19 | - | - | 10mm | 10mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9ZXL1530BKLFT Integrated Device Technology (IDT) | 17 | - | Datasheet | 8 Weeks | - | Surface Mount | QFN | - | 64 | - | 150MHz | - | Tape and Reel | 2006 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 64 | - | - | - | 3.465V | 3.3V | COMMERCIAL | 1 | - | - | - | - | - | - | 9ZX | - | Clock | - | - | - | Yes | - | 0.065 ns | 15 | - | - | 9mm | 9mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() 9ZX21201BKLF Integrated Device Technology (IDT) | 1 | - | Datasheet | 8 Weeks | Tin | Surface Mount | QFN | - | 64 | - | 150MHz | - | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | 64 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | 1 | - | - | - | - | - | - | 9ZX | - | Clock | - | - | - | Yes | - | 0.065 ns | 12 | - | - | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9DB403DGILF Integrated Device Technology (IDT) | 4 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 28 | - | 400MHz | - | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | 28 | 4 | Not Qualified | 3.3V | - | - | INDUSTRIAL | 1 | 3.465V | 3.135V | - | 115mA | - | - | 9DB | 3-STATE | HCSL | PLL BASED CLOCK DRIVER | - | - | Yes | - | 0.05 ns | - | - | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 557M-01LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 8 | - | 100MHz | - | Tape and Reel | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | - | 30 | 8 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | - | - | 55mA | - | - | Clock | - | - | 25MHz | Yes | - | - | - | - | - | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() 82V3391BEQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | QFP | - | 100 | - | 644.53MHz | - | - | 2011 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS | - | - | - | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 932S401EGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | - | 56 | - | 400MHz | 3 | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 56 | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.318MHz | Yes | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 93716AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | - | 28 | 2.26799g | 233MHz | - | - | 2009 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | - | 85°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | NOT SPECIFIED | 28 | 6 | Not Qualified | 2.5V | - | - | OTHER | 1 | 2.7V | 2.3V | 250mA | - | - | - | - | - | Clock | - | - | - | Yes | - | - | - | 1.73mm | - | 10.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 95V847AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 24 | - | 233MHz | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 85°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 24 | - | - | 2.5V | - | - | OTHER | 1 | 2.7V | 2.3V | - | 148mA | - | - | 95V | 3-STATE | Clock | - | - | - | Yes | - | 0.06 ns | 5 | - | - | 7.8mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 95V857AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 48 | - | 233MHz | - | Rail/Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | NOT SPECIFIED | 48 | - | Not Qualified | 2.5V | - | - | OTHER | 1 | 2.7V | 2.3V | - | 148mA | - | - | 95V | 3-STATE | Clock | - | - | - | Yes | - | 0.04 ns | 20 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9UMS9633BKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | - | - | 48 | - | 166.67MHz | 3 | - | 2009 | e3 | - | - | 3 (168 Hours) | 48 | EAR99 | - | 85°C | -40°C | - | QUAD | - | - | - | - | 0.4mm | - | - | - | - | 3.3V | - | - | INDUSTRIAL | 1 | 3.465V | 3.135V | - | 70mA | - | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 9248DF-39LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | - | SSOP | YES | 48 | - | - | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | 48 | - | Not Qualified | 3.3V | 3.465V | - | COMMERCIAL | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 180mA | - | - | - | - | - | 16MHz | - | 150MHz | - | - | - | 2.794mm | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 9DBV0831AKILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | - | 48 | - | 137.5MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | 85°C | -40°C | - | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.4mm | NOT SPECIFIED | 48 | - | Not Qualified | - | - | - | INDUSTRIAL | 1 | - | - | - | - | - | - | 9DBV | - | HCSL | PLL BASED CLOCK DRIVER | 0.002 A | - | Yes | - | 0.05 ns | 16 | - | - | 6mm | 6mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9DBV0431AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | - | 32 | - | 137.5MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 1.8V | - | NOT SPECIFIED | 32 | 4 | Not Qualified | 1.8V | - | - | COMMERCIAL | 1 | 1.9V | 1.7V | - | 35mA | - | - | 9DBV | - | HCSL | PLL BASED CLOCK DRIVER | 0.002 A | - | Yes | - | 0.05 ns | - | - | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9DBV0441AKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | 100 | - | 32 | - | 137.5MHz | - | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | - | QUAD | NO LEAD | 260 | 1 | 1.8V | - | NOT SPECIFIED | 32 | - | Not Qualified | - | - | - | COMMERCIAL | 1 | - | - | - | - | - | - | 9DBV | - | HCSL | PLL BASED CLOCK DRIVER | 0.002 A | - | Yes | - | 0.05 ns | 8 | - | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 954101DFLFT Integrated Device Technology (IDT) | 3000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 56 | - | 400MHz | 2 | Tape & Reel | 2005 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | NOT SPECIFIED | 56 | 21 | Not Qualified | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free |