- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Output Clock Frequency-Max | Main Purpose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338N-B05753-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08734-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06144-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05732-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 60mA | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B06941-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B05552-GM Silicon Labs | 33 |
| Datasheet | 4 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tray | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() PI6C21200VE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 400MHz | - | - | 0°C~70°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | PI6C21200 | - | - | - | - | - | 1 | - | - | HCSL | 1:12 | - | Yes | Yes/Yes | - | PCI Express (PCIe) | - | - | - | - | ||
![]() MAX3625CUG T Microsemi Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 24-TSSOP | 318.75MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | 3V~3.6V | - | - | - | - | - | - | MAX3625 | LVPECL | - | - | - | - | 1 | - | - | LVCMOS, Crystal | 2:3 | - | Yes | No/Yes | - | Ethernet, Fibre Channel | - | - | - | RoHS Compliant | ||
![]() SI5338K-B06592-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B04065-GMR Silicon Labs | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B05781-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B06591-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B07901-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B08148-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B07989-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B02420-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B05046-GMR Silicon Labs | 7 |
| Datasheet | 4 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338A-B08108-GMR Silicon Labs | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B05623-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338K-B08399-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | Active | 2 (1 Year) | 24 | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant |