- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Telecom IC Type | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98ULPA877AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver, Tin | Surface Mount | BGA | 52 | 410MHz | - | - | - | 2009 | e1 | yes | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | 30 | 52 | - | - | - | 1.8V | - | - | COMMERCIAL | 1 | 1.9V | 1.7V | - | 300mA | - | - | 98ULPA | 3-STATE | Clock | - | - | - | Yes | - | - | - | 0.04 ns | 20 | - | 7mm | 4.5mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() CSPUA877ABVG Integrated Device Technology (IDT) | 110 | - | Datasheet | 8 Weeks | - | Copper, Silver, Tin | Surface Mount | - | 52 | 410MHz | - | - | - | 2007 | e1 | yes | Active | 3 (168 Hours) | 52 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | 30 | 52 | - | - | - | 1.8V | - | - | COMMERCIAL | 1 | 1.9V | 1.7V | - | 300mA | - | - | 877 | - | Clock | - | 0.009 A | - | Yes | - | - | - | 0.04 ns | 10 | - | 7mm | 4.5mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 8741004AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 24 | 160MHz | - | 563.7mW | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | 24 | - | 4 | Not Qualified | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 45mA | - | - | - | 3-STATE | LVDS | PLL BASED CLOCK DRIVER | - | - | Yes | - | - | 98 MHz | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9FG104EGILFT Integrated Device Technology (IDT) | 2288 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 28 | 400MHz | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 85°C | -40°C | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | NOT SPECIFIED | 28 | - | 4 | Not Qualified | 3.3V | - | - | INDUSTRIAL | 1 | 3.465V | 3.135V | - | 109mA | - | - | - | - | Clock | - | - | 27.5MHz | Yes | - | - | - | - | - | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 951462AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 64 | 280MHz | 2 | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | NOT SPECIFIED | 64 | - | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 400mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.318MHz | Yes | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() ICS557GI-06 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | Surface Mount | TSSOP | - | 200MHz | - | - | - | 2004 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | - | - | - | 3.465V | 3.3V | INDUSTRIAL | 1 | - | - | - | - | - | - | 557 | 3-STATE | LVDS | LOW SKEW CLOCK DRIVER | - | - | No | - | - | - | 0.05 ns | 4 | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() MK1575-01GLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 16 | 80MHz | - | - | - | 1999 | e3 | yes | - | 1 (Unlimited) | 16 | - | - | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 16 | - | 3 | Not Qualified | 3.3V | - | - | COMMERCIAL | 1 | 3.45V | 3.15V | 10mA | - | - | - | - | - | Clock | - | - | - | Yes | - | 55 % | - | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 82P33714ANLG Integrated Device Technology (IDT) | 251 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | - | 72 | 650MHz | - | - | - | 2010 | e3 | yes | Active | 3 (168 Hours) | 72 | EAR99 | - | 85°C | -40°C | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | NOT SPECIFIED | 72 | - | - | Not Qualified | - | - | - | INDUSTRIAL | 1 | - | - | - | - | - | - | - | - | CMOS | - | - | - | Yes | TELECOM CIRCUIT | - | - | - | - | - | 10mm | 10mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS436CGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 48 | 166.67MHz | 4 | - | Tape and Reel | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | 48 | - | - | Not Qualified | 3.3V | - | - | OTHER | 1 | 3.465V | 3.135V | - | 100mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 932S421BGLFT Integrated Device Technology (IDT) | 534 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | TSSOP | 56 | 400MHz | 3 | - | Tape & Reel | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | 56 | - | 19 | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.318MHz | Yes | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 844201BG-45LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | TSSOP | 8 | 125MHz | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | NOT SPECIFIED | 8 | - | - | Not Qualified | 4.6V | 3.63V | 3.3V | COMMERCIAL | 1 | - | - | 95mA | - | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | - | 25MHz | Yes | - | 54 % | - | - | - | - | 3.1mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 97U2A877AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | BGA | 52 | 410MHz | - | - | - | 2005 | e1 | yes | Discontinued | 3 (168 Hours) | 52 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | 0°C | BOTTOM | BALL | - | - | 1.8V | 0.635mm | - | 52 | - | - | Not Qualified | 1.8V | - | - | COMMERCIAL | 1 | 1.9V | 1.7V | - | 300mA | - | - | - | - | Clock | - | - | - | Yes | - | - | - | - | - | - | 7mm | 4.5mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 954101DGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | TSSOP | 56 | 400MHz | 2 | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 56 | - | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 500mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 952601EFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | SSOP | 56 | 400MHz | 2 | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 56 | - | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | - | 14.31818MHz | Yes | - | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 5V41235PGGI Integrated Device Technology (IDT) | 50 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 16 | 200MHz | - | - | - | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | DUAL | GULL WING | 260 | - | 3.3V | - | NOT SPECIFIED | 16 | - | 2 | Not Qualified | 3.3V | 3.465V | - | INDUSTRIAL | 1 | - | - | 63mA | - | - | 85mA | - | - | Clock | - | - | 25MHz | Yes | - | 55 % | - | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() DS31407GN Microsemi | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | SMC | 256 | 750MHz | - | - | - | 2011 | - | - | Active | - | 256 | - | - | 85°C | -40°C | BOTTOM | BALL | - | 1 | 1.8V | - | - | 256 | - | 4 | - | - | - | - | INDUSTRIAL | 1 | - | 1.8V | - | - | - | - | - | - | CMOS | - | - | - | Yes | ATM/SONET/SDH SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 9DB401CFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | SSOP | 28 | 400MHz | - | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 28 | - | 4 | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 200mA | - | - | 9DB | 3-STATE | HCSL | PLL BASED CLOCK DRIVER | - | - | Yes | - | - | - | 0.05 ns | - | - | 10.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() 9LPR501SGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | TSSOP | 64 | 400MHz | 3 | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | 30 | 64 | - | 22 | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 200mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9EPRS525AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | TSSOP | 56 | 400MHz | 3 | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | 56 | - | 19 | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 115mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | - | Yes | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9DBU0431AKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | - | 32 | 167MHz | - | 45mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | QUAD | NO LEAD | 260 | 1 | 1.5V | - | NOT SPECIFIED | 32 | - | 2 | - | 1.5V | - | - | INDUSTRIAL | 1 | 1.575V | 1.425V | 6mA | - | - | - | 9DBU | - | HCSL | PLL BASED CLOCK DRIVER | - | - | Yes | - | 55 % | - | 0.05 ns | - | 1mm | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free |