- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Number of Elements | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Number of Inverted Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8741004AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 24 | 160MHz | - | 563.7mW | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 24 | 4 | Not Qualified | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 45mA | - | - | - | 3-STATE | LVDS | PLL BASED CLOCK DRIVER | - | Yes | - | 98 MHz | - | - | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 932S421BGLFT Integrated Device Technology (IDT) | 534 | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | 400MHz | 3 | - | Tape & Reel | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | 56 | 19 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 14.318MHz | Yes | - | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9LPRS436CGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | 166.67MHz | 4 | - | Tape and Reel | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.3V | - | OTHER | 1 | 3.465V | 3.135V | - | 100mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9P960AFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | 1.07GHz | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 1.5V | 0.635mm | - | - | 48 | - | - | - | 1.575V | COMMERCIAL | 2 | - | - | - | - | - | - | 9P | 3-STATE | Clock | - | - | No | - | - | 0.1 ns | 24 | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 9DB102BFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | 101MHz | - | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 20 | 2 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 75mA | - | - | 9DB | 3-STATE | Clock | - | - | Yes | - | - | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 9LPRS436CGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 48 | 166.67MHz | 4 | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | 48 | 14 | Not Qualified | 3.3V | - | OTHER | 1 | 3.465V | 3.135V | 115mA | 100mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 954101DGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | 400MHz | 2 | - | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 56 | - | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 500mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 14.31818MHz | Yes | - | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 952601EFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 56 | 400MHz | 2 | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 56 | - | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 350mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 14.31818MHz | Yes | - | - | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 9ERS3165BKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | 64 | 400MHz | 4 | - | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 30 | 64 | 21 | Not Qualified | 3.3V | - | INDUSTRIAL | 1 | 3.465V | 3.135V | - | 125mA | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Crystal | - | 14.318MHz | Yes | - | - | - | - | - | - | - | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 5V41235NLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 16 | 200MHz | - | - | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | 16 | - | Not Qualified | 3.3V | 3.465V | INDUSTRIAL | 1 | - | - | - | - | - | 85mA | - | - | Clock | - | 25MHz | Yes | - | - | - | - | - | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9DBU0541AKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 32 | 167MHz | - | 35mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | QUAD | - | 260 | 1 | 1.5V | - | - | - | 32 | 2 | - | 1.5V | - | INDUSTRIAL | 1 | 1.575V | 1.425V | 3mA | - | - | - | 9DBU | - | HCSL | LOW SKEW CLOCK DRIVER | - | No | 55 % | - | 0.05 ns | - | - | 1mm | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 9ZX21901BKLF Integrated Device Technology (IDT) | 792 | - | Datasheet | 8 Weeks | Tin | Surface Mount | - | 72 | 400MHz | - | - | - | 2013 | e3 | yes | Active | 3 (168 Hours) | 72 | EAR99 | - | 70°C | 0°C | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 72 | 19 | - | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 407mA | - | - | 9ZX | 3-STATE | Clock | - | - | Yes | - | - | 0.065 ns | - | - | - | - | 10mm | 10mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9DBU0531AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 32 | 167MHz | - | 35mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | QUAD | - | 260 | 1 | 1.5V | - | - | 30 | 32 | 2 | - | 1.5V | - | COMMERCIAL | 1 | 1.575V | 1.425V | 3mA | - | - | - | 9DBU | - | HCSL | LOW SKEW CLOCK DRIVER | - | No | 55 % | - | 0.06 ns | - | - | 1mm | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 841S101EGILFT Integrated Device Technology (IDT) | 4036 |
| Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 16 | 100MHz | - | - | Bulk | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | 16 | - | Not Qualified | 3.3V | 3.465V | INDUSTRIAL | 1 | - | - | - | - | CLOCK GENERATOR, OTHER | 80mA | - | - | Crystal | - | 25MHz | Yes | - | - | - | - | - | 1mm | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9LPRS502SGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | TSSOP | 56 | 400MHz | 3 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | 56 | - | Not Qualified | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 250mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 9EPRS525AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TSSOP | 56 | 400MHz | 3 | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | DUAL | GULL WING | - | - | 3.3V | 0.5mm | - | - | 56 | 19 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 115mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | 14mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9LPR501SGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 64 | 400MHz | 3 | - | - | 2011 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | - | 70°C | 0°C | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | 30 | 64 | 22 | - | 3.3V | - | COMMERCIAL | 1 | 3.465V | 3.135V | - | 200mA | MICROPROCESSOR CIRCUIT | - | - | - | Crystal | - | - | Yes | - | - | - | - | - | - | - | 17mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 9DBU0431AKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 32 | 167MHz | - | 45mW | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | QUAD | NO LEAD | 260 | 1 | 1.5V | - | - | NOT SPECIFIED | 32 | 2 | - | 1.5V | - | INDUSTRIAL | 1 | 1.575V | 1.425V | 6mA | - | - | - | 9DBU | - | HCSL | PLL BASED CLOCK DRIVER | - | Yes | 55 % | - | 0.05 ns | - | - | 1mm | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() MC88916DW70 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | 20 | 70MHz | - | - | - | 1997 | e0 | - | - | 1 (Unlimited) | 20 | - | - | 85°C | -40°C | DUAL | GULL WING | 220 | 1 | 5V | - | not_compliant | 30 | 20 | - | Not Qualified | 5V | - | INDUSTRIAL | 1 | 5.5V | 4.5V | - | - | - | - | - | 3-STATE | CMOS | PLL BASED CLOCK DRIVER | - | Yes | - | - | - | 5 | 1 | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() 9DBU0241AKLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | 24 | 167MHz | - | 35mW | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 70°C | 0°C | QUAD | NO LEAD | 260 | 1 | 1.5V | 0.5mm | - | NOT SPECIFIED | 24 | 2 | - | 1.5V | - | COMMERCIAL | 1 | 1.575V | 1.425V | 6mA | - | - | - | 9DBU | - | HCSL | PLL BASED CLOCK DRIVER | - | Yes | 55 % | - | 0.05 ns | - | - | 900μm | - | 4mm | 4mm | 900μm | - | RoHS Compliant | Lead Free |