- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Output Clock Frequency-Max | Main Purpose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5338N-B05182-GM Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SY87701LZI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | 1.25Gbps | - | - | -40°C~85°C | Tube | 2007 | AnyRate® | - | Discontinued | 1 (Unlimited) | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | SY87701 | PECL | - | - | - | - | - | 1 | - | PECL, TTL | 3:3 | - | Yes | Yes/Yes | - | Ethernet, SONET/SDH, ATM applications | - | - | - | Non-RoHS Compliant | ||
![]() MAX3624UTJ2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 318.5MHz | - | - | 0°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | MAX3624 | LVCMOS, LVPECL | - | - | - | - | - | 1 | - | LVCMOS, Crystal | 2:4 | - | Yes | No/Yes | - | Ethernet, Fibre Channel, SONET/SDH | - | - | - | ROHS3 Compliant | ||
![]() MAX3624AETJ2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 318.5MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | MAX3624 | LVCMOS, LVPECL | - | - | - | - | - | 1 | - | LVCMOS, LVTTL, Crystal | 2:4 | - | Yes | No/Yes | - | Ethernet, SONET/SDH | - | - | - | ROHS3 Compliant | ||
![]() ACS8525BT Semtech Corporation | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 8kHz | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | ACS8525 | CMOS, TTL | - | - | - | - | - | 2 | - | TTL | 4:6 | - | Yes | Yes/Yes | - | SONET/SDH | - | - | - | Non-RoHS Compliant | ||
![]() SI5338N-B06173-GM Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06568-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B07178-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B06153-GM Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B07819-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B07248-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B07578-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B08101-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B08161-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B08696-GM Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B08714-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B08730-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B08371-GM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338N-B09105-GM Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | - | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 30MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant | ||
![]() SI5338G-B01867-GM Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | Tray | - | - | yes | Active | 2 (1 Year) | 24 | EAR99 | ALSO OPERATES AT 2.5 V AND 3.3 V TYP | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | 24 | S-XQCC-N24 | 1.98V | INDUSTRIAL | 1.71V | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 710MHz | - | - | 710MHz | - | 0.9mm | 4mm | 4mm | RoHS Compliant |