- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Family | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Output Clock Frequency-Max | Max Duty Cycle | Main Purpose | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK1575-01GLFTR Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 80MHz | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | MK1575-01 | LVCMOS | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Clock | 1:2 | - | - | - | Yes | No/No | - | - | - | - | Video | - | - | - | - | - | - | - | - | ||
![]() CY28409OCT Silicon Labs | In Stock | - | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 50.008559mg | 400MHz | 2 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.635mm | NOT SPECIFIED | CY28409 | HCSL, LVCMOS | 56 | - | - | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Crystal | 1:21 | - | - | 14.318MHz | Yes | No/Yes | - | - | - | - | Intel CPU Servers | - | - | - | - | 7.5057mm | - | RoHS Compliant | - | ||
![]() PI6C557-06LE Diodes Incorporated | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 200MHz | - | - | - | - | 0°C~70°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PI6C557 | - | - | - | 4 | - | - | - | - | - | - | 1 | - | 41mA | - | - | 4.5 ns | 6C | HCSL | 2:4 | LOW SKEW CLOCK DRIVER | - | - | No | Yes/Yes | - | - | - | - | PCI Express (PCIe) | 35 ns | - | - | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() SI5338G-B04255-GM Silicon Labs | 15 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | - | - | 85°C | -40°C | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 710MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() SI52111-A2-GT Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 100MHz | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 4 (72 Hours) | 8 | EAR99 | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | SI52111 | HCSL | - | - | - | - | 3.3V | - | - | - | - | 1 | 55mA | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:1 | - | - | 25MHz | Yes | No/Yes | - | - | - | - | PCI Express (PCIe) | - | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() SI5338B-B02818-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | 85°C | -40°C | - | - | Tray | 1997 | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 350MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI5338C-B01151-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | 85°C | -40°C | - | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 200MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI5338C-B02034-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | - | 85°C | -40°C | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | - | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 200MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | RoHS Compliant | - | ||
![]() SI5334C-B05596-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | 85°C | -40°C | - | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 200MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI5338A-B05591-GM Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | 85°C | -40°C | - | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 710MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI5338C-B00415-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI5338J-B04541-GM Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | 85°C | -40°C | - | - | Tray | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | S-XQCC-N24 | - | - | - | 1.98V | - | INDUSTRIAL | 1.71V | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | 30MHz | - | - | - | - | 200MHz | - | - | - | - | 0.9mm | 4mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() SI52111-B6-GTR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 100MHz | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | SI52111 | HCSL | - | - | - | - | 3.3V | - | - | - | - | 1 | 13mA | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:1 | - | - | 25MHz | Yes | No/Yes | - | - | - | 55 % | PCI Express (PCIe) | - | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() SI52112-B4-GT Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 100MHz | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | NOT SPECIFIED | - | HCSL | - | - | 2 | - | 3.3V | - | - | - | - | 1 | 17mA | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:2 | - | - | 25MHz | Yes | No/Yes | - | - | - | 55 % | PCI Express (PCIe) | - | - | - | 4.4mm | 3mm | - | RoHS Compliant | - | ||
![]() ICS9LPR363DGLFT Renesas Electronics America Inc. | In Stock | - | - | - | - | - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | TCH™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | ICS9LPR363 | Clock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Crystal | - | - | - | - | No | - | - | - | - | - | Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub™ | - | - | - | - | - | - | - | - | ||
![]() PI6LC48H02LIEX Diodes Incorporated | 5000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | 200MHz | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | HCSL, LVDS | - | - | - | Not Qualified | - | - | 3.3V | - | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | Clock, Crystal | 1:2 | - | - | 25MHz | Yes | No/Yes | - | - | - | - | Ethernet, PCI Express (PCIe) | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() ICS953805CFLF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | ICS953805 | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | PC Clock, PCI Express (PCIe) | - | - | - | - | - | - | - | - | ||
![]() ICS951463BGLF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | ICS951463 | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | CPU Graphics | - | - | - | - | - | - | - | - | ||
![]() ICS951412AGLFT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | 229.43MHz | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | ICS951412 | Clock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Crystal | 1:16 | - | - | - | Yes | No/Yes | - | - | - | - | AMD CPU, PCI Express (PCIe) | - | - | - | - | - | - | - | - | ||
![]() CY29976AXI Cypress Semiconductor Corp | 15 |
| Datasheet | - | - | - | Surface Mount | 52-LQFP | YES | 52 | - | - | 125MHz | - | - | - | - | -40°C~85°C | Tray | 1999 | - | e3 | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | QUAD | GULL WING | - | 1 | 3.3V | 0.65mm | - | CY29976 | Clock | 52 | - | 12 | - | 3.3V | 3.63V | - | - | 2.97V | 1 | - | 15mA | 15mA | - | - | - | PECL | 3:12 | - | 0.02 A | - | Yes | Yes/No | 0.27 ns | 0.27 ns | - | - | Intel CPU Servers | 0.55 ns | 1.4mm | - | 10mm | 10mm | No | ROHS3 Compliant | Lead Free |