- Manufacturer
- Differential - Input:Output
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- PLL
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Input
- Main Purpose
Attribute column
Categories
Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Tolerance | Type | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Outputs | Operating Supply Voltage | Operating Supply Current | Load Capacitance | Drive Level | Product Type | ESR | Output Format | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5334B-B02022-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5334 | Fox / Abracon | Si5338-EVB | 60 % | 1000 | ABRACON | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | - | 0.001804 oz | Cut Tape | C5AQ | - | Programmable Clock Generators | Crystals | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | - | Crystals | - | - | Clock Generators | Crystals | - | - | - | - | ||
![]() SI5338J-B07855-GMR Skyworks | In Stock | - | - | Surface Mount | HC-49/SLF | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | 60 % | 200 | ABRACON | 200 MHz | 200 MHz | + 70 C | Skyworks Solutions Inc. | - 20 C | Through Hole | Tape & Reel (TR) | FC4STCBAF8.0-BAG200 | Active | - | Details | - | - | 0.019586 oz | Bulk | HC49SLF | 50 PPM | Programmable Clock Generators | Crystals | - | 8 MHz | 50 PPM | Radial | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | 100 uW | Crystals | 80 Ohms | - | Clock Generators | Crystals | - | 3.6 mm | 11.35 mm | 3.6 mm | ||
![]() SI5338A-B07434-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | - | 3000 | ABRACON | - | - | - | Skyworks Solutions Inc. | - | - | Tray | - | Active | - | Details | - | - | 0.000218 oz | - | C1BA | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | ||
![]() SI5338L-B06099-GM Skyworks | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | - | 3000 | ABRACON | - | - | + 60 C | Skyworks Solutions Inc. | - 10 C | SMD/SMT | Tray | - | Active | - | Details | - | - | 0.000803 oz | Reel | C3BS | 10 PPM | Ceramic SMD Crystal | Crystals | - | 19.2 MHz | 10 PPM | SMD/SMT | - | - | - | 10 pF | 0.1 mW | Crystals | 60 Ohms | - | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() SI5338A-B01604-GM Skyworks | 39 |
| - | Surface Mount | 5 mm x 3.2 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | SI5338-EVB | 60 % | 1000 | ABRACON | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | - | 0.001804 oz | Cut Tape | C5BQ | 30 PPM | SMD Crystal | Crystals | - | 24 MHz | 50 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | 16 pF | 0.5 mW | Crystals | 50 Ohms | - | Crystals | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() SI5338A-B01343-GMR Skyworks | 23 |
| - | Surface Mount | 3.2 mm x 2.5 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | 60 % | 3000 | ABRACON | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.000803 oz | Reel | C3BS | 15 PPM | Ceramic SMD Crystal | Crystals | - | 12 MHz | 15 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | 8 pF | 0.1 mW | Crystals | 80 Ohms | - | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() SI5338M-B06867-GM Skyworks | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | SI5338-EVB | 60 % | 3000 | ABRACON | 200 MHz | 710 MHz | + 70 C | Skyworks Solutions Inc. | - 20 C | SMD/SMT | Tray | - | Active | - | Details | - | - | 0.000218 oz | Reel | C1BS | 20 PPM | Ceramic SMD Crystal | Crystals | - | 32 MHz | 20 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | 10 pF | 0.1 mW | Crystals | 80 Ohms | - | Crystals | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() SI5338C-B05078-GM Skyworks | In Stock | - | - | Surface Mount | 5 mm x 3.2 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | - | 1000 | ABRACON | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | - | Active | - | Details | - | - | 0.001804 oz | Cut Tape | C5BQ | 30 PPM | SMD Crystal | Crystals | - | 10 MHz | 30 PPM | SMD/SMT | - | - | - | 12 pF | 0.5 mW | Crystals | 100 Ohms | - | Crystals | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() SI5338C-B06163-GMR Skyworks | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | - | 3000 | ABRACON | - | - | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | FC1BACBEI20.0-T3 | Active | AEC-Q200 | Details | - | - | - | Reel | C1BA | 30 PPM | Auto Grade Crystal | Crystals | - | 20 MHz | 50 PPM | SMD/SMT | - | - | - | 10 pF | 100 uW | Crystals | 200 Ohms | - | Crystals | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() SI5338A-B02261-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | - | 3000 | ABRACON | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.000218 oz | - | C1BA | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | ||
![]() SI5338A-B02819-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | 60 % | 1000 | ABRACON | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.001804 oz | Cut Tape | C5AQ | - | Programmable Clock Generators | Crystals | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | - | Crystals | - | - | Clock Generators | Crystals | - | - | - | - | ||
![]() SI5338B-B08613-GM Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | SI5338-EVB | 60 % | 3000 | ABRACON | 350 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | - | Active | - | - | - | - | 0.000420 oz | Reel | K135 | - | Tuning Fork Crystal | Crystals | - | 32.768 kHz | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | - | Crystals | - | - | Clock Generators | Crystals | - | - | - | - | ||
![]() SI5338C-B01887-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | 60 % | 3000 | ABRACON | 200 MHz | 200 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | 0.000396 oz | Reel | C2BS | - | Programmable Clock Generators | Crystals | - | - | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | - | Crystals | - | - | Clock Generators | Crystals | - | - | - | - | ||
![]() SI5338A-B06088-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | - | 1000 | ABRACON | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.001706 oz | - | C5BS | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | ||
![]() SI5334J-B00328-GM Skyworks | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | 24-QFN (4x4) | SI5334 | Fox / Abracon | Si5338-EVB | 60 % | 3000 | ABRACON | 200 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tray | - | Active | - | Details | 3.3 V | 3.3 V | 0.000319 oz | Reel | O1HS | - | Programmable Clock Generators | Oscillators | 19 mA | 50 MHz | 100 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | 15 pF | - | Standard Oscillators | - | HCMOS | Clock Generators | Standard Clock Oscillators | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() SI5334M-B03113-GMR Skyworks | In Stock | - | - | Surface Mount | 2.5 mm x 2 mm | 24-QFN (4x4) | SI5334 | Fox / Abracon | - | 60 % | 3000 | ABRACON | 710 MHz | 710 MHz | + 125 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | FC2BACBEI16.0-T3 | Active | AEC-Q200 | Details | - | - | - | MouseReel | C2BA | 30 PPM | Auto Grade Crystal | Crystals | - | 16 MHz | 50 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 12 mA, 45 mA | 10 pF | 100 uW | Crystals | 90 Ohms | - | Crystals | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() SI5338A-B09847-GMR Skyworks | In Stock | - | - | - | QFN-24 | - | SI5338 | Fox / Abracon | - | - | 1000 | ABRACON | - | - | - | Skyworks Solutions Inc. | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | - | - | 0.001706 oz | - | C5BS | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | ||
![]() SI5338G-B03963-GMR Skyworks | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI5338 | Fox / Abracon | - | 60 % | 3000 | ABRACON | 710 MHz | 710 MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | 0.000420 oz | Reel | K135 | - | Tuning Fork Crystal | Crystals | - | 32.768 kHz | - | - | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | - | - | Crystals | - | - | Clock Generators | Crystals | - | - | - | - | ||
![]() SI5334M-B03654-GMR Skyworks | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | 24-QFN (4x4) | SI5334 | Fox / Abracon | - | 60 % | 3000 | ABRACON | 710 MHz | 710 MHz | + 70 C | Skyworks Solutions Inc. | - 20 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | 0.000803 oz | Reel | C3BS | 10 PPM | Ceramic SMD Crystal | Crystals | - | 26 MHz | 10 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 12 mA, 45 mA | 10 pF | 0.1 mW | Crystals | 40 Ohms | - | Crystals | Crystals | - | 0.7 mm | 3.2 mm | 2.5 mm | ||
![]() SI5338B-B06962-GM Skyworks | In Stock | - | - | Surface Mount | 7.5 mm x 5 mm | 24-QFN (4x4) | SI5338 | Fox / Abracon | SI5338-EVB | 60 % | 1000 | ABRACON | 350 MHz | 710 MHz | + 60 C | Skyworks Solutions Inc. | - 10 C | SMD/SMT | Tray | - | Active | - | Details | - | - | 0.004432 oz | Reel | C7AS | 50 PPM | SMD Crystal | Crystals | - | 20 MHz | 50 PPM | SMD/SMT | 4 Output | 1.8 V, 2.5 V, 3.3 V | 45 mA | 20 pF | 500 uW | Crystals | 40 Ohms | - | Crystals | Crystals | - | 1.4 mm | 7.5 mm | 5 mm |