- Manufacturer
- Package / Case
- RoHS Status
- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Categories
Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Max Input Voltage | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Max Duty Cycle | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI5330G-B00217-GM Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | - | e4 | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | NICKEL PALLADIUM GOLD | - | - | - | - | - | 1.71V~3.63V | QUAD | - | - | 1 | 3.3V | 0.5mm | 200MHz | - | SI5330 | CMOS | 24 | 8 | - | - | - | 3.63V | - | 2.97V | - | 1 | - | - | - | 10mA | - | - | - | 4 ns | 10mA | 2.5 ns | - | Clock | - | - | - | - | CML, HCSL, LVDS, LVPECL | 1:8 | - | Yes/No | - | - | - | - | - | 60 % | - | - | - | - | - | - | - | - | 60 % | 850μm | - | 4mm | 4mm | - | No | Unknown | RoHS Compliant | - | ||
![]() NLV27WZ16DFT2G ON Semiconductor | 29919 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | - | 2 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | Buffer/Driver | Tin (Sn) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.8V | - | - | NOT SPECIFIED | NLV27WZ16 | LVCMOS, LVTTL | 6 | - | Not Qualified | - | Non-Inverting | 5.5V | - | - | - | - | - | - | 50pF | - | - | - | - | 10.2 ns | 1μA | - | LVC/LCX/Z | Buffer | - | - | - | Halogen Free | LVCMOS, LVTTL | 1:1 | - | No/No | - | AEC-Q100 | -32mA | - | 32mA | - | NO | 0.01mA | - | - | - | - | - | - | - | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDCS504TPWRQ1 Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | 108MHz | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Multiplier | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | CDCS504 | - | - | - | - | - | - | 3.6V | - | 3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-STATE | - | LVCMOS | 1:1 | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SY100EP11UKG Microchip Technology | 5820 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | 3GHz | - | - | 0°C~85°C | Tube | 2000 | 100EP, ECL Pro® | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | - | - | 2.375V~5.5V | - | - | - | - | - | - | 3GHz | - | SY100EP11 | LVECL, LVPECL | - | 2 | - | - | Non-Inverting | - | - | - | 1 | 1 | 5.5V | 2.37V | - | 30mA | - | - | 44mA | 360 ps | - | 360 ps | - | - | - | 2.54V | - | - | LVECL, LVPECL | 1:2 | - | Yes/Yes | - | - | - | - | - | - | - | - | 1 | - | 2 | - | - | - | - | 1.016mm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2CP1504ZXI Cypress Semiconductor Corp | 25 |
| - | 15 Weeks | - | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | 250MHz | - | - | -40°C~85°C | Tube | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | CY2CP1504 | LVPECL | 20 | 4 | - | - | - | 2.625V | 2.5/3.3V | 2.375V | - | 1 | - | - | - | - | - | - | 61mA | 480 ps | - | - | 2DL | - | - | - | - | - | LVCMOS | 2:4 | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | 250 MHz | 0.03 ns | - | 55 % | 950μm | - | 6.6mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY54011RMG Microchip Technology | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | 16-MLF® (3x3) | - | - | 3.2GHz | - | - | -40°C~85°C | Tube | 2000 | Precision Edge® | - | - | Active | 2 (1 Year) | - | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | - | - | 2.375V~2.625V | - | - | - | - | - | - | - | - | SY54011 | CML | - | 2 | - | 2.5V | Non-Inverting | - | - | - | - | 1 | 2.625V | 2.375V | - | 32mA | - | - | - | 205 ps | - | 300 ps | - | Buffer | - | - | - | - | CML, LVDS, LVPECL | 1:2 | - | Yes/Yes | - | - | - | - | - | - | - | - | 1 | - | 2 | - | - | - | 53 % | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB7L14MNTXG ON Semiconductor | 650 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | 8GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | GigaComm™ | - | yes | Active | 1 (Unlimited) | 16 | - | Fanout Buffer (Distribution) | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | 2.375V~3.6V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | NB7L14M | LVPECL | 16 | 8 | - | - | - | 3.6V | 2.5/3.3V | 2.375V | - | 1 | - | - | - | - | - | - | - | 200 ps | 105mA | 200 ps | 7L | - | - | - | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:4 | - | Yes/Yes | 0.2 ns | - | - | - | - | 55 % | - | - | - | - | - | - | 0.05 ns | - | 55 % | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL11VZG Microchip Technology | 14 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | -40°C~85°C | Tube | 2006 | 100EL, Precision Edge® | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | SY100EL11 | Clock | - | 2 | - | - | Non-Inverting | - | - | - | - | 1 | 5.5V | 3V | - | 150μA | - | - | 150μA | 385 ps | - | 385 ps | - | - | - | - | - | - | Clock | 1:2 | - | Yes/Yes | - | - | - | - | - | - | - | - | 1 | - | 2 | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDCLVD1213RGTT Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Fanout Buffer (Distribution), Divider | - | - | - | - | TR | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 800MHz | - | CDCLVD1213 | LVDS | 16 | 4 | - | 2.5V | - | 2.625V | - | 2.375V | - | 1 | - | - | - | 60mA | - | - | - | 2.5 ns | - | 2.5 ns | CDC | - | - | - | - | - | CML, LVDS, LVPECL | 1:4 | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 ns | - | - | 1mm | - | 3mm | 3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL14DWG ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | - | Fanout Buffer (Distribution), Multiplexer | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1GHz | 40 | MC100LVEL14 | ECL, PECL | 20 | 5 | - | - | - | 3.8V | -3.3V | 3V | - | 1 | - | - | - | 34mA | - | - | - | - | - | - | - | Clock | - | 2.42V | - | Halogen Free | ECL, PECL | 2:5 | - | Yes/Yes | 0.88 ns | - | - | 0.83 ns | - | - | - | - | - | 32mA | - | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN65LVEP11DGK Texas Instruments | 12500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 18.99418mg | - | 3.8GHz | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 527mW | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 65LVEP11 | ECL, PECL | 8 | 4 | - | - | - | - | +-2.5/+-3.3V | 2.375V | - | 1 | - | - | - | 45mA | 527mW | - | - | 300 ps | - | 300 ps | - | Translator | - | - | - | - | ECL, PECL | 1:2 | - | Yes/Yes | 0.3 ns | - | - | - | - | - | - | - | - | - | - | - | 0.025 ns | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY58605UMG-TR Microchip Technology | 1 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | - | - | SY58605UMG-TR | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | Precision Edge® | e4 | - | Active | 1 (Unlimited) | 8 | - | Buffer/Driver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.375V~2.625V | DUAL | - | - | 1 | 2.5V | 0.5mm | 3GHz | - | SY58605 | LVDS | - | 2 | - | 2.5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 420 ps | - | 420 ps | - | Buffer | - | 4.3V | - | - | CML, LVDS, LVPECL | 1:1 | - | Yes/Yes | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | 53 % | 850μm | - | 2mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89311UMG-TR Microchip Technology | 354 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | - | 3GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | Precision Edge® | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | - | - | 2.375V~5.5V | - | - | - | - | - | - | - | - | SY89311 | ECL, PECL | - | 4 | - | - | Non-Inverting | - | - | - | - | 1 | 5.5V | 2.375V | - | 30mA | - | - | 44mA | 360 ps | - | 360 ps | - | - | - | 6V | - | - | ECL, PECL | 1:2 | - | Yes/Yes | - | - | - | - | - | - | - | - | 1 | - | 2 | - | - | - | - | 850μm | - | 2mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7L1008MMNR4G ON Semiconductor | 353 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | GigaComm™ | e3 | yes | Active | 1 (Unlimited) | 32 | - | Fanout Buffer (Distribution) | Tin (Sn) | - | - | ALSO OPERATES AT 3.3V | - | - | 2.375V~3.6V | QUAD | - | - | 1 | 2.5V | 0.5mm | 8GHz | - | NB7L1008M | CML | 32 | 16 | - | - | - | 2.625V | 2.5/3.3V | 2.375V | - | 1 | - | - | - | - | - | - | - | 250 ps | - | 250 ps | 7L | - | - | - | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:8 | - | Yes/Yes | 0.25 ns | - | - | - | - | 55 % | - | - | - | - | - | - | 0.025 ns | - | 55 % | - | - | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCLVP110VFR Texas Instruments | 274 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | 169.898692mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 32 | - | Fanout Buffer (Distribution), Multiplexer | - | - | - | LVECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.8V; ALSO OPERATES AT 3.3 V SUPPLY | TR | - | 2.375V~3.8V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | 3.5GHz | - | CDCLVP110 | LVPECL | 32 | 10 | - | - | - | 3.8V | -2.5/-3.3/2.5/3.3V | 2.375V | - | 1 | - | - | - | 370mA | - | - | - | - | - | - | 110 | - | - | - | - | - | HSTL, LVPECL | 2:10 | 0.005 A | Yes/Yes | 0.37 ns | - | - | 0.37 ns | - | - | - | 380mA | - | - | - | 3500 MHz | 0.03 ns | - | - | 1.6mm | - | 7mm | 7mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCVF111FNR Texas Instruments | 556 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | - | Fanout Buffer (Distribution) | - | - | - | - | TR | 525mW | 3V~3.6V | QUAD | J BEND | 260 | 1 | 3.3V | - | 650MHz | - | CDCVF111 | - | 28 | 9 | - | 3.3V | - | 3.6V | - | 3V | - | 1 | - | - | - | 100mA | 525mW | - | - | 600 ps | 100mA | 600 ps | 111 | - | - | - | - | - | LVPECL | 1:9 | - | Yes/Yes | 0.6 ns | - | - | - | - | - | - | - | - | - | - | - | 0.05 ns | - | - | 4.57mm | - | 11.51mm | 11.51mm | 4.06mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVE310FNR2G ON Semiconductor | 28 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 1GHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100LVE | e3 | yes | Active | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution), Multiplexer | Tin (Sn) | - | - | - | - | - | 3V~3.8V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | 40 | MC100LVE310 | LVECL, LVPECL | 28 | 8 | - | - | - | - | -3.3V | 3V | - | 1 | - | - | - | - | - | - | - | 850 ps | - | 850 ps | - | - | - | 2.42V | - | Halogen Free | LVECL, LVPECL | 2:8 | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 ns | - | - | - | 4.57mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7L11MMNG ON Semiconductor | 123 |
| Datasheet | 6 Weeks | LIFETIME (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | - | yes | Last Time Buy | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution), Translator, Data | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | 2.375V~3.465V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 8GHz | 40 | NB7L11M | CML | 16 | 4 | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | 25mA | - | 150 ps | - | 150 ps | 7L | Buffer, Translator | 12 Gbps | - | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:2 | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | 8000 MHz | - | - | - | - | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB3N853501EDTR2G ON Semiconductor | 12500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | 266MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | LVPECL | 20 | - | - | 3.3V | - | 3.465V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3N | - | - | - | - | Halogen Free | LVCMOS, LVTTL | 2:4 | - | No/Yes | 2 ns | - | - | 2 ns | - | - | - | - | - | - | - | - | 0.03 ns | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89202UMG-TR Microchip Technology | 172 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | - | 1.5GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | Precision Edge® | e4 | - | Active | 3 (168 Hours) | 32 | - | Fanout Buffer (Distribution), Divider, Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | - | 2.375V~3.6V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 40 | SY89202 | LVPECL | - | 8 | - | - | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, LVDS, PECL | 1:8 | - | Yes/Yes | - | - | - | 0.93 ns | - | - | - | - | - | - | - | - | 0.05 ns | - | - | - | 0.9mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free |