- Manufacturer
- Package / Case
- RoHS Status
- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Categories
Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Max Output Voltage | Family | Logic Function | Data Rate | Max Input Voltage | Halogen Free | Input | Ratio - Input:Output | Max I(ol) | Power Consumption | Differential - Input:Output | Prop. Delay@Nom-Sup | Max Input Current | Propagation Delay (tpd) | Max Duty Cycle | Number of Drivers | Number of Input Lines | Number of Output Lines | fmax-Min | Same Edge Skew-Max (tskwd) | Number of Receivers | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NB3V8312CMNG ON Semiconductor | 34 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 188.609377mg | - | - | -40°C~85°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 32 | - | Fanout Buffer (Distribution) | Tin (Sn) | - | - | ALSO OPERATES AT 2.5V, 3.3V SUPPLY VOLTAGE | - | - | 1.6V~3.465V | QUAD | NO LEAD | - | 1 | 1.8V | - | 250MHz | - | NB3V8312 | LVCMOS | 32 | 12 | - | - | - | 2V | - | - | - | 1 | - | - | 150μA | - | - | - | - | 150μA | 4.2 ns | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:12 | - | - | No/No | - | - | - | 55 % | - | - | - | - | - | - | - | - | 950μm | - | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89200UMG Microchip Technology | 306 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | - | - | -40°C~85°C | Tube | - | Precision Edge® | e4 | - | Active | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Divider, Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | - | 1.5GHz | 40 | SY89200 | LVDS | - | 8 | - | 2.5V | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | 350mA | - | - | 350mA | 900 ps | 350mA | - | - | - | - | - | 4V | - | CML, LVDS, PECL | 1:8 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | 0.025 ns | - | - | - | 800μm | - | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 49FCT3805PYGI Renesas Electronics America Inc. | 3000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | 20-SSOP | - | - | - | -40°C~85°C | Tube | - | 49FCT | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | IDT49FCT3805 | CMOS, LVTTL | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, LVTTL | 1:5 | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI53304-B-GM Silicon Labs | 190 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | -40°C~85°C | Tube | 1997 | - | e3 | - | Active | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | - | - | IT ALSO REQUIRES 2.5, 3.3 V | - | - | 1.71V~3.63V | QUAD | - | 260 | 1 | 1.8V | - | 725MHz | - | SI53304 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 6 | - | - | - | - | - | - | - | 1 | - | - | - | - | 100mA | - | - | - | 60 ns | - | - | - | - | Clock | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:6 | - | - | Yes/Yes | - | - | - | 60 % | - | - | - | - | - | - | - | 52 % | 950μm | - | 5mm | 5mm | - | No | Unknown | RoHS Compliant | - | ||
![]() SY89835UMG-TR Microchip Technology | 2 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | 3GHz | 1 | -40°C~85°C | Tape & Reel (TR) | 2006 | Precision Edge® | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | - | - | 2.375V~2.635V | - | - | - | - | - | - | 3GHz | - | SY89835 | LVDS | - | 2 | - | 2.5V | Non-Inverting | - | - | - | - | 1 | 2.625V | 2.375V | - | - | 50mA | - | - | 70mA | 500 ps | - | 500 ps | - | - | - | 3.2 Gbps | 4.3V | - | LVDS | 1:2 | - | - | Yes/Yes | - | - | - | - | 2 | 1 | 2 | - | - | 1 | - | - | 800μm | - | 2mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DS90LV110TMTC Texas Instruments | 1820 |
| - | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | - | -40°C~85°C | Tube | - | - | e0 | - | Not For New Designs | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | Tin/Lead (Sn/Pb) | - | - | - | - | 413mW | 3V~3.6V | DUAL | GULL WING | 235 | 1 | 3.3V | 0.65mm | 400MHz | - | DS90LV110 | LVDS | 28 | - | - | 3.3V | - | 3.6V | - | 3V | - | - | - | - | - | 5pF | 195mA | 413mW | - | - | 3.6 ns | - | 3.6 ns | 450mV | - | Translator | 800 Mbps | - | - | LVDS, LVPECL, PECL | 1:10 | - | 417W | Yes/Yes | - | 10μA | - | - | 10 | - | - | - | - | 1 | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MC100LVEL11DR2G ON Semiconductor | 2500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | Tin (Sn) | - | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1GHz | 40 | MC100LVEL11 | ECL, PECL | 8 | 4 | - | - | - | - | +-3.3V | 3V | - | 1 | - | - | - | - | 24mA | - | - | - | 435 ps | - | 435 ps | - | - | - | - | - | Halogen Free | ECL, PECL | 1:2 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | 0.02 ns | - | - | - | - | - | - | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI53305-B-GM Silicon Labs | 1040 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | YES | 44 | - | - | - | - | -40°C~85°C | Tray | 1997 | - | e3 | - | Active | 2 (1 Year) | 44 | - | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | - | - | IT ALSO REQUIRES 2.5, 3.3 V | - | - | 1.71V~3.63V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | 725MHz | - | SI53305 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 10 | - | - | - | - | - | - | - | 1 | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | Clock | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | 2:10 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | 52 % | 850μm | - | 7mm | 7mm | - | No | Unknown | RoHS Compliant | - | ||
![]() CY29948AXI Cypress Semiconductor Corp | 25 |
| Datasheet | 18 Weeks | - | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | - | - | 200MHz | - | -40°C~85°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | 12 | - | 3.3V | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | 270mA | 10 ns | 7mA | 10 ns | - | - | - | - | - | - | LVCMOS, LVPECL, LVTTL | 2:12 | 0.02 A | - | Yes/No | - | - | - | - | - | - | - | - | 0.25 ns | - | - | 55 % | 1mm | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SI5330M-B00231-GM Silicon Labs | 16 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | - | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Translator | - | - | - | - | - | - | 1.71V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 250MHz | 40 | SI5330 | HCSL | 24 | 4 | - | - | - | 3.63V | - | 2.97V | - | 1 | - | - | - | - | 10mA | - | - | - | 4 ns | - | 2.5 ns | - | - | Clock | - | - | - | CMOS, HSTL, LVTTL, SSTL | 1:4 | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | - | 60 % | 850μm | - | 4mm | 4mm | - | No | Unknown | RoHS Compliant | - | ||
![]() MC100LVEP11DTR2G ON Semiconductor | 30 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 3GHz | - | -40°C~85°C | Tape & Reel (TR) | 1996 | 100LVEP | e3 | yes | Active | 3 (168 Hours) | 8 | - | Fanout Buffer (Distribution) | - | - | - | - | - | - | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | MC100LVEP11 | ECL, PECL | 8 | 4 | - | - | - | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 360 ps | - | 360 ps | - | - | - | - | 2.42V | Halogen Free | CML, LVDS, PECL | 1:2 | - | - | Yes/Yes | 0.36 ns | - | - | - | - | - | - | - | 0.02 ns | - | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCP1803RGER Texas Instruments | 2418 |
| - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 45.387587mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | Fanout Buffer (Distribution), Divider, Multiplexer | - | - | - | - | TR | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 800MHz | - | CDCP1803 | LVPECL | 24 | 3 | - | - | - | - | - | 3V | - | 1 | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | Clock | - | - | - | CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML | 1:3 | - | - | Yes/Yes | 0.6 ns | - | 0.6 ns | - | - | - | - | - | - | - | - | - | 1mm | - | 4mm | 4mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMK00301SQE/NOPB Texas Instruments | 1450 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | - | 3.1GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | - | - | - | TR | - | 3.15V~3.45V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | LMK00301 | HCSL, LVCMOS, LVDS, LVPECL | 48 | 11 | Not Qualified | - | - | 3.45V | 3.3V | - | - | 1 | - | - | 13.5mA | - | - | - | - | - | 1.55 ns | - | - | - | - | - | - | - | - | CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal | 3:11 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | 0.05 ns | - | - | - | 800μm | - | 7mm | 7mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2DP814ZXC Cypress Semiconductor Corp | 9 |
| Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 450MHz | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | - | 750mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 20 | CY2DP814 | LVPECL | 16 | 4 | - | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | 750mW | - | - | 4 ns | - | - | - | 2DP | - | - | - | - | LVDS, LVPECL, LVTTL | 1:4 | - | - | Yes/Yes | 5 ns | - | - | - | - | - | - | - | 0.2 ns | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVEL11DR Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 75.891673mg | 2.9GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 840mW | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 65LVEL11 | ECL, PECL | 8 | 4 | - | - | - | - | +-3.3V | 3V | - | 1 | - | - | - | - | 25mA | 840mW | - | - | 350 ps | - | 350 ps | - | - | Translator | - | - | - | ECL, PECL | 1:2 | - | - | Yes/Yes | 0.35 ns | - | - | - | - | - | - | - | 0.025 ns | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCM1802RGTR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 22.906415mg | 800MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Fanout Buffer (Distribution), Divider, Multiplexer | - | - | - | - | TR | - | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | CDCM1802 | LVCMOS, LVPECL | 16 | - | - | - | - | 3.6V | 3.3V | 3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Clock | - | - | - | LVCMOS, LVPECL, LVTTL | 1:2 | - | - | Yes/Yes | 0.6 ns | - | 2.6 ns | - | - | - | - | 800 MHz | - | - | - | - | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH2180SDE/NOPB Texas Instruments | 114 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | TR | - | 2.4V~5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | 75MHz | - | LMH2180 | - | 8 | - | - | - | - | 5V | - | - | 2 | 1 | - | - | - | - | 2.3mA | - | 65mA | 2.9mA | - | - | - | - | - | - | - | - | - | Clock | 2:2 | - | - | No/No | - | - | - | - | - | - | - | - | - | - | 2 | - | 800μm | - | 3mm | 3mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB6L14SMNTWG ON Semiconductor | 3590 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 2GHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | AnyLevel™ | - | yes | Active | 1 (Unlimited) | 16 | - | Fanout Buffer (Distribution), Translator | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | 2.375V~2.625V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | NB6L14 | LVDS | 16 | 4 | - | 2.5V | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 600 ps | 65mA | - | - | 6L | - | - | - | Halogen Free | CML, HSCL, LVDS, LVPECL | 1:4 | - | - | Yes/Yes | 0.6 ns | - | - | 60 % | - | - | - | - | 0.2 ns | - | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89833ALMG Microchip Technology | 6000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | 16-MLF® (3x3) | - | 2GHz | - | -40°C~85°C | Tube | 2010 | Precision Edge® | - | - | Active | 2 (1 Year) | - | - | Fanout Buffer (Distribution), Translator | - | 85°C | -40°C | - | - | - | 3V~3.6V | - | - | - | - | - | - | 2GHz | - | SY89833 | LVDS | - | 4 | - | 3.3V | - | - | - | - | 1 | 1 | 3.6V | 3V | - | - | 75mA | - | - | - | 470 ps | 100mA | 470 ps | - | - | - | - | - | - | CML, LVDS, LVPECL | 1:4 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | 53 % | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89838UMG-TR Microchip Technology | 4498 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | 2GHz | - | -40°C~85°C | Tape & Reel (TR) | - | Precision Edge® | e4 | - | Active | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Multiplexer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.375V~2.625V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | SY89838 | LVDS | - | 8 | - | 2.5V | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 1 ns | 350mA | 1 ns | - | - | - | - | - | - | CML, LVDS, LVPECL | 2:8 | - | - | Yes/Yes | 0.04 ns | - | - | - | - | - | - | - | 0.04 ns | - | - | - | - | 0.9mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free |