- Manufacturer
- Package / Case
- RoHS Status
- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Categories
Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Max Input Voltage | Output Characteristics | Halogen Free | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Power Consumption | Max Frequency | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Number of Drivers | Power Supply Current-Max (ICC) | Input Current | fmax-Min | Same Edge Skew-Max (tskwd) | Number of Receivers | Number of True Outputs | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY89872UMG-TR Microchip Technology | 33 | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | - | - | 2GHz | - | -40°C~85°C | Tape & Reel (TR) | 2000 | Precision Edge® | e4 | - | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Divider | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO HAS CLOCK OUTPUTS QA AND QA BAR WITH DIFFERENTIAL MUX INPUT CONDITIONING | - | - | 2.375V~2.625V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 40 | SY89872 | LVDS | - | 6 | - | 2.5V | - | - | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 750 ps | 110mA | 750 ps | - | - | - | 6V | - | - | CML, HSTL, LVDS, LVPECL | 1:3 | - | - | - | - | Yes/Yes | - | - | - | - | - | - | 2000 MHz | 0.03 ns | - | - | - | - | 0.95mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCLVD110AVFR Texas Instruments | 963 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | 169.898692mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | TR | - | 2.375V~2.625V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | 1.1GHz | - | CDCLVD110 | - | 32 | 10 | - | 2.5V | - | 2.625V | - | - | 2.375V | - | 1 | - | - | - | 5pF | 150mA | - | - | - | 3 ns | 35mA | 3 ns | 110 | - | - | - | 3-STATE | - | LVDS | 2:10 | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | 55 % | 1.6mm | - | 7mm | 7mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMK00101SQ/NOPB Texas Instruments | 22500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer, Translator | Matte Tin (Sn) | - | - | - | TR | - | 2.375V~3.45V | QUAD | NO LEAD | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | LMK00101 | LVCMOS, LVTTL | 32 | 10 | Not Qualified | - | - | 3.45V | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal | 3:10 | - | - | - | - | Yes/No | 2.8 ns | 2.8 ns | - | - | - | - | 200 MHz | 0.025 ns | - | - | - | 800μm | - | 5mm | 5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP210FARG ON Semiconductor | 512 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | LQFP | - | 32 | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | QUAD | GULL WING | 260 | 2 | 2.5V | 0.8mm | - | 40 | - | - | 32 | 20 | - | - | - | - | - | INDUSTRIAL | - | - | 2 | 3.8V | 2.375V | - | - | - | - | - | - | 430 ps | - | 500 ps | 100LVE | - | - | - | - | Halogen Free | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | 3GHz | - | 0.75 ns | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH2190TM-38/NOPB Texas Instruments | 12 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-WFBGA, DSBGA | YES | 16 | - | - | 27MHz | - | -20°C~85°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 3.5V | - | - | - | LMH2190 | - | 16 | - | - | - | - | 5.5V | 3.5V | - | 2.5V | 4 | 1 | - | - | - | 50pF | 50μA | - | - | - | 7.5 ns | - | - | - | - | - | - | - | - | Clock | 1:4 | - | - | - | - | No/No | - | - | - | - | - | - | 27 MHz | 8.5 ns | - | 4 | - | 675μm | - | 0m | 0m | 420μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP11DG ON Semiconductor | 5000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | Fanout Buffer (Distribution) | Tin (Sn) | - | - | NECL MODE: VCC=0 WITH VEE = -3.0V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 3GHz | 40 | MC100EP11 | ECL, PECL | 8 | 2 | - | - | Non-Inverting | 5.5V | -3.0/-5.5V | - | 3V | - | 1 | - | - | - | - | - | - | - | -40mA | 270 ps | - | 300 ps | - | Buffer | - | 2.42V | - | Halogen Free | ECL, PECL | 1:2 | - | - | - | - | Yes/Yes | - | - | - | - | - | 35mA | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY29948AXC Cypress Semiconductor Corp | 643 |
| Datasheet | 8 Weeks | - | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | - | - | 200MHz | - | 0°C~70°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | 12 | - | 3.3V | - | 2.625V | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 10 ns | 7mA | 10 ns | - | - | - | - | - | - | LVCMOS, LVPECL, LVTTL | 2:12 | - | 0.02 A | - | - | Yes/No | - | - | - | - | - | - | - | 0.25 ns | - | - | 55 % | - | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDC341DWR Texas Instruments | 86 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | Fanout Buffer (Distribution) | - | - | - | - | TR | 1.6W | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 80MHz | - | CDC341 | - | 20 | 8 | - | 5V | - | - | 5V | - | - | - | 1 | - | - | - | 50pF | 24mA | 1.6W | - | - | 4.9 ns | 24mA | 4.9 ns | 341 | - | - | - | - | - | TTL | 1:8 | - | - | - | - | No/No | - | - | - | - | 33mA | - | - | 0.6 ns | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP210SMNG ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~85°C | Tube | 2005 | 100EP | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution) | Tin (Sn) | - | - | - | - | - | 2.375V~2.625V | QUAD | - | 260 | 2 | 2.5V | 0.5mm | 1GHz | 40 | MC100EP210 | LVDS | 32 | 20 | - | 2.5V | - | - | - | - | - | - | 2 | - | - | - | - | 200mA | - | - | - | 650 ps | - | 675 ps | - | - | - | - | - | Halogen Free | LVDS, LVPECL | 1:5 | - | - | - | - | Yes/Yes | 0.675 ns | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY29940AXCT Cypress Semiconductor Corp | 5 |
| - | 8 Weeks | - | Tin | - | Surface Mount | 32-LQFP | YES | 32 | - | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 20 | CY29940 | LVCMOS, LVTTL | 32 | 18 | - | 3.3V | - | 2.625V | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | - | 7mA | - | - | - | - | - | - | - | LVCMOS, LVPECL, LVTTL | 1:18 | - | 0.02 A | - | - | Yes/No | 5.2 ns | 5.2 ns | - | - | - | - | - | 0.2 ns | - | - | 60 % | - | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVEP11DR Texas Instruments | 325 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 75.891673mg | 3.8GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 840mW | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 65LVEP11 | ECL, PECL | 8 | 4 | - | - | - | - | +-2.5/+-3.3V | - | 2.375V | - | 1 | - | - | 45mA | - | - | 840mW | - | - | 300 ps | - | 300 ps | - | Translator | - | - | - | - | ECL, PECL | 1:2 | - | - | - | - | Yes/Yes | 0.3 ns | - | - | - | - | - | - | 0.025 ns | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDC351DW Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | 0°C~70°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 100MHz | - | CDC351 | LVTTL, TRI-State | 24 | 10 | - | 3.3V | - | 3.6V | - | - | 3V | - | 1 | - | - | - | 50pF | 300μA | 1.7W | -32A | - | 6.4 ns | 25mA | 6.4 ns | 351 | - | - | - | - | - | LVTTL | 1:10 | - | 0.032 A | - | - | No/No | 4.2 ns | - | - | - | - | - | - | 0.8 ns | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS90LV110ATMT/NOPB Texas Instruments | 70 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 402.988471mg | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | - | 2.115W | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 200MHz | - | DS90LV110 | LVDS | 28 | - | - | 3.3V | - | 3.6V | - | - | 3V | - | - | - | - | 160mA | 5pF | 125mA | 2.115W | - | - | 3.9 ns | - | 3.9 ns | - | Translator | 400 Mbps | - | - | - | LVDS, LVPECL, PECL | 1:10 | - | - | 417W | - | Yes/Yes | - | - | - | 10 | - | - | - | - | 1 | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7L14MNG ON Semiconductor | 4 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2009 | GigaComm™ | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | 2.375V~3.6V | QUAD | - | - | 1 | 2.5V | 0.5mm | 8GHz | - | NB7L14M | LVPECL | 16 | 8 | - | - | - | 3.6V | 2.5/3.3V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 200 ps | 105mA | 200 ps | 7L | Buffer | 12 Gbps | - | - | Halogen Free | CML, LVCMOS, LVDS, LVPECL, LVTTL | 1:4 | - | - | - | - | Yes/Yes | 0.2 ns | - | 55 % | - | - | - | - | 0.05 ns | - | - | 55 % | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY89468UHY-TR Microchip Technology | 825 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | - | 1.5GHz | - | -40°C~85°C | Tape & Reel (TR) | 2016 | Precision Edge® | e3 | - | Active | 3 (168 Hours) | 64 | - | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.375V~2.625V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 40 | SY89468 | LVDS | - | 20 | - | 2.5V | - | 2.625V | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 1.2 ns | - | - | - | - | - | - | - | - | CML, LVDS, PECL | 2:20 | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | 0.04 ns | - | - | 55 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCVF2310PWRG4 Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | TR | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 200MHz | - | CDCVF2310 | - | 24 | 10 | - | - | - | 3.6V | 2.5/3.3V | - | 2.3V | - | 1 | - | - | - | - | 80μA | - | - | - | 3.5 ns | - | 3.5 ns | CDC | - | - | - | 3-STATE WITH SERIES RESISTOR | - | LVTTL | 1:10 | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY89825UHY Microchip Technology | 1 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | 64-TQFP-EP (10x10) | - | 2GHz | Industrial grade | -40°C~85°C | Tray | 2007 | Precision Edge® | - | - | Active | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Multiplexer, Translator | - | 85°C | -40°C | - | - | - | 2.37V~3.6V | - | - | - | - | - | - | - | - | SY89825 | LVPECL | - | - | - | - | - | - | - | - | - | 1 | 1 | 3.6V | 2.37V | - | - | - | - | - | - | 1.4 ns | - | - | - | - | - | - | - | - | LVDS, LVPECL | 2:22 | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-2JXC Cypress Semiconductor Corp | 600 |
| Datasheet | - | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | 80MHz | - | 0°C~70°C | Tube | 1996 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | 30 | CY7B991 | LVTTL | 32 | 8 | - | 3.3V | - | 3.63V | - | - | 2.97V | - | 1 | - | - | 95mA | - | 95mA | 104mW | - | 95mA | - | - | - | 7B | - | - | - | - | - | 3-State | 8:8 | - | 0.035 A | - | - | Yes/Yes | 0.7 ns | 0.25 ns | - | - | - | - | - | - | - | - | 50 % | 2.67mm | - | 14.05mm | 11.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PL138-48OC-R Microchip Technology | 150 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | 1GHz | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) - annealed | - | - | ALSO OPERATES AT -2.375 TO -3.8 V SUPPLY | - | - | 2.375V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 40 | PL138 | LVPECL | - | - | - | - | - | 3.8V | - | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL | 2:4 | - | - | - | - | Yes/Yes | - | 0.79 ns | - | - | - | - | 700 MHz | 0.037 ns | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SY89873LMG Microchip Technology | 42 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, 16-MLF® | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2007 | Precision Edge® | e4 | - | Active | 2 (1 Year) | 16 | - | Fanout Buffer (Distribution), Divider | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.97V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 2GHz | 40 | SY89873 | LVDS | - | 3 | - | 3.3V | - | - | - | - | 3V | - | 1 | - | - | - | - | 85mA | - | - | - | 800 ps | 115mA | - | - | Clock | - | 4.3V | - | - | CML, HSTL, LVDS, LVPECL | 1:3 | - | - | - | - | Yes/Yes | - | - | - | - | - | - | 2000 MHz | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |