- Manufacturer
- Package / Case
- RoHS Status
- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Categories
Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Propagation Delay | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6C185-00QIEX Pericom Semiconductor Corp. (Diodes Incorporated) | In Stock | - | - | Surface Mount | QSOP | - | 20 | - | 133.3MHz | - | - | Tape & Reel (TR) | - | - | - | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | 20 | - | 7 | - | 3.3V | 3.465V | - | COMMERCIAL | - | 1 | - | 5 ns | 6C | - | TTL | LOW SKEW CLOCK DRIVER | - | - | - | - | 55 % | - | - | - | - | - | 8.65mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() IDT5T30553DCG Integrated Device Technology (IDT) | 303 | - | - | Surface Mount | SOIC | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT5T93GL161PFGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LQFP | - | - | - | 450MHz | - | - | - | e3 | yes | 3 (168 Hours) | 64 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | 64 | S-PQFP-G64 | - | Not Qualified | - | 2.7V | 2.5V | INDUSTRIAL | 2.3V | 1 | - | - | 5T | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 2.2 ns | 2.2 ns | - | - | 0.075 ns | 16 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS580G-01ILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | - | 270MHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS8538BG-31LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | - | 266MHz | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS8S58035AKILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | - | 3.2GHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS8536AG-02LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | - | 266MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 24 | EAR99 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | - | Not Qualified | - | 2.625V | 2.5/3.3V | COMMERCIAL | 2.375V | 1 | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805EQGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | - | 166MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 20 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | 2 | - | - | FCT | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | 5 | - | - | 8.6868mm | 3.937mm | - | - | RoHS Compliant | - | ||
![]() 8S54011ANLGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | 16 | - | - | 85°C | -40°C | - | e3 | yes | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | 16 | - | - | - | - | 2.625V | - | INDUSTRIAL | 2.375V | - | - | - | 8S | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 0.3 ns | - | 3200 MHz | 0.015 ns | 4 | DIFFERENTIAL | 1.05mm | 3mm | 3mm | 1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() ICS8737AGI-11LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | - | 650MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | 8737 | - | CML | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.075 ns | 4 | - | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() 8S54011ANLGI Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | 16 | - | - | 85°C | -40°C | - | e3 | yes | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | 16 | - | - | - | - | 2.625V | - | INDUSTRIAL | 2.375V | - | - | - | 8S | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 0.3 ns | - | 3200 MHz | 0.015 ns | 4 | DIFFERENTIAL | 1.05mm | 3mm | 3mm | 1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() IDT49FCT20805QGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | - | 166MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S111BYILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | - | 2.5GHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 889872AKLF Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 16 | - | 85°C | -40°C | - | e3 | - | 3 (168 Hours) | - | - | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | compliant | 30 | 16 | S-XQCC-N16 | - | Not Qualified | - | 2.625V | 2.5V | INDUSTRIAL | 2.375V | - | - | - | 889872 | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 0.75 ns | - | 2000 MHz | - | 3 | DIFFERENTIAL | 1mm | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() 853016AMLF Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 8 | - | 85°C | -40°C | - | e3 | - | 1 (Unlimited) | - | - | MATTE TIN | - | - | ECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | compliant | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 3V | - | - | - | 853016 | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | 1 | DIFFERENTIAL | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 889874AKLFT Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 16 | - | 85°C | -40°C | - | e3 | - | - | - | - | MATTE TIN | - | - | ECL RANGE: -2.375V TO -3.465 V | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | compliant | 30 | 16 | S-XQCC-N16 | - | Not Qualified | - | 3.63V | - | INDUSTRIAL | 2.375V | - | - | - | 889874 | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 2000 MHz | - | 2 | DIFFERENTIAL | 1mm | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() 8523BGILFT Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 20 | - | 85°C | -40°C | - | e3 | icon-pbfree yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | 3.135V | - | - | - | 8523 | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 1.6 ns | - | - | 0.05 ns | 4 | DIFFERENTIAL MUX | 1.2mm | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() 9179BF-01LF Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 48 | - | 70°C | - | - | e3 | - | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | unknown | 30 | 48 | R-PDSO-G48 | - | Not Qualified | - | 3.7V | 3.3V | COMMERCIAL | 3V | - | - | - | 9179 | 3-STATE | - | CLOCK DRIVER | 0.023 A | - | 8 ns | 8 ns | - | 150 MHz | 0.25 ns | 18 | STANDARD | 2.794mm | 15.875mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() 85108AGIT Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 24 | - | 85°C | -40°C | - | e0 | icon-pbfree no | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 24 | R-PDSO-G24 | - | Not Qualified | - | 3.63V | 3.3V | INDUSTRIAL | 2.97V | - | - | - | 85108 | - | - | CLOCK DRIVER | - | - | 3 ns | - | - | 500 MHz | 0.08 ns | 8 | DIFFERENTIAL | 1.2mm | 7.8mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() 8SLVP2104ANBGI/W Integrated Device Technology Inc | In Stock | - | - | - | - | YES | - | 28 | - | 85°C | -40°C | - | e3 | icon-pbfree yes | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | compliant | NOT SPECIFIED | 28 | S-XQCC-N28 | - | Not Qualified | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | - | - | - | 8SLVP | - | - | LOW SKEW CLOCK DRIVER | - | - | 0.27 ns | 0.27 ns | - | - | 0.025 ns | 8 | DIFFERENTIAL | 0.8mm | 5mm | 5mm | - | - | RoHS Compliant | - |