- Manufacturer
- Package / Case
- RoHS Status
- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Categories
Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | uPs/uCs/Peripheral ICs Type | Propagation Delay | Supply Current-Max | Family | Input | Logic IC Type | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Duty Cycle (Max) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT2305NZ-1HDCG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 133.33MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS854S058AGILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 2.5GHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS85352AYILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TQFP | - | 48 | 700MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 48 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ALSO REQUIRES 2.5V OUTPUT SUPPLY | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | 48 | - | - | Not Qualified | 3.465V | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | - | 85352 | LVDS | LOW SKEW CLOCK DRIVER | - | 2 ns | 2 ns | - | - | 12 | - | - | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() ICS8536AG-02LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 266MHz | - | - | - | e3 | yes | - | 24 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | 30 | 24 | R-PDSO-G24 | - | Not Qualified | 2.625V | 2.5/3.3V | COMMERCIAL | 2.375V | 1 | - | - | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | 40MHz | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ICS8523BGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 650MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | 8523 | CML | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.05 ns | 4 | - | - | 6.5mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ICS853S12AKILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | 32 | 1.5GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S024AYLF Integrated Device Technology (IDT) | 114 | - | - | Surface Mount | TQFP | - | 64 | 1.5GHz | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 1 | 3.465V | 2.375V | - | 800 ps | - | - | LVDS | - | - | - | - | 53 % | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS87004BG-03LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 200MHz | - | - | - | - | - | - | 20 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | R-PDSO-G20 | - | Not Qualified | - | 2.5/3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS8535AG-31LFT Integrated Device Technology (IDT) | 1384 | - | - | Surface Mount | TSSOP | - | - | 266MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | CLOCK GENERATOR, OTHER | - | 60mA | - | Crystal | - | 40MHz | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ICS870S204BGLF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 300MHz | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807EQGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | 166MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | - | - | - | FCT | LVTTL | LOW SKEW CLOCK DRIVER | - | 2.5 ns | 2 ns | - | - | 10 | - | - | 8.65mm | - | - | RoHS Compliant | - | ||
![]() IDT5T9304PGG8 Integrated Device Technology (IDT) | 1972 | - | - | Surface Mount | TSSOP | - | 24 | 450MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS542-DPK Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 156MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S9252BKILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 3GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT5T905PGGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 250MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | 28 | R-PDSO-G28 | - | Not Qualified | 2.6V | - | INDUSTRIAL | 2.4V | 1 | - | - | - | - | - | 5T | LVTTL | LOW SKEW CLOCK DRIVER | - | 2.5 ns | 2.5 ns | - | 0.025 ns | 5 | - | - | 9.7mm | 4.4mm | - | RoHS Compliant | - | ||
![]() 8T33FS6111NLGI Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | 32 | - | 85°C | -40°C | - | e3 | yes | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.135 TO 3.465 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | - | NOT SPECIFIED | 32 | - | - | - | 2.625V | - | INDUSTRIAL | 2.375V | - | - | - | - | - | - | 8T | - | LOW SKEW CLOCK DRIVER | - | - | 0.53 ns | - | 0.05 ns | 20 | DIFFERENTIAL MUX | 1mm | 5mm | 5mm | 900μm | Non-RoHS Compliant | Lead Free | ||
![]() IDT74FCT3807EPGGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 166MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 3V | 1 | - | - | - | - | - | FCT | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 2 ns | - | - | 10 | - | - | 6.5mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ICS854S54AYI-08LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TQFP | - | 64 | 1.3GHz | - | - | - | e3 | yes | - | 64 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | 64 | - | - | Not Qualified | 3.465V | - | INDUSTRIAL | 3.135V | 8 | - | - | - | - | - | - | CML | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 12 | - | 1.2mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() ICS854S204BGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 3GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS85356AGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 900MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 20 | - | - | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | - | 85356 | LVDS | LOW SKEW CLOCK DRIVER | - | - | 1.45 ns | - | 0.15 ns | 2 | - | - | 6.5mm | 4.4mm | - | RoHS Compliant | - |