- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Max Supply Current | Logic Function | Number of Inputs | Supply Current-Max (Isup) | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Max Duty Cycle | Input Current | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY25560SXI Cypress Semiconductor Corp | 19 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | 100MHz | 30 | - | CY25560 | Clock | 8 | 1 | - | 3.3V | - | - | - | - | - | - | - | - | 61mA | 61mA | - | - | - | Clock, Crystal | 1:1 | - | 100MHz | Yes | No/No | - | - | - | Yes/No | - | 1.478mm | - | 4.98mm | 3.987mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD9552BCPZ Analog Devices Inc. | 119 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | 900MHz | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Clock Generator | - | SONET;SDH | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | - | 112.5MHz | 40 | 20 ppm | AD9552 | CMOS, LVDS, LVPECL | 32 | 2 | - | 3.3V | - | - | - | - | - | - | - | 3pF | - | - | - | 1 | - | CMOS, Crystal | 2:2 | - | - | Yes with Bypass | No/Yes | - | - | - | Yes/No | - | 950μm | - | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADF4158WCCPZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | 24 | - | 6.1GHz | - | -40°C~125°C | Tray | - | Automotive | - | no | Active | 3 (168 Hours) | 24 | - | - | Fractional N Synthesizer (RF) | - | - | - | 2.7V~3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | - | NOT SPECIFIED | - | ADF4158 | Clock | 24 | - | Not Qualified | - | - | 3V | - | - | 1 | - | 23mA | - | 23mA | - | - | - | 32mA | CMOS, TTL | 2:1 | - | - | Yes | Yes/No | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD9522-3BCPZ-REEL7 Analog Devices Inc. | 18 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | 2.25GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 64 | - | EAR99 | Clock Generator, Fanout Distribution | - | - | - | 3.135V~3.465V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | 30 | - | AD9522 | CMOS, LVDS | 64 | 12 | - | 3.3V | - | 3.3/5V | - | - | 1 | - | - | - | - | - | Clock | - | - | CMOS, LVDS, LVPECL | 2:12, 2:24 | - | 250MHz | Yes | Yes/Yes | - | - | - | Yes/No | - | - | - | 9mm | 9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY2308ZXI-1HT Cypress Semiconductor Corp | 114 | - | Datasheet | 6 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | - | CY2308 | LVCMOS | 16 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 70mA | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309ZXI-1HT Cypress Semiconductor Corp | 2172 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | - | CY2309 | LVCMOS | 16 | 9 | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 35mA | - | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | 8.7 ns | - | - | - | 0.25 ns | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4111BCPZ-RL7 Analog Devices Inc. | 1368 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | 1.4GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | - | - | Clock/Frequency Synthesizer (RF) | - | - | 6-BIT SWALLOW COUNTER | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 40 | - | ADF4111 | Clock | 20 | - | Not Qualified | 5V | - | - | 2.7V | - | 1 | - | 4.5mA | - | 4.5mA | - | - | - | 5.5mA | CMOS, TTL | 2:1 | - | - | Yes | Yes/No | - | - | - | - | - | - | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD9516-0BCPZ Analog Devices Inc. | 237 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad, CSP | - | 64 | - | 2.95GHz | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 64 | SMD/SMT | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 2.8GHz | 40 | - | AD9516 | CMOS, LVDS, LVPECL | 64 | 14 | - | 3.3V | 3.465V | - | - | Serial | 1 | - | - | - | 100μA | - | - | 2 | - | Clock | 1:14 | - | - | Yes | Yes/Yes | - | - | 100μA | Yes/No | 0.675 ns | 830μm | - | 9mm | 9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADF4159CCPZ Analog Devices Inc. | 1370 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad, CSP | - | 24 | - | - | - | -40°C~125°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 24 | - | - | - | Matte Tin (Sn) | - | - | 1.62V~3.45V | QUAD | - | 260 | - | - | 0.5mm | 13GHz | - | - | ADF4159 | CMOS | 24 | - | - | - | - | - | - | - | 1 | PHASE DETECTOR | 40mA | - | 33mA | 40mA | - | - | - | CMOS, TTL | 2:1 | - | - | Yes | Yes/No | - | - | - | Yes/Yes | - | 750μm | - | 4.1mm | 4.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SI5356A-B-GMR Silicon Labs | 500 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 1997 | MultiSynth™ | - | - | Active | 2 (1 Year) | 24 | - | EAR99 | Clock Generator | - | - | CAN ALSO OPERATES AT 2.5V AND 3.3V SUPPLY, 25MHZ CRYSTAL FREQ | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | - | SI5356 | LVCMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS, Crystal | 3:8 | - | 27MHz | Yes | No/No | - | - | - | Yes/No | - | - | 0.9mm | 4mm | 4mm | - | - | - | RoHS Compliant | - | ||
![]() CY2308SXI-4 Cypress Semiconductor Corp | 2676 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 45mA | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | - | No/Yes | 0.2 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-2T Cypress Semiconductor Corp | 393 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 45mA | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | - | Yes/Yes | 0.2 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMK04806BISQE/NOPB Texas Instruments | 162 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 64-WFQFN Exposed Pad | - | 64 | - | 1.536GHz | - | -40°C~85°C | Tape & Reel (TR) | - | PLLatinum™ | e3 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Jitter Cleaner | - | - | - | 3.15V~3.45V | QUAD | - | 260 | - | 3.3V | 0.5mm | 500MHz | - | - | LMK04806 | LVCMOS, LVDS, LVPECL | 64 | 14 | - | - | - | - | - | - | 1 | - | - | - | 505mA | - | - | 2 | - | LVCMOS, LVDS, LVPECL | 2:14 | - | 20.5MHz | Yes | Yes/Yes | - | - | - | Yes/No | - | 800μm | - | 9mm | 9mm | 0m | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PLL1707DBQ Texas Instruments | 3935 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 125.786834mg | 36.864MHz | 2 | -25°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | PLL Multi-Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | 27.27MHz | - | - | PLL1707 | CMOS | 20 | 6 | - | 3.3V | - | - | - | - | 1 | - | 19mA | - | 25mA | 25mA | - | - | - | CMOS, Crystal | 1:6 | - | 27.27MHz | Yes | No/No | - | 55 % | 10μA | Yes/No | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD9518-2ABCPZ Analog Devices Inc. | 18 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | - | 2.33GHz | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | Clock Generator, Fanout Distribution | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | - | AD9518 | LVPECL | 48 | 6 | Not Qualified | 3.3V | - | - | - | - | 1 | - | - | - | - | 100μA | Clock | 2 | - | CMOS, LVDS, LVPECL | 1:6 | - | - | Yes | Yes/Yes | - | - | - | Yes/No | - | 950μm | - | 7.1mm | 7.1mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD9522-5BCPZ Analog Devices Inc. | 267 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | - | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 64 | - | EAR99 | Clock Generator, Fanout Distribution | - | - | - | 3.135V~3.465V | QUAD | - | 260 | - | 3.3V | 0.5mm | 2.4GHz | 40 | - | AD9522 | CMOS, LVDS, LVPECL | 64 | 12 | - | 3.3V | - | 3.33.3/5V | - | - | 1 | - | - | - | 100μA | - | Clock | - | - | CMOS, LVDS, LVPECL | 2:12, 2:24 | - | 250MHz | Yes | Yes/Yes | - | - | - | Yes/No | - | 830μm | - | 9mm | 9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CY2308SXI-1T Cypress Semiconductor Corp | 201 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | CY2308 | LVCMOS | 16 | 8 | Not Qualified | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 45mA | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC7043LP7FETR Analog Devices Inc. | 2500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | - | 3.2GHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Active | 3 (168 Hours) | 48 | - | - | Clock Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATED AS SERIAL INPUT AND OUTPUT | 3.135V~3.465V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | - | HMC7043 | CMOS, LVDS, LVPECL | 48 | - | - | - | 3.465V | - | - | - | 1 | - | - | - | - | - | - | - | - | Clock | 1:14 | - | - | Yes | Yes/Yes | 0.87 ns | - | - | Yes/No | - | - | 0.9mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADF4218LBRUZ Analog Devices Inc. | 113 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 3GHz | 2 | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | - | Clock/Frequency Synthesizer (RF/IF) | - | - | ALSO REQUIRES A 3V TO 5.5V SUPPLY | 2.6V~3.3V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | - | ADF4218 | Clock | 20 | - | - | 5V | 3.3V | - | - | - | 1 | - | 7mA | - | 10mA | 7mA | - | - | - | CMOS, TTL | 3:1 | - | - | Yes | Yes/No | - | - | - | - | - | 1.2mm | - | 6.6mm | 4.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CY23EP09ZXC-1H Cypress Semiconductor Corp | 12 | - | - | 7 Weeks | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 200MHz 220MHz | - | 0°C~70°C | Tube | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | - | CY23EP09 | LVCMOS | 16 | 9 | - | 3.3V | 2.7V | - | 2.3V | - | 1 | - | - | - | 45mA | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | 4.4 ns | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free |