- Manufacturer
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- RoHS Status
- Base Part Number
- Differential - Input:Output
- Input
- Number of Pins
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Logic Function | Number of Inputs | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Input | Ratio - Input:Output | Max I(ol) | Power Consumption | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Telecom IC Type | Max Duty Cycle | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRF3761-HIRHAT Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | 78.698276mg | 2.18GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 40 | EAR99 | Integer-N Synthesizer/VCO | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.25V | QUAD | - | 260 | 1 | 5V | 0.5mm | 104MHz | - | - | TRF3761 | - | 40 | 1 | - | 5V | - | 5V | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | Clock | 1:1 | - | - | - | Yes | No/Yes | - | - | - | - | Yes/No | - | - | - | 1mm | - | 6mm | 6mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD9520-3BCPZ-REEL7 Analog Devices Inc. | 187 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | 2.25GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 64 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | 3.135V~3.465V | QUAD | - | 260 | - | 3.3V | 0.5mm | - | 30 | - | AD9520 | CMOS, LVPECL | 64 | 12 | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | Clock | - | - | - | - | CMOS, LVDS, LVPECL | 2:12, 2:24 | - | - | 2250MHz | Yes | Yes/Yes | - | - | - | - | Yes/No | - | - | - | - | - | 9mm | 9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LMK04031BISQX/NOPB Texas Instruments | 2356 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | 1.57GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Conditioner | Matte Tin (Sn) | - | TR | 3.15V~3.45V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | LMK04031 | LVCMOS, LVDS, 2VPECL, LVPECL | 48 | 6 | - | - | 3.45V | 3.3V | - | 1 | - | - | - | - | - | - | - | - | 2 | - | - | - | LVCMOS, LVDS, LVPECL | 2:6 | 0.0005 A | - | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCEL824PWR Texas Instruments | 150 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~1.9V | DUAL | GULL WING | - | - | 1.8V | - | 201MHz | - | - | CDCEL824 | LVCMOS | - | 4 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock | - | - | - | - | LVCMOS, Crystal | 1:4 | - | - | 30MHz | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HMC702LP6CETR Analog Devices Inc. | 2500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | 117.310327mg | 14GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 40 | - | - | Matte Tin (Sn) | - | - | 3V~5.5V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 30 | - | HMC702 | - | 40 | - | - | 5V | - | - | - | 1 | - | 116mA | - | - | - | - | - | - | - | - | - | - | Clock | 3:1 | - | - | - | Yes | Yes/No | - | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | 0.9mm | 6mm | 6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LMK04010BISQ/NOPB Texas Instruments | 783 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | 1.296GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Conditioner | Matte Tin (Sn) | - | TR | 3.15V~3.45V | QUAD | - | 260 | 1 | 3.3V | - | - | - | - | LMK04010 | 2VPECL, LVPECL | 48 | 5 | - | - | - | 3.3V | - | 1 | - | - | - | - | - | - | - | - | 2 | - | - | - | LVCMOS, LVDS, LVPECL | 2:5 | - | - | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | 800μm | - | 7mm | 7mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CDCE913PWRG4 Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 230MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Spread Spectrum Clock Driver | - | - | - | 1.7V~1.9V 2.3V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | - | 160MHz | - | - | CDCE913 | LVCMOS | 14 | 3 | - | 1.8V | - | - | - | 1 | - | - | - | 11mA | - | - | - | - | - | - | - | - | LVCMOS, Crystal | 1:3 | - | - | 32MHz | Yes with Bypass | No/No | - | - | - | - | Yes/Yes | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADF4111BRUZ-RL Analog Devices Inc. | 1561 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1.4GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | Clock/Frequency Synthesizer (RF) | - | 6-BIT SWALLOW COUNTER | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | - | ADF4111 | Clock | 16 | 1 | Not Qualified | 5V | - | - | 2.7V | - | - | 4.5mA | - | 4.5mA | - | - | - | - | - | - | - | 2.5mA | CMOS, TTL | 2:1 | - | - | - | Yes | Yes/No | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LMX2531LQ1778E/NOPB Texas Instruments | 47 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | 1.84GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 36 | - | Frequency Synthesizer (RF) | - | - | - | 2.8V~3.2V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | - | - | LMX2531 | CMOS | - | 1 | - | 3V | - | 3V | - | - | - | 32mA | - | 46mA | - | - | - | - | - | - | - | - | Clock | 2:2 | - | 102mW | - | Yes | No/No | - | - | - | - | Yes/No | - | - | - | 800μm | - | 6mm | 6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMK03001CISQ/NOPB Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | 1.57GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | Clock Conditioner | Matte Tin (Sn) | - | - | 3.15V~3.45V | QUAD | - | 260 | - | 3.3V | 0.5mm | 200MHz | - | - | LMK03001 | LVDS, LVPECL | 48 | 9 | - | 3.3V | - | - | - | 1 | - | - | - | 86mA | - | - | - | - | - | - | - | - | LVCMOS, LVDS, LVPECL | 1:8 | - | 1.18W | 400MHz | No | Yes/Yes | - | - | - | - | Yes/No | - | - | 50 % | 800μm | - | 7mm | 7mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC4069LP4ETR Analog Devices Inc. | 2291 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | 2.9GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 24 | - | - | - | - | - | 4.75V~5.25V | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | HMC4069 | - | 24 | - | - | - | 5.25V | - | 4.75V | 1 | PHASE DETECTOR | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:1 | - | - | - | Yes | Yes/Yes | - | - | - | - | Yes/No | - | - | - | - | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CDCM6208V2RGZT Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | 800MHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Clock Generator | - | - | - | 1.71V~3.465V | QUAD | - | 260 | - | 1.8V | 0.5mm | 3.13GHz | - | - | CDCM6208 | CML, HCSL, LVCMOS, LVDS, LVPECL | - | 8 | - | - | - | - | - | 1 | - | - | - | 20mA | - | - | - | Clock | - | - | - | - | CML, LVCMOS, LVDS, LVPECL, Crystal | 2:8 | - | - | 50MHz | Yes with Bypass | Yes/Yes | - | - | - | - | Yes/No | - | - | - | 1mm | - | 7mm | 7mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEP34DG ON Semiconductor | 708 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C | Tube | 2006 | 100LVEP | e3 | yes | Active | 1 (Unlimited) | 16 | - | Clock Generator | Tin (Sn) | - | - | 2.375V~3.8V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 2.8GHz | 40 | - | MC100LVEP34 | ECL | 16 | 3 | - | 3.3V | - | - | - | 1 | - | 52mA | - | 50mA | - | - | - | Clock | - | 2.42V | Halogen Free | - | CML, LVDS, NECL, PECL | 1:3 | - | - | - | No | Yes/Yes | 0.85 ns | 0.8 ns | - | 50 % | Yes/No | 2800 MHz | - | - | - | - | 9.9mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8T49N241-999NLGI Renesas Electronics America Inc. | 490 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | 1GHz | - | Industrial grade | -40°C~85°C | Tray | - | FemtoClock® NG | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVDS, LVHSTL, LVPECL, Crystal | 3:4 | - | - | - | Yes with Bypass | Yes/Yes | - | - | - | - | Yes/No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2308SXI-2 Cypress Semiconductor Corp | 10 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 665.986997mg | 133.3MHz | - | - | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133.33MHz | 30 | - | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 45mA | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | - | Yes | No/No | - | - | - | - | Yes/Yes | - | 0.2 ns | - | 1.48mm | - | 9.98mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXI-1H Cypress Semiconductor Corp | 4 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | - | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133.33MHz | 30 | - | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 70mA | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | 0.2 ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMK03000ISQ/NOPB Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | - | 1.296GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 48 | - | Clock Conditioner | Matte Tin (Sn) | - | - | 3.15V~3.45V | QUAD | - | 260 | - | 3.3V | 0.5mm | 200MHz | - | - | LMK03000 | LVDS, LVPECL | 48 | 9 | - | - | - | - | - | 1 | - | - | - | 86mA | - | - | - | - | - | - | - | - | LVCMOS, LVDS, LVPECL | 1:8 | - | 1.18W | 800MHz | No | Yes/Yes | - | - | - | - | Yes/No | - | - | - | 800μm | - | 7mm | 7mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMX2470SLEX/NOPB Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-UFQFN | - | 24 | - | 2.6GHz | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | PLL Frequency Synthesizer, Delta Sigma | - | - | - | 2.25V~2.75V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 110MHz | - | - | LMX2470 | - | 24 | - | - | 2.5V | - | - | - | 1 | - | 3.9mA | - | 6mA | 6mA | - | - | - | - | - | - | - | CMOS | 3:3 | - | - | - | Yes with Bypass | Yes/No | - | - | - | - | Yes/Yes | - | - | - | 600μm | - | 4.5mm | 3.5mm | 600μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB3N51034DTG ON Semiconductor | 12500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | - | - | - | -40°C~85°C | Tube | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.135V~3.465V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | 200MHz | - | 20 ppm | NB3N51034 | HCSL, LVDS | 20 | 4 | - | 3.3V | - | - | - | 1 | - | 135mA | 20pF | - | 135mA | CLOCK GENERATOR, OTHER | 10 μs | - | - | - | - | - | Clock, Crystal | 1:4 | - | - | 25MHz | Yes | No/Yes | - | - | - | 55 % | Yes/No | - | - | - | 1.2mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-3T Cypress Semiconductor Corp | 1430 | - | Datasheet | 6 Weeks | - | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | - | CY2308 | LVCMOS | 16 | 8 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 45mA | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | - | Yes | No/No | - | - | - | - | No/Yes | - | 0.2 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |